- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6368HKA29 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | No | -40°C~85°C TA | - | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | Matte Tin (Sn) | - | - | 700mW | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 0V | - | - | - | Active High | 2.93V | 1 | 150ms Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6390XS30D7 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~125°C TA | - | - | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 245mW | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | YES | Active Low | 3V | 1 | 1.2s Minimum | - | 2.93V | 3.08V | - | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX696MJE/883B Maxim Integrated | 27 | - | Datasheet | 22 Weeks | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16 | - | - | Yes | -55°C~125°C TA | Tube | 2012 | - | e0 | no | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn/Pb) | - | - | 600mW | DUAL | - | 245 | 1 | - | - | not_compliant | NOT SPECIFIED | - | Push-Pull, Push-Pull | 16 | - | Not Qualified | - | - | - | - | 1 | 5.5V | 3V | 300μA | 300μA | NO | Active High/Active Low | Adjustable/Selectable | 2 | 35ms Minimum | - | - | - | - | 5.08mm | - | - | Non-RoHS Compliant | ||
![]() MAX8211MSA/PR-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 471mW | DUAL | GULL WING | 225 | 1 | 5V | - | - | - | MAX8211 | Open Drain or Open Collector | 8 | - | - | - | 5V | - | - | 1 | 16.5V | 2V | - | 15μA | YES | Active Low | Adjustable/Selectable | 1 | <1ms Minimum | - | 1.11V | 1.19V | +1.15V | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MAX6444US26K T Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | 320mW | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1V | - | 20μA | - | Active Low | 2.625V | 1 | 140ms Minimum | - | 2.55V | 2.7V | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6456UT29K T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Multi-Voltage Supervisor | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.925V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6338KUB TG35 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | - | - | - | 444mW | DUAL | GULL WING | - | 1 | 5V | 0.5mm | - | - | - | Open Drain or Open Collector | - | S-PDSO-G10 | - | - | - | - | - | 4 | 5.5V | 2.5V | - | - | YES | Active Low | 2.19V 2.93V Adj Adj | 4 | <1ms Minimum | - | - | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6444US23K T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.313V | 1 | 140ms Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16059ATT30 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | No | -40°C~125°C TA | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | 1.905W | - | - | - | - | - | - | - | - | MAX16059 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1.1V | - | - | - | Active Low | 3V | 1 | Adjustable/Selectable | - | 2.925V | 3.075V | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16059ATT26 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | No | -40°C~125°C TA | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 1.905W | DUAL | - | - | 1 | 3.3V | 0.95mm | - | - | MAX16059 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | - | NO | Active Low | 2.625V | 1 | Adjustable/Selectable | - | 2.559V | 2.691V | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MAX6824RUK Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | 125°C | -40°C | - | - | Tape & Reel | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | MATTE TIN | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | - | - | 0.95mm | - | NOT SPECIFIED | - | - | - | R-PDSO-G5 | Not Qualified | - | 3/3.3V | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DS1818R-20-U Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C~85°C TA | - | 2015 | EconoReset | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | PUSHBUTTON RESET OPTION | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 30 | - | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | NO | Active Low | 3.3V | 1 | 100ms Minimum | 0.035mA | - | - | +2.55V | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MAX6385XS34D6-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active High | 3.4V | 1 | 560ms Minimum | - | - | - | - | - | 2.025mm | - | Non-RoHS Compliant | ||
![]() MAX6385XS34D7-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active High | 3.4V | 1 | 1.2s Minimum | - | - | - | - | - | 2.025mm | - | Non-RoHS Compliant | ||
![]() MAX6385XS35D7-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active High | 3.5V | 1 | 1.2s Minimum | - | - | - | - | - | 2.025mm | - | Non-RoHS Compliant | ||
![]() MAX6385XS40D5-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active High | 4V | 1 | 280ms Minimum | - | - | - | - | - | 2.025mm | - | Non-RoHS Compliant | ||
![]() MAX6385XS38D1-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active High | 3.8V | 1 | 1ms Minimum | - | - | - | - | - | 2.025mm | - | Non-RoHS Compliant | ||
![]() MAX6385XS39D1-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active High | 3.9V | 1 | 1ms Minimum | - | - | - | - | - | 2.025mm | - | Non-RoHS Compliant | ||
![]() MAX6385XS40D7-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active High | 4V | 1 | 1.2s Minimum | - | - | - | - | - | 2mm | - | Non-RoHS Compliant | ||
![]() MAX6385XS42D2-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | NOT SPECIFIED | MAX6385 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | NO | Active High | 4.2V | 1 | 20ms Minimum | - | - | - | - | - | 2.025mm | - | Non-RoHS Compliant |