- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16042TP T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Sequencer | Matte Tin (Sn) | - | 2.051W | QUAD | - | 260 | 1 | 3.3V | 0.65mm | 30 | MAX16042 | Push-Pull, Totem Pole | 16 | S-XQCC-N16 | - | - | - | 3 | 28V | 2.2V | 52μA | YES | Active Low | 9 Selectable Threshold Combinations | 3 | 140ms/Adjustable Minimum | 0.08mA | - | - | - | - | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6746KA29/V T Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-8 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX6746 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 1 | - | - | - | YES | Active Low | 2.925V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX8213BESE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | TIN | 4 PRECISION VOLTAGE COMPARATOR FOR UNDERVOLTAGE/OVERVOLTAGE MONITORING | 696mW | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | MAX8213 | Open Drain or Open Collector | 16 | R-PDSO-G16 | - | - | - | 5 | 11V | 2.85V | 16μA | NO | Active Low | 5Adjustable Threshold Voltages | 5 | <1ms Minimum | 0.033mA | - | - | - | - | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1708TEUA T&R Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-uMAX | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | MicroMonitor™ | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | DS1708 | Push-Pull, Push-Pull | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | 3.08V | 1 | 130ms Minimum | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1810-10 T&R Maxim Integrated | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92-3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | DS1810 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 4.37V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6405BS36 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6405 | Open Drain or Open Collector | 4 | - | - | - | - | 1 | 5.5V | 1V | 1μA | NO | Active Low | 3.6V | 1 | 100ms Minimum | - | 3.546V | 3.654V | - | 3.546V | 3.654V | 0.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6423US17 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6423 | Open Drain or Open Collector | 4 | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | NO | Active Low | 1.665V | 1 | Adjustable/Selectable | - | 1.623V | 1.707V | +1.665V | 1.623V | 1.707V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK43D6L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.3V | 1 | 600ms Minimum | - | 4.193V | 4.408V | - | 4.193V | 4.408V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK33D4S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.3V | 1 | 1.2s Minimum | - | 3.218V | 3.383V | - | 3.218V | 3.383V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK20D1L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2V | 1 | 10ms Minimum | - | 1.95V | 2.05V | - | 1.95V | 2.05V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK44D1S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.375V | 1 | 10ms Minimum | - | 4.266V | 4.484V | - | 4.266V | 4.484V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6400BS30 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6400 | Push-Pull, Totem Pole | 4 | - | - | - | - | 1 | 5.5V | 1V | 1μA | NO | Active Low | 3V | 1 | 100ms Minimum | - | 2.955V | 3.045V | - | 2.955V | 3.045V | 0.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6728AKARVD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE ARE 2.625V AND 1.575V; MANUAL RESET INPUT | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6728A | Open Drain or Open Collector | 8 | - | Not Qualified | - | 1/5V | 3 | 5.5V | 800mV | 15μA | NO | Active Low | 1.575V 2.625V Adj | 3 | 140ms Minimum | - | - | - | - | 1.53V | 1.62V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6423US50 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 5.0V | 320mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | MAX6423 | Open Drain or Open Collector | 4 | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | NO | Active Low | 5V | 1 | Adjustable/Selectable | - | 4.875V | 5.125V | +5.0V | 4.875V | 5.125V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK33D3L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.3V | 1 | 150ms Minimum | - | 3.218V | 3.383V | - | 3.218V | 3.383V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6366HKA26 T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | WATCH DOG TIMER | 700mW | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | MAX6366 | Open Drain or Open Collector | 8 | - | - | - | 2.5/5V | 2 | 5.5V | 0V | 15μA | NO | Active High | 2.63V | 1 | 150ms Minimum | 0.05mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6419UK18 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6419 | Push-Pull, Totem Pole | 5 | - | - | - | - | 2 | 5.5V | 1V | 2.7μA | YES | Active High | 1.8V Adj | 2 | Adjustable/Selectable | - | - | - | +1.8V | 1.755V | 1.845V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK32D1L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.2V | 1 | 10ms Minimum | - | 3.12V | 3.28V | - | 3.12V | 3.28V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK27D5S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.7V | 1 | 300ms Minimum | - | 2.633V | 2.768V | - | 2.633V | 2.768V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK32D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.2V | 1 | 150ms Minimum | - | 3.12V | 3.28V | - | 3.12V | 3.28V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free |