- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6861UK25 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6861 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.5V | 1 | Adjustable/Selectable | 2.438V | 2.563V | 2.438V | 2.563V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6864UK25D3S T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | NOT SPECIFIED | MAX6864 | Push-Pull, Totem Pole | 5 | Not Qualified | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.5V | 1 | 150ms Minimum | 2.438V | 2.563V | 2.438V | 2.563V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6862UK17 T Maxim Integrated | 15800 | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6862 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 1.665V | 1 | Adjustable/Selectable | 1.623V | 1.707V | 1.623V | 1.707V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6860UK25D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6860 | Open Drain or Open Collector | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.5V | 1 | 150ms Minimum | 2.438V | 2.563V | 2.438V | 2.563V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6863UK16 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6863 | Open Drain or Open Collector | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 1.575V | 1 | Adjustable/Selectable | 1.536V | 1.614V | 1.536V | 1.614V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK24D6S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.4V | 1 | 600ms Minimum | 2.34V | 2.46V | 2.34V | 2.46V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK23D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | 571mW | DUAL | GULL WING | 245 | 1 | 2.5V | - | - | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.313V | 1 | 150ms Minimum | 2.255V | 2.371V | 2.255V | 2.371V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6866UK24D3L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6866 | Open Drain or Open Collector | 5 | Not Qualified | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.4V | 1 | 150ms Minimum | 2.34V | 2.46V | 2.34V | 2.46V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK23D5L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.313V | 1 | 300ms Minimum | 2.255V | 2.371V | 2.255V | 2.371V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK25D2S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.5V | 1 | 40ms Minimum | 2.438V | 2.563V | 2.438V | 2.563V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK25D5L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.5V | 1 | 300ms Minimum | 2.438V | 2.563V | 2.438V | 2.563V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK26D3L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.625V | 1 | 150ms Minimum | 2.559V | 2.691V | 2.559V | 2.691V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK21D1L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.1V | 1 | 10ms Minimum | 2.048V | 2.153V | 2.048V | 2.153V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK26D4L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.625V | 1 | 1.2s Minimum | 2.559V | 2.691V | 2.559V | 2.691V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK20D6S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2V | 1 | 600ms Minimum | 1.95V | 2.05V | 1.95V | 2.05V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK20D2L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2V | 1 | 40ms Minimum | 1.95V | 2.05V | 1.95V | 2.05V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6728AKAWGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE ARE 1.665V AND 1.11V; MANUAL RESET INPUT | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6728A | Open Drain or Open Collector | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | NO | Active Low | 1.11V 1.665V Adj | 3 | 140ms Minimum | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6727AKAYDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6727A | Open Drain or Open Collector | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active Low | 0.788V 2.188V Adj | 3 | 140ms Minimum | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6727AKAZGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6727A | Open Drain or Open Collector | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active Low | 1.11V 2.313V Adj | 3 | 140ms Minimum | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6728AKAZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6728A | Open Drain or Open Collector | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | NO | Active Low | 1.665V 2.313V Adj | 3 | 140ms Minimum | - | - | 1.62V | 1.71V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free |