- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6855UK39D6 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.9V | 1 | 600ms Minimum | - | 3.802V | 3.998V | - | 3.802V | 3.998V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6856UK30D3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6856 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 3V | 1 | 150ms Minimum | - | 2.925V | 3.075V | - | 2.925V | 3.075V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK46D5 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.625V | 1 | 300ms Minimum | - | 4.509V | 4.741V | - | 4.509V | 4.741V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK46D3L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.625V | 1 | 150ms Minimum | - | 4.509V | 4.741V | - | 4.509V | 4.741V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6448UK26L T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | - | MAX6448 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | YES | Active Low | 2.625V | 1 | 140ms Minimum | 0.02mA | 2.55V | 2.7V | +2.625V | 2.55V | 2.7V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK35D4 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.5V | 1 | 1.2s Minimum | - | 3.413V | 3.588V | - | 3.413V | 3.588V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK33D1 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.3V | 1 | 10ms Minimum | - | 3.218V | 3.383V | - | 3.218V | 3.383V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK42D1 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.2V | 1 | 10ms Minimum | - | 4.095V | 4.305V | - | 4.095V | 4.305V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6456UT23S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | MAX6456 | Open Drain or Open Collector | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | YES | Active Low | 2.313V Adj | 2 | 140ms Minimum | - | - | - | +2.32V | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK31D5 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.075V | 1 | 300ms Minimum | - | 2.998V | 3.152V | - | 2.998V | 3.152V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK38D2 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.8V | 1 | 40ms Minimum | - | 3.705V | 3.895V | - | 3.705V | 3.895V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK38D3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.8V | 1 | 150ms Minimum | - | 3.705V | 3.895V | - | 3.705V | 3.895V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK40D5 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4V | 1 | 300ms Minimum | - | 3.9V | 4.1V | - | 3.9V | 4.1V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6856UK25D3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6856 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 2.5V | 1 | 150ms Minimum | - | 2.438V | 2.563V | - | 2.438V | 2.563V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6858UK16D3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | MAX6858 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active Low | 1.575V | 1 | 150ms Minimum | - | 1.536V | 1.614V | - | 1.536V | 1.614V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK36D3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.6V | 1 | 150ms Minimum | - | 3.51V | 3.69V | - | 3.51V | 3.69V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK35D5 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.5V | 1 | 300ms Minimum | - | 3.413V | 3.588V | - | 3.413V | 3.588V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6388LT16D1 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 1.58V | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | 40 | MAX6388 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | NO | Active High | 1.58V Adj | 2 | 1ms Minimum | 0.013mA | - | - | - | 1.54V | 1.61V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6307UK32D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 3.2V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +3.2V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK31D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 3.08V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 3.08V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +3.1V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - |