- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6310UK37D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 3.7V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 3.7V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +3.7V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK38D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 3.8V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 3.8V Adj | 2 | 140ms Minimum | 0.016mA | - | - | +3.8V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK37D2-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 3.7V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 3.7V Adj | 2 | 20ms Minimum | 0.016mA | - | - | +3.7V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK41D2-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.1V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.1V Adj | 2 | 20ms Minimum | 0.016mA | - | - | +4.1V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK38D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 3.8V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 3.8V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +3.8V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK34D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 3.4V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 3.4V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +3.4V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6307UK50D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 5V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 5V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +5V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK43D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.3V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.3V Adj | 2 | 140ms Minimum | 0.016mA | - | - | +4.3V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK35D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 3.5V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 3.5V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +3.5V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK45D2-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.5V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.5V Adj | 2 | 20ms Minimum | 0.016mA | - | - | +4.5V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK42D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.2V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +4.2V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK40D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +4V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK47D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.7V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.7V Adj | 2 | 140ms Minimum | 0.016mA | - | - | +4.7V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK47D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.7V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.7V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +4.7V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK46D2-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.63V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.63V Adj | 2 | 20ms Minimum | 0.016mA | - | - | +4.6V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK44D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.38V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.38V Adj | 2 | 140ms Minimum | 0.016mA | - | - | +4.4V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK29D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 2.93V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +2.9V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK45D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.5V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.5V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +4.5V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6310UK43D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.3V | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.3V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +4.3V | - | - | 1.45mm | Non-RoHS Compliant | - | ||
![]() MAX6312UK43D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | RESET THRESHOLD VOLTAGE IS 4.3V; MANUAL RESET INPUT | 571mW | DUAL | GULL WING | 245 | 1 | - | - | - | MAX6312 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1V | 8μA | NO | Active High | 4.3V Adj | 2 | 140ms Minimum | 0.016mA | 4.236V | 4.365V | +4.3V | 4.236V | 4.365V | - | Non-RoHS Compliant | Lead Free |