- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6310UK43D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.3V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4.3V Adj | 2 | 1.12s Minimum | 0.016mA | +4.3V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK44D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.38V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4.38V Adj | 2 | 1ms Minimum | 0.016mA | +4.4V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK48D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.8V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4.8V Adj | 2 | 140ms Minimum | 0.016mA | +4.8V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK40D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4V Adj | 2 | 1ms Minimum | 0.016mA | +4V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK50D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 5V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 5V Adj | 2 | 140ms Minimum | 0.016mA | +5V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK42D2-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4.2V Adj | 2 | 20ms Minimum | 0.016mA | +4.2V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6313UK29D2-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active High | 2.93V Adj | 2 | 20ms Minimum | 0.016mA | +2.9V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK46D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.63V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4.63V Adj | 2 | 1.12s Minimum | 0.016mA | +4.6V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6313UK25D2-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active High | 2.5V Adj | 2 | 20ms Minimum | 0.016mA | +2.5V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK42D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4.2V Adj | 2 | 140ms Minimum | 0.016mA | +4.2V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6313UK27D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active High | 2.7V Adj | 2 | 140ms Minimum | 0.016mA | +2.7V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK50D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 5V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 5V Adj | 2 | 1ms Minimum | 0.016mA | +5V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK49D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.9V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4.9V Adj | 2 | 1.12s Minimum | 0.016mA | +4.9V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6313UK31D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 3.08V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active High | 3.08V Adj | 2 | 140ms Minimum | 0.016mA | +3.1V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK42D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4.2V Adj | 2 | 1ms Minimum | 0.016mA | +4.2V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6310UK49D2-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.9V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4.9V Adj | 2 | 20ms Minimum | 0.016mA | +4.9V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6313UK31D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 3.08V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active High | 3.08V Adj | 2 | 1.12s Minimum | 0.016mA | +3.1V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6313UK29D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active High | 2.93V Adj | 2 | 1ms Minimum | 0.016mA | +2.9V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6313UK29D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active High | 2.93V Adj | 2 | 140ms Minimum | 0.016mA | +2.9V | 1.45mm | Non-RoHS Compliant | ||
![]() MAX6313UK30D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 3V | DUAL | GULL WING | 245 | 1 | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active High | 3V Adj | 2 | 1.12s Minimum | 0.016mA | +3V | 1.45mm | Non-RoHS Compliant |