- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6760TATAD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | - | MAX6760 | Push-Pull, Totem Pole | 8 | - | - | 2 | 6V | 1V | 13μA | YES | Active Low | 3.3V Adj | 2 | 20μs Typical | 0.03mA | - | - | +3.3V | 2.805V | 3.795V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6760TAWED0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | 40 | MAX6760 | Push-Pull, Totem Pole | 8 | - | - | 2 | 6V | 1V | 13μA | YES | Active Low | 0.9V 1.8V | 2 | 20μs Typical | 0.03mA | - | - | +1.8V | 1.53V | 2.07V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6760TAZWD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | 40 | MAX6760 | Push-Pull, Totem Pole | 8 | - | - | 2 | 6V | 1V | 13μA | YES | Active Low | 1.8V 2.5V | 2 | 20μs Typical | 0.03mA | - | - | +2.5V | 2.125V | 2.875V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6760TAWAD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | 40 | MAX6760 | Push-Pull, Totem Pole | 8 | - | - | 2 | 6V | 1V | 13μA | YES | Active Low | 1.8V Adj | 2 | 20μs Typical | 0.03mA | - | - | +1.8V | 1.53V | 2.07V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6761TAZAD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | 40 | MAX6761 | Push-Pull, Totem Pole | 8 | - | - | 2 | 6V | 1V | 13μA | YES | Active High | 2.5V Adj | 2 | 20μs Typical | 0.03mA | - | - | +2.5V | 2.125V | 2.875V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6760TARAD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | 40 | MAX6760 | Push-Pull, Totem Pole | 8 | - | - | 2 | 6V | 1V | 13μA | YES | Active Low | 3V Adj | 2 | 20μs Typical | 0.03mA | - | - | +3V | 2.55V | 3.45V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6414UK45 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6414 | Open Drain or Open Collector | 5 | - | - | 1 | 5.5V | 1V | 2.7μA | NO | Active Low | 4.5V | 1 | Adjustable/Selectable | - | 4.443V | 4.556V | +4.5V | 4.388V | 4.613V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6755UKZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 1.4V | - | - | MAX6755 | Push-Pull, Totem Pole | 5 | - | - | 1 | 6V | 1V | 13μA | YES | Active High | 2.5V | 1 | 100ms Minimum | 0.03mA | 2.125V | 2.875V | +2.5V | 2.125V | 2.875V | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6760TATWD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | 40 | MAX6760 | Push-Pull, Totem Pole | 8 | - | - | 2 | 6V | 1V | 13μA | YES | Active Low | 1.8V 3.3V | 2 | 20μs Typical | 0.03mA | - | - | +3.3V | 2.805V | 3.795V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6725AKAVHD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6725A | Open Drain, Open Drain | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active High/Active Low | 1.313V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6721AUTVDD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | RESET THRESHOLD VOLTAGE ARE 1.575V AND 0.788V | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6721A | Open Drain or Open Collector | 6 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active Low | 0.788V 1.575V | 2 | 1.1ms Minimum | 0.039mA | - | - | - | 765mV | 810mV | 1.45mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6760TAWED3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | - | MAX6760 | Push-Pull, Totem Pole | 8 | - | - | 2 | 6V | 1V | 13μA | YES | Active Low | 0.9V 1.8V | 2 | 100ms Minimum | 0.03mA | - | - | +0.91.8V | 1.53V | 2.07V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6728AKASDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6728A | Open Drain or Open Collector | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | NO | Active Low | 0.788V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6808US46 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6808 | Open Drain or Open Collector | 4 | - | - | 1 | 5.5V | 1V | 50μA | NO | Active Low | 4.6V | 1 | 30μs Typical | - | 4.508V | 4.692V | - | 4.508V | 4.692V | - | 2.8575mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6727KAVDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6727 | Open Drain or Open Collector | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active Low | 0.788V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6726AKAVHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6726A | Push-Pull, Push-Pull | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active High/Active Low | 1.313V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6804US29D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6804 | Push-Pull, Totem Pole | 4 | - | - | 1 | 5.5V | 700mV | 5μA | NO | Active Low | 2.93V | 1 | 1ms Minimum | - | 2.877V | 2.983V | +2.93V | 2.877V | 2.983V | - | 2.8575mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6726AKARVD3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE ARE 2.625V AND 1.575V; MANUAL RESET INPUT | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6726A | Push-Pull, Push-Pull | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active High/Active Low | 1.575V 2.625V Adj | 3 | 140ms Minimum | - | - | - | - | 1.53V | 1.62V | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6761TAWED0 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | 40 | MAX6761 | Push-Pull, Totem Pole | 8 | - | - | 2 | 6V | 1V | 13μA | YES | Active High | 0.9V 1.8V | 2 | 20μs Typical | 0.03mA | - | - | +1.8V | 1.53V | 2.07V | - | 3mm | 3mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6735AKAVDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6735A | Push-Pull, Totem Pole | 8 | Not Qualified | 1/5V | 1 | 5.5V | 800mV | 15μA | YES | Active Low | 0.788V 1.575V Adj | 3 | 140ms Minimum | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | Lead Free |