- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6867UK21D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6867 | Push-Pull, Totem Pole | 5 | - | Not Qualified | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 2.1V | 1 | 150ms Minimum | - | 2.048V | 2.153V | - | 2.048V | 2.153V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6867UK26D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | NOT SPECIFIED | MAX6867 | Push-Pull, Totem Pole | 5 | - | Not Qualified | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 2.625V | 1 | 150ms Minimum | - | 2.559V | 2.691V | - | 2.559V | 2.691V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK31D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 3.075V | 1 | 150ms Minimum | - | 2.998V | 3.152V | - | 2.998V | 3.152V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6868UK46D6L T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6868 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 4.625V | 1 | 600ms Minimum | - | 4.509V | 4.741V | - | 4.509V | 4.741V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK30D6 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 3V | 1 | 600ms Minimum | - | 2.925V | 3.075V | - | 2.925V | 3.075V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6858UK26D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6858 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 2.625V | 1 | 150ms Minimum | - | 2.559V | 2.691V | - | 2.559V | 2.691V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6448UK23L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6448 | Open Drain or Open Collector | 5 | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | YES | Active Low | 2.313V | 1 | 140ms Minimum | 0.02mA | 2.25V | 2.38V | +2.32V | 2.25V | 2.38V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6869UK17D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6869 | Open Drain or Open Collector | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 1.665V | 1 | 150ms Minimum | - | 1.623V | 1.707V | - | 1.623V | 1.707V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6462UK29 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | MAX6462 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | - | - | - | - | NO | Active High | 2.9V | 1 | 14μs Typical Propagation Delay | - | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK41D6S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 4.1V | 1 | 600ms Minimum | - | 3.998V | 4.203V | - | 3.998V | 4.203V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6462UR23 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6462 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | Active High | 2.3V | 1 | 14μs Typical Propagation Delay | - | 2.266V | 2.335V | - | 2.266V | 2.335V | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6462UR26 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | 0.95mm | - | MAX6462 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | Active High | 2.6V | 1 | 14μs Typical Propagation Delay | - | 2.561V | 2.639V | - | 2.561V | 2.639V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK30D2L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 3V | 1 | 40ms Minimum | - | 2.925V | 3.075V | - | 2.925V | 3.075V | 2.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6866UK35D3S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6866 | Open Drain or Open Collector | 5 | - | Not Qualified | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 3.5V | 1 | 150ms Minimum | - | 3.413V | 3.588V | - | 3.413V | 3.588V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6866UK46D3L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | NOT SPECIFIED | MAX6866 | Open Drain or Open Collector | 5 | - | Not Qualified | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 4.625V | 1 | 150ms Minimum | - | 4.509V | 4.741V | - | 4.509V | 4.741V | 2.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6444US31L T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 40 | MAX6444 | Open Drain or Open Collector | 4 | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | YES | Active Low | 3.075V | 1 | 140ms Minimum | 0.02mA | 3V | 3.15V | +3.075V | 3V | 3.15V | 2.92mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6832GXRD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | 40 | MAX6832 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | 1 | 3.6V | 550mV | 16μA | - | NO | Active Low | 1.11V | 1 | 20ms Minimum | 0.025mA | 1.08V | 1.14V | +1.110V | 1.08V | 1.14V | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6834FXRD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | 40 | MAX6834 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | - | - | 1 | 3.6V | 550mV | 16μA | - | NO | Active Low | 1.05V | 1 | 20ms Minimum | 0.025mA | 1.02V | 1.08V | +1.05V | 1.02V | 1.08V | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6832GXRD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e0 | no | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | 235mW | DUAL | GULL WING | 245 | 1 | 1.2V | 0.65mm | - | MAX6832 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 3.6V | 550mV | 16μA | - | NO | Active Low | 1.11V | 1 | 140ms Minimum | 0.025mA | 1.08V | 1.14V | +1.110V | 1.08V | 1.14V | 2mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6447UK29L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.93V; MANUAL RESET INPUT | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6447 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.925V | 1 | 140ms Minimum | 0.02mA | 2.85V | 3V | +2.93V | 2.85V | 3V | 2.9mm | - | ROHS3 Compliant | Lead Free |