- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6313UK48D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.8V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 4.8V Adj | 2 | 140ms Minimum | 0.016mA | - | - | +4.8V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK40D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 4V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +4V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK49D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.9V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 4.9V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +4.9V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK47D2-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.7V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 4.7V Adj | 2 | 20ms Minimum | 0.016mA | - | - | +4.7V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK47D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.7V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 4.7V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +4.7V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK42D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 4.2V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +4.2V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK50D1-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 5V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 5V Adj | 2 | 1ms Minimum | 0.016mA | - | - | +5V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK50D2-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 5V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 5V Adj | 2 | 20ms Minimum | 0.016mA | - | - | +5V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK50D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 5V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 5V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +5V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6314US48D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | 245 | 1 | - | - | - | - | MAX6314 | Bidirectional | 4 | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | NO | Active Low | 4.8V | 1 | 140ms Minimum | - | 4.71V | 4.89V | +4.8V | 4.71V | 4.89V | - | 2.92mm | Non-RoHS Compliant | Lead Free | ||
![]() MAX6313UK50D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 5V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 5V Adj | 2 | 140ms Minimum | 0.016mA | - | - | +5V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK42D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 4.2V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +4.2V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK49D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | RESET THRESHOLD VOLTAGE IS 4.9V | 571mW | DUAL | GULL WING | 245 | 1 | - | - | - | - | MAX6313 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1V | - | NO | Active High | 4.9V Adj | 2 | 140ms Minimum | 0.016mA | 4.827V | 4.974V | +4.9V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6315US25D1-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | - | 1 | 3.6V | - | not_compliant | - | MAX6315 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | 1V | 1 | - | - | - | YES | Active Low | 2.5V | 1 | 1ms Minimum | - | - | - | 2.50 | - | - | - | 2.92mm | Non-RoHS Compliant | - | ||
![]() MAX6307UK43D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.3V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active Low | 4.3V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +4.3V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK46D4-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | RESET THRESHOLD VOLTAGE IS 4.63V | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 4.63V Adj | 2 | 1.12s Minimum | 0.016mA | - | - | +4.6V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6313UK26D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6313 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | - | - | - | NO | Active High | 2.63V Adj | 2 | 140ms Minimum | 0.016mA | - | - | +2.6V | - | - | 1.45mm | - | Non-RoHS Compliant | - | ||
![]() MAX6315US28D1-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | - | 1 | 3.6V | - | not_compliant | - | MAX6315 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | 1V | 1 | - | - | - | YES | Active Low | 2.8V | 1 | 1ms Minimum | - | - | - | 2.80 | - | - | - | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6315US47D4-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | DUAL | GULL WING | - | 1 | 3.6V | - | not_compliant | - | MAX6315 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | 1V | 1 | - | - | - | YES | Active Low | 4.7V | 1 | 1.12s Minimum | - | - | - | 4.70 | - | - | - | 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6315US47D3-T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2013 | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | - | MAX6315 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | YES | Active Low | 4.7V | 1 | 140ms Minimum | - | 4.62V | 4.78V | 4.70 | 4.62V | 4.78V | - | 2.92mm | Non-RoHS Compliant | Lead Free |