- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Power Dissipation (Max) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6303EPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Yes | -40°C~85°C TA | Tube | 2010 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | ADJUSTABLE WATCHDOG TIMEOUT, PUSH-PULL OUTPUT | 727mW | DUAL | - | 245 | 1 | 5V | 2.54mm | - | - | MAX6303 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | - | YES | Active Low | Adjustable/Selectable | 1 | 2.8ms Minimum | 0.007mA | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | Non-RoHS Compliant | - | ||
![]() MAX6323FUT29-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | not_compliant | NOT SPECIFIED | MAX6323 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | NO | Active Low | 2.93V | 1 | 100ms Minimum | 0.057mA | - | - | - | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6321HPUK30CY-T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | WATCH DOG TIMER | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | not_compliant | NOT SPECIFIED | MAX6321 | Open Drain, Push-Pull | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active High/Active Low | 3V | 1 | 140ms Minimum | 0.02mA | - | - | - | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6323BUT46-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | not_compliant | NOT SPECIFIED | MAX6323 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | NO | Active Low | 4.63V | 1 | 100ms Minimum | 0.057mA | - | - | - | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MAX6323GUT29-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e0 | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | not_compliant | NOT SPECIFIED | MAX6323 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | NO | Active Low | 2.93V | 1 | 100ms Minimum | 0.057mA | - | - | - | - | - | - | 2.9mm | - | - | Non-RoHS Compliant | - | ||
![]() DS1238A-10N Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~85°C TA | Tube | 1999 | MicroManager | - | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | - | - | - | PUSHBUTTON RESET INPUT | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | DS1238A | Open Drain or Open Collector | 16 | - | Not Qualified | - | - | - | - | 1 | 5.5V | 4.5V | 4mA | - | NO | Active High/Active Low | 4.37V | 1 | 40ms Minimum | - | - | - | - | 4.25V | 4.5V | 4.572mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1836B-5 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | No | -40°C~85°C TA | Tube | 2006 | MicroManager | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | TIN LEAD | - | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 20 | DS1836 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 55μA | 55μA | NO | Active High | 4.63V | 1 | 200ms Minimum | - | 4.5V | 4.75V | +4.63V | 4.5V | 4.75V | 4.572mm | 9.375mm | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() DS1836AS-5 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | No | -40°C~85°C TA | Tube | 2006 | MicroManager | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | TIN LEAD | - | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | - | - | - | DS1836 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 55μA | 55μA | NO | Active Low | 4.63V | 1 | 200ms Minimum | - | 4.5V | 4.75V | +4.63V | 4.5V | 4.75V | - | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1834DU Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | No | -40°C~85°C TA | Tube | 2000 | EconoReset | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn/Pb) | - | - | PUSHBUTTON RESET | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 20 | DS1834 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 2 | 5.5V | 1.2V | 50μA | 50μA | NO | Active High | 3.3V 5V | 2 | 200ms Minimum | - | - | - | +2.55/2.88V | 2.8V | 2.97V | 1.1mm | 3mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1706SEPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Yes | -40°C~85°C TA | Tube | 2005 | MicroMonitor™ | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | PUSHBUTTON RESET OPTION | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 20 | DS1706 | Push-Pull, Totem Pole | 8 | - | - | - | 5V | - | - | 1 | 5.5V | 1.2V | 60μA | 60μA | NO | Active Low | 2.93V | 1 | 130ms Minimum | - | 2.85V | 3V | - | 2.85V | 3V | 4.572mm | 9.375mm | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() DS1834U Maxim Integrated | 633 | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | No | -40°C~85°C TA | Tube | 2000 | EconoReset | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | PUSHBUTTON RESET | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 30 | DS1834 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 2 | 5.5V | 1.2V | 50μA | 50μA | NO | Active Low | 3.3V 5V | 2 | 200ms Minimum | - | - | - | +2.55/2.88V | 2.8V | 2.97V | 1.1mm | 3mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6312UK44D3 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | - | SOT-23-5 | - | 5 | 571mW | No | - | Tape & Reel (TR) | 2012 | - | e3 | yes | - | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 70°C | 0°C | RESET THRESHOLD VOLTAGE IS 4.38V; MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | - | 5 | - | - | - | - | COMMERCIAL | - | 1 | 5.5V | 1V | 8μA | - | NO | Active High | 4.38V | 2 | 140 ms | 0.016mA | 4.314V | 4.446V | +4.4V | 4.314V | 4.446V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAX6381XR23D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 3 | 235mW | No | - | Tape & Reel (TR) | 2012 | - | e3 | yes | - | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | - | - | 3 | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.31V | 1 | 1.12 s | - | 2.26V | 2.37V | - | 2.26V | 2.37V | - | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() MAX6362HUT26 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23-6 | - | 6 | 696mW | Yes | - | Tape & Reel (TR) | 2011 | - | e3 | yes | - | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | 85°C | -40°C | MANUAL RESET INPUT, WATCHDOG INPUT | - | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | - | NOT SPECIFIED | - | - | 6 | - | Not Qualified | - | 2.5/5V | INDUSTRIAL | - | 2 | 5.5V | 0V | 15μA | - | NO | Active High | 2.63V | 1 | 150 ms | 0.05mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | 2.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() MAX6404BS46 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | - | 4 | - | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | - | MAX6404 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 1μA | - | NO | Active High | 4.63V | 1 | 100ms Minimum | - | 4.56V | 4.699V | +4.6V | 4.56V | 4.699V | 0.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK23D6S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 2.313V | 1 | 600ms Minimum | - | 2.255V | 2.371V | - | 2.255V | 2.371V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK43D3L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 4.3V | 1 | 150ms Minimum | - | 4.193V | 4.408V | - | 4.193V | 4.408V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK33D5S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 3.3V | 1 | 300ms Minimum | - | 3.218V | 3.383V | - | 3.218V | 3.383V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK41D1S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 4.1V | 1 | 10ms Minimum | - | 3.998V | 4.203V | - | 3.998V | 4.203V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK33D6L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 3.3V | 1 | 600ms Minimum | - | 3.218V | 3.383V | - | 3.218V | 3.383V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free |