- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6855UK32D3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 3.2V | 1 | 150ms Minimum | - | 3.12V | 3.28V | - | 3.12V | 3.28V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK32D2 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 3.2V | 1 | 40ms Minimum | - | 3.12V | 3.28V | - | 3.12V | 3.28V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK35D1 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 3.5V | 1 | 10ms Minimum | - | 3.413V | 3.588V | - | 3.413V | 3.588V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK31D6 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 3.075V | 1 | 600ms Minimum | - | 2.998V | 3.152V | - | 2.998V | 3.152V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK36D6 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 3.6V | 1 | 600ms Minimum | - | 3.51V | 3.69V | - | 3.51V | 3.69V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK46D6 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 4.625V | 1 | 600ms Minimum | - | 4.509V | 4.741V | - | 4.509V | 4.741V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK35D3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 3.5V | 1 | 150ms Minimum | - | 3.413V | 3.588V | - | 3.413V | 3.588V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6858UK17D3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6858 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active Low | 1.665V | 1 | 150ms Minimum | - | 1.623V | 1.707V | - | 1.623V | 1.707V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK40D4 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 4V | 1 | 1.2s Minimum | - | 3.9V | 4.1V | - | 3.9V | 4.1V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6858UK29D4 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6858 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active Low | 2.925V | 1 | 1.2s Minimum | - | 2.852V | 2.998V | - | 2.852V | 2.998V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK37D6 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 3.7V | 1 | 600ms Minimum | - | 3.608V | 3.793V | - | 3.608V | 3.793V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK38D5 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 3.8V | 1 | 300ms Minimum | - | 3.705V | 3.895V | - | 3.705V | 3.895V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK45D3S T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 4.5V | 1 | 150ms Minimum | - | 4.388V | 4.613V | - | 4.388V | 4.613V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK38D1 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 3.8V | 1 | 10ms Minimum | - | 3.705V | 3.895V | - | 3.705V | 3.895V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6858UK29D3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6858 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active Low | 2.925V | 1 | 150ms Minimum | - | 2.852V | 2.998V | - | 2.852V | 2.998V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6834WXRD3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | 40 | MAX6834 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | - | - | - | - | 1 | 3.6V | 550mV | - | 16μA | NO | Active Low | 1.665V | 1 | 140ms Minimum | 0.025mA | 1.62V | 1.71V | +1.665V | 1.62V | 1.71V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK36D4 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 7μA | NO | Active High | 3.6V | 1 | 1.2s Minimum | - | 3.51V | 3.69V | - | 3.51V | 3.69V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6734KAZGD3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6734 | Open Drain or Open Collector | 8 | - | - | - | 1/5V | - | - | 3 | 5.5V | 800mV | - | 4μA | YES | Active Low | 1.11V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | - | ||
![]() MAX6743XKVDD3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | - | - | - | 5 | - | - | No | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 85°C | -40°C | - | - | 247mW | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | - | 5 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | - | 10μA | YES | Active Low | - | 3 | 150 ms | - | - | - | 1.575V | 765mV | 810mV | 1.1mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6743XKZGD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | YES | - | 85°C | -40°C | - | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | VCC1 & VCC2 RESET THRESHOLD IS 2.313V & 1.110V AND ADJUSTABLE THRESHOLD IS DOWN TO 0.5V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | - | - | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 1.5/5V | INDUSTRIAL | 1.2V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | YES | - | - | - | - | - | - | - | +1.112.31V | - | - | 1.1mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free |