- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6803US31D3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX6803 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 700mV | 5μA | - | - | NO | - | Active High | - | 3.08V | 1 | 100ms Minimum | - | - | 3.025V | 3.135V | +3.08V | 3.025V | 3.135V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6864UK20D4S T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOT-23-5 | 5 | - | - | Yes | - | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1.1V | 7μA | - | - | NO | - | Active Low | - | - | 1 | 1.2 s | - | - | 1.95V | 2.05V | 2V | 1.95V | 2.05V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX16036LLB29 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | WFDFN | 10 | - | - | No | - | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | GOLD | 85°C | -40°C | - | 402.8mW | DUAL | - | 260 | 1 | - | 0.4mm | - | - | - | - | 10 | - | - | - | - | - | - | - | 2.5/5V | INDUSTRIAL | - | 1 | 5.5V | 0V | 22μA | - | - | NO | - | Active Low | - | - | 1 | 140 ms | - | 0.05mA | 2.85V | 3V | 2.93V | 2.85V | 3V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX16037PLA29 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 8-WFDFN | 8 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | GOLD | - | - | - | 380.6mW | DUAL | - | 260 | 1 | - | 0.5mm | - | - | MAX16037 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | 2.5/5V | - | - | 1 | 5.5V | 0V | 22μA | - | - | NO | - | Active Low | - | 2.93V | 1 | 140ms Minimum | - | 0.05mA | 2.85V | 3V | - | 2.85V | 3V | - | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX6770TALD2 T Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | - | 8 | - | - | - | - | Strip | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Regulator/Supervisor | MATTE TIN | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 4.625V | 1.9512W | DUAL | - | 260 | 1 | 14V | 0.65mm | - | - | - | - | 8 | - | 1 | - | 5V | Adjustable, Fixed | Positive | - | - | AUTOMOTIVE | 4V | 1 | - | - | - | 100mA | - | YES | 50μA | Active Low | 72V | - | - | 8.75 ms | 72V | - | - | - | 4.625V | - | - | - | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() DS1233DZ-15 T&R Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | - | SOT-223-3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | DS1233D | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 4.125V | 1 | 250ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6421XS44 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 4 | - | - | No | - | Strip | 2006 | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | 245mW | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | - | - | - | - | 4 | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1V | 2.5μA | - | - | NO | - | Active Low | - | - | 1 | - | - | - | 4.266V | 4.484V | 4.375V | 4.266V | 4.484V | - | 2.025mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6838XSD2 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SC | - | - | - | No | - | Strip | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | 40 | - | - | 4 | R-PDSO-G4 | - | - | - | - | - | - | - | INDUSTRIAL | - | 1 | 3.6V | 550mV | 16μA | - | - | YES | - | Active Low | - | - | 1 | 20 ms | - | 0.025mA | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6760TAZAD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 8 | - | - | No | - | Strip | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor, Voltage Detector | MATTE TIN | 125°C | -40°C | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | - | - | - | - | 8 | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | 2 | 6V | 1V | 13μA | - | - | YES | - | Active Low | - | - | 2 | 100 ms | - | 0.03mA | - | - | 2.5V | 2.125V | 2.875V | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6309UK30D4 T Maxim Integrated | 1449 | - | Datasheet | 5 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | No | 0°C~70°C TA | Strip | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 8μA | - | - | NO | - | Active Low | - | 3V | 2 | 1.12s Minimum | - | 0.016mA | 2.955V | 3.045V | +3V | 2.955V | 3.045V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX707MJA/883B Maxim Integrated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | 8 | - | Military grade | No | -55°C~125°C TA | Tube | 2015 | - | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | 640mW | DUAL | - | 245 | 1 | 5V | 2.54mm | - | - | - | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | - | 5V | - | - | 1 | 5.5V | 1.2V | 500μA | - | 500μA | NO | - | Active High/Active Low | - | 4.65V | 1 | 140ms Minimum | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | 7.62mm | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK25D4-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.5V Adj | 2 | 1.12s Minimum | - | 0.016mA | - | - | +2.5V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK27D1-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.7V Adj | 2 | 1ms Minimum | - | 0.016mA | - | - | +2.7V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK27D4-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.7V Adj | 2 | 1.12s Minimum | - | 0.016mA | - | - | +2.7V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK25D2-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.5V Adj | 2 | 20ms Minimum | - | 0.016mA | - | - | +2.5V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK29D3-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.93V Adj | 2 | 140ms Minimum | - | 0.016mA | - | - | +2.9V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK27D2-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.7V Adj | 2 | 20ms Minimum | - | 0.016mA | - | - | +2.7V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK29D1-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.93V Adj | 2 | 1ms Minimum | - | 0.016mA | - | - | +2.9V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK29D2-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.93V Adj | 2 | 20ms Minimum | - | 0.016mA | - | - | +2.9V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6307UK28D1-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | - | - | DUAL | GULL WING | 245 | 1 | - | 0.95mm | not_compliant | NOT SPECIFIED | MAX6307 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | - | 2.8V Adj | 2 | 1ms Minimum | - | 0.016mA | - | - | +2.8V | - | - | 1.45mm | - | - | - | Non-RoHS Compliant | - |