- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6855UK22D5 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 2.188V | 1 | 300ms Minimum | 2.133V | 2.243V | - | 2.133V | 2.243V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK16D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.575V | 1 | 150ms Minimum | 1.536V | 1.614V | - | 1.536V | 1.614V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK17D5 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.665V | 1 | 300ms Minimum | 1.623V | 1.707V | - | 1.623V | 1.707V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK28D6 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 2.8V | 1 | 600ms Minimum | 2.73V | 2.87V | - | 2.73V | 2.87V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6461UR30 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | 0.95mm | - | MAX6461 | Push-Pull, Push-Pull | 3 | - | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | - | Active Low | 3V | 1 | 14μs Typical Propagation Delay | 2.955V | 3.045V | - | 2.955V | 3.045V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK26D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 2.625V | 1 | 10ms Minimum | 2.559V | 2.691V | - | 2.559V | 2.691V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK29D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 2.925V | 1 | 40ms Minimum | 2.852V | 2.998V | - | 2.852V | 2.998V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6461XR46 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | 228.6mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6461 | Push-Pull, Push-Pull | 3 | R-PDSO-G3 | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | - | Active Low | 4.6V | 1 | 14μs Typical Propagation Delay | 4.531V | 4.669V | +4.8V | 4.531V | 4.669V | - | 2mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK23D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 2.313V | 1 | 40ms Minimum | 2.255V | 2.371V | - | 2.255V | 2.371V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK23D5 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 2.313V | 1 | 300ms Minimum | 2.255V | 2.371V | - | 2.255V | 2.371V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK18D6 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.8V | 1 | 600ms Minimum | 1.755V | 1.845V | - | 1.755V | 1.845V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK30D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 3V | 1 | 10ms Minimum | 2.925V | 3.075V | - | 2.925V | 3.075V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK18D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.8V | 1 | 150ms Minimum | 1.755V | 1.845V | - | 1.755V | 1.845V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK17D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.665V | 1 | 1.2s Minimum | 1.623V | 1.707V | - | 1.623V | 1.707V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6462XR23 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | No | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | 228.6mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6462 | Push-Pull, Totem Pole | 3 | - | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | - | Active High | 2.3V | 1 | 14μs Typical Propagation Delay | 2.266V | 2.335V | - | 2.266V | 2.335V | - | 2mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK16D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active High | 1.575V | 1 | 1.2s Minimum | 1.536V | 1.614V | - | 1.536V | 1.614V | - | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6466XR44 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | 228.6mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6466 | Open Drain or Open Collector | 3 | R-PDSO-G3 | 1 | 6V | 1.2V | 3.5μA | 3.5μA | NO | 2.5 % | Active Low | 4.4V | 1 | 150ms Minimum | 4.334V | 4.466V | - | 4.334V | 4.466V | 260 ms | 2mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6464UR46 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6464 | Push-Pull, Totem Pole | 3 | - | 1 | 6V | 1.2V | 3.5μA | 3.5μA | NO | 2.5 % | Active Low | 4.6V | 1 | 150ms Minimum | 4.531V | 4.669V | - | 4.531V | 4.669V | 260 ms | 2mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6463UR26 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6463 | Open Drain or Open Collector | 3 | - | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | - | Active Low | 2.6V | 1 | 14μs Typical Propagation Delay | 2.561V | 2.639V | - | 2.561V | 2.639V | - | 2mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6468US33D7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | 320mW | - | - | - | - | - | - | - | MAX6468 | Push-Pull, Totem Pole | 4 | - | - | 5.5V | 1V | 7μA | - | - | - | Active Low | 3.3V | 1 | 1.2s Minimum | 3.218V | 3.383V | - | 3.218V | 3.383V | - | - | ROHS3 Compliant | Lead Free |