- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Adjustable Threshold | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6796TPLD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 4.625V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPZD2 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6794 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 2.313V Adj | 2 | 8.75ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPZD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6794 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 2.313V Adj | 2 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPSD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C TA | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6794 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 2.888V Adj | 2 | 140ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPVD2 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | - | - | 1.8V | Adjustable, Fixed | Positive | - | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 1.575V Adj | 1 | 8.75ms Minimum | 72V | 0.22mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPMD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6796 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 4.375V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPVD1 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6795 | Open Drain or Open Collector | 20 | - | - | 1.8V | Adjustable, Fixed | Positive | - | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 1.575V Adj | 1 | 2.187ms Minimum | 72V | 0.22mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6718AUKYHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2008 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6718A | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | YES | Active Low | - | 1.313V 2.188V | 2 | 140ms Minimum | - | 0.039mA | - | - | - | 1.275V | 1.35V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6722UTTZD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6722 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | NO | Active Low | - | 2.313V 3.075V | 2 | 140ms Minimum | - | - | - | - | - | 2.25V | 2.375V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPVD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6794 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | NO | Active Low | 5V | 1.575V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6872ETJ T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 32 | EAR99 | Sequencer | Matte Tin (Sn) | - | 8542.39.00.01 | 2.667W | QUAD | - | 260 | 1 | - | - | 30 | MAX6872 | Open Drain, Push-Pull | 32 | - | - | - | - | - | - | - | - | 6 | 7.625V | 1.25V | 1.2mA | - | YES | Active High/Active Low | - | 8 Selectable Threshold Combinations | 6 | Adjustable/Selectable | - | - | - | - | - | - | - | 0.8mm | 7mm | 7mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPLD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6795 | Open Drain or Open Collector | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 4.625V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6721UTWGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6721 | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | 1/5V | - | 2 | 5.5V | 800mV | 15μA | - | NO | Active Low | - | 1.11V 1.665V | 2 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6760TARAD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | No | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 1.951W | DUAL | - | 260 | 1 | 3.6V | 0.65mm | - | MAX6760 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | - | 2 | 6V | 1V | 13μA | - | YES | Active Low | - | 3V Adj | 2 | 100ms Minimum | - | 0.03mA | - | - | +3V | 2.55V | 3.45V | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPVD4 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6796 | Push-Pull, Totem Pole | 20 | - | - | 1.8V | Adjustable, Fixed | Positive | - | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 1.575V Adj | 1 | 140ms Minimum | 72V | 0.22mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6875ETJ T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | 32 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 32 | EAR99 | Sequencer | Matte Tin (Sn) | - | - | 2.667W | QUAD | - | 260 | 1 | - | 0.65mm | 30 | MAX6875 | Open Drain, Push-Pull | 32 | - | - | - | - | - | - | 3/56/13V | - | 4 | 13.2V | 4V | 1.3mA | - | YES | Active High/Active Low | - | 5Adjustable Threshold Voltages | 4 | Adjustable/Selectable | - | 2mA | - | - | - | 500mV | - | 0.8mm | 7mm | 7mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6796TPMD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | 40 | MAX6796 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | - | 5V | 1 | - | - | - | 300mA | NO | Active Low | 5V | 4.375V Adj | 1 | 35μs Typical | 72V | 0.22mA | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX7705ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1995 | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | NOT SPECIFIED | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | MAX7705 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | - | - | - | 5.5V | - | - | 1 | - | - | - | - | NO | Active Low | - | 4.65V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6711SEXS T10 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | 245mW | - | - | - | - | - | - | - | MAX6711 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | - | 5.5V | 1.2V | 12μA | - | - | Active Low | - | 2.93V | 1 | 140ms Minimum | - | - | 2.89V | 2.96V | - | 2.89V | 2.96V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6843UKD0 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 0.9V | - | - | MAX6843 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 1.8V | 550mV | 8.1μA | - | NO | Active Low | - | Adjustable/Selectable | 1 | 150μs Typical | - | 0.02mA | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free |