- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6855UK43D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.3V | 1 | 10ms Minimum | - | 4.193V | 4.408V | - | 4.193V | 4.408V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK43D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.3V | 1 | 150ms Minimum | - | 4.193V | 4.408V | - | 4.193V | 4.408V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6840XSD1 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | 40 | MAX6840 | Open Drain or Open Collector | 4 | R-PDSO-G4 | 1 | 3.6V | 550mV | 16μA | YES | Active Low | Adjustable/Selectable | 1 | 1ms Minimum | 0.025mA | - | - | - | - | - | 2mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK38D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.8V | 1 | 1.2s Minimum | - | 3.705V | 3.895V | - | 3.705V | 3.895V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6840XSD4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | MAX6840 | Open Drain or Open Collector | 4 | R-PDSO-G4 | 1 | 3.6V | 550mV | 16μA | YES | Active Low | Adjustable/Selectable | 1 | 1.12s Minimum | 0.025mA | - | - | - | - | - | 2mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK39D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.9V | 1 | 10ms Minimum | - | 3.802V | 3.998V | - | 3.802V | 3.998V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK33D6 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 3.3V | 1 | 600ms Minimum | - | 3.218V | 3.383V | - | 3.218V | 3.383V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6840XSD2 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | MAX6840 | Open Drain or Open Collector | 4 | - | 1 | 3.6V | 550mV | 16μA | YES | Active Low | Adjustable/Selectable | 1 | 20ms Minimum | 0.025mA | - | - | - | - | - | 2mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK44D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.375V | 1 | 10ms Minimum | - | 4.266V | 4.484V | - | 4.266V | 4.484V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK40D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4V | 1 | 10ms Minimum | - | 3.9V | 4.1V | - | 3.9V | 4.1V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK46D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 4.625V | 1 | 40ms Minimum | - | 4.509V | 4.741V | - | 4.509V | 4.741V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6841HUKD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX6841 | Push-Pull, Push-Pull | 5 | - | 1 | 1.8V | 750mV | 8.1μA | NO | Active High/Active Low | 1.313V | 1 | 140ms Minimum | 0.02mA | 1.275V | 1.35V | +1.313V | 1.275V | 1.35V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK25D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.5V | 1 | 40ms Minimum | - | 2.438V | 2.563V | - | 2.438V | 2.563V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK27D3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.7V | 1 | 150ms Minimum | - | 2.633V | 2.768V | - | 2.633V | 2.768V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK21D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.1V | 1 | 40ms Minimum | - | 2.048V | 2.153V | - | 2.048V | 2.153V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK24D6 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.4V | 1 | 600ms Minimum | - | 2.34V | 2.46V | - | 2.34V | 2.46V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK20D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2V | 1 | 40ms Minimum | - | 1.95V | 2.05V | - | 1.95V | 2.05V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK24D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.4V | 1 | 1.2s Minimum | - | 2.34V | 2.46V | - | 2.34V | 2.46V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK26D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.625V | 1 | 40ms Minimum | - | 2.559V | 2.691V | - | 2.559V | 2.691V | 2.9mm | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK23D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.313V | 1 | 10ms Minimum | - | 2.255V | 2.371V | - | 2.255V | 2.371V | 2.9mm | ROHS3 Compliant | Lead Free |