- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6855UK16D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | - | NO | - | Active High | - | 1.575V | 1 | 1.2s Minimum | - | - | 1.536V | 1.614V | - | 1.536V | 1.614V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6466XR44 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 228.6mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6466 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | - | - | - | - | - | - | 1 | 6V | 1.2V | 3.5μA | - | 3.5μA | NO | 2.5 % | Active Low | - | 4.4V | 1 | 150ms Minimum | - | - | 4.334V | 4.466V | - | 4.334V | 4.466V | 260 ms | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6464UR46 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6464 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 6V | 1.2V | 3.5μA | - | 3.5μA | NO | 2.5 % | Active Low | - | 4.6V | 1 | 150ms Minimum | - | - | 4.531V | 4.669V | - | 4.531V | 4.669V | 260 ms | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463UR26 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6463 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active Low | - | 2.6V | 1 | 14μs Typical Propagation Delay | - | - | 2.561V | 2.639V | - | 2.561V | 2.639V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6468US33D7 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | 320mW | - | - | - | - | - | - | - | MAX6468 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | - | 5.5V | 1V | 7μA | - | - | - | - | Active Low | - | 3.3V | 1 | 1.2s Minimum | - | - | 3.218V | 3.383V | - | 3.218V | 3.383V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463UR46 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | MAX6463 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active Low | - | 4.6V | 1 | 14μs Typical Propagation Delay | - | - | 4.531V | 4.669V | - | 4.531V | 4.669V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6465UK46 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6465 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 6V | 1.2V | 3.5μA | - | 3.5μA | NO | 2.5 % | Active High | - | 4.6V | 1 | 150ms Minimum | - | - | 4.531V | 4.669V | - | 4.531V | 4.669V | 260 ms | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6465UK16 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | MAX6465 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | - | - | 6V | - | 1V | 1 | - | - | - | - | - | NO | - | Active High | - | 1.6V | 1 | 150ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6462XR46 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 228.6mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6462 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active High | - | 4.6V | 1 | 14μs Typical Propagation Delay | - | - | 4.531V | 4.669V | +4.8V | 4.531V | 4.669V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6462XR18 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 228.6mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | MAX6462 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active High | - | 1.8V | 1 | 14μs Typical Propagation Delay | - | - | 1.773V | 1.827V | - | 1.773V | 1.827V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6462XR44 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 228.6mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6462 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active High | - | 4.4V | 1 | 14μs Typical Propagation Delay | - | - | 4.334V | 4.466V | - | 4.334V | 4.466V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK27D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | - | NO | - | Active High | - | 2.7V | 1 | 1.2s Minimum | - | - | 2.633V | 2.768V | - | 2.633V | 2.768V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463UR38 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | MAX6463 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active Low | - | 3.8V | 1 | 14μs Typical Propagation Delay | - | - | 3.743V | 3.857V | - | 3.743V | 3.857V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6462XR16 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | 228.6mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6462 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | - | Active High | - | 1.6V | 1 | 14μs Typical Propagation Delay | - | - | 1.576V | 1.624V | +1.6V | 1.576V | 1.624V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6887CETE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | Yes | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | 8542.39.00.01 | 1.667W | QUAD | - | 260 | 1 | 5V | 0.8mm | - | MAX6887 | Open Drain or Open Collector | 16 | - | - | - | - | - | - | 3/5V | - | 6 | 5.8V | 2.7V | 900μA | - | - | YES | - | Active Low | - | 6 Selectable Threshold Combinations | 6 | 180ms Minimum | - | 1.2mA | - | - | - | 557mV | 643mV | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6466XR49 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 228.6mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | MAX6466 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 6V | 1.2V | 3.5μA | - | 3.5μA | NO | 2.5 % | Active Low | - | 4.9V | 1 | 150ms Minimum | - | - | 4.827V | 4.974V | - | 4.827V | 4.974V | 260 ms | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6855UK20D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6855 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | - | NO | - | Active High | - | 2V | 1 | 1.2s Minimum | - | - | 1.95V | 2.05V | - | 1.95V | 2.05V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6795TPZD2 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6795 | Open Drain or Open Collector | 20 | - | - | 2.5V | Adjustable, Fixed | Positive | - | - | 5V | 1 | - | - | - | 300mA | - | NO | - | Active Low | 5V | 2.313V Adj | 1 | 8.75ms Minimum | 72V | 0.22mA | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPVD4 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6793 | Open Drain or Open Collector | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | - | NO | - | Active Low | 5V | 1.575V Adj | 2 | 140ms Minimum | 72V | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6794TPMD0 Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | - | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6794 | Push-Pull, Totem Pole | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | - | NO | - | Active Low | 5V | 4.375V Adj | 2 | 35μs Typical | 72V | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free |