- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Qualification Status | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6735AKAZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6735A | Push-Pull, Totem Pole | 8 | Not Qualified | 1/5V | 1 | 5.5V | 800mV | 15μA | YES | Active Low | 1.665V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | 1.62V | 1.71V | 1.45mm | 2.9mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6734AKAZGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6734A | Open Drain or Open Collector | 8 | - | 1/5V | 1 | 5.5V | 800mV | 15μA | YES | Active Low | 1.11V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | 1.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6727AKALTD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6727A | Open Drain or Open Collector | 8 | Not Qualified | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active Low | 3.075V 4.625V Adj | 3 | 140ms Minimum | - | - | - | - | 3V | 3.15V | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6734AKAYHD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6734A | Open Drain or Open Collector | 8 | Not Qualified | 1/5V | 1 | 5.5V | 800mV | 15μA | YES | Active Low | 1.313V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6734AKAYDD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6734A | Open Drain or Open Collector | 8 | Not Qualified | 1/5V | 1 | 5.5V | 800mV | 15μA | YES | Active Low | 0.788V 2.188V Adj | 3 | 140ms Minimum | - | - | - | - | 765mV | 810mV | 1.45mm | 2.9mm | 1.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6734AKATGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6734A | Open Drain or Open Collector | 8 | - | 1/5V | 1 | 5.5V | 800mV | 15μA | YES | Active Low | 1.11V 3.075V Adj | 3 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | 1.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6423XS30 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.0V | 245mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | MAX6423 | Open Drain or Open Collector | 4 | - | - | 1 | 5.5V | 1V | 2.5μA | NO | Active Low | 3V | 1 | Adjustable/Selectable | - | 2.925V | 3.075V | +3.0V | 2.925V | 3.075V | - | 2.025mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6420UK30 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6420 | Open Drain or Open Collector | 5 | - | - | 2 | 5.5V | 1V | 2.7μA | YES | Active Low | 3V Adj | 2 | Adjustable/Selectable | - | - | - | +3.0V | 2.925V | 3.075V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6726KASVD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | NICKEL PALLADIUM GOLD | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6726 | Push-Pull, Push-Pull | 8 | - | 1/5V | 3 | 5.5V | 800mV | 15μA | YES | Active High/Active Low | 1.575V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | 1.53V | 1.62V | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6420UK28 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6420 | Open Drain or Open Collector | 5 | - | - | 2 | 5.5V | 1V | 2.7μA | YES | Active Low | 2.8V Adj | 2 | Adjustable/Selectable | - | - | - | +2.8V | 2.73V | 2.87V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6804US30D3 T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6804 | Push-Pull, Totem Pole | 4 | - | - | 1 | 5.5V | 700mV | 5μA | NO | Active Low | 3V | 1 | 100ms Minimum | - | 2.946V | 3.054V | +3V | 2.946V | 3.054V | - | 2.8575mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6424UK45 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6424 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1V | 2.5μA | NO | Active Low | 4.5V | 1 | Adjustable/Selectable | 0.0042mA | 4.388V | 4.613V | +4.5V | 4.388V | 4.613V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6404BS44 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6404 | Push-Pull, Totem Pole | 4 | - | - | 1 | 5.5V | 1V | 1μA | NO | Active High | 4.38V | 1 | 100ms Minimum | - | 4.314V | 4.446V | +4.4V | 4.314V | 4.446V | 0.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6353MSUK T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | - | 1 | 5V | - | - | MAX6353 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1V | 20μA | NO | Active Low | 2.93V 4.38V | 2 | 100ms Minimum | - | - | - | +4.38V | 2.88V | 4.46V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6405BS33 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-WFBGA, CSPBGA | 4 | No | -40°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | MAX6405 | Open Drain or Open Collector | 4 | - | - | 1 | 5.5V | 1V | 1μA | NO | Active Low | 3.3V | 1 | 100ms Minimum | - | 3.25V | 3.35V | - | 3.25V | 3.35V | 0.67mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6865UK24D2S T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6865 | Push-Pull, Totem Pole | 5 | - | - | 1 | 5.5V | 1.1V | 7μA | NO | Active High | 2.4V | 1 | 40ms Minimum | - | 2.34V | 2.46V | - | 2.34V | 2.46V | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6751KA22 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | NOT SPECIFIED | MAX6751 | Open Drain or Open Collector | 8 | Not Qualified | - | 1 | 5.5V | 1V | 5μA | NO | Active Low | 2.188V Adj | 2 | Adjustable/Selectable | 0.01mA | - | - | - | 2.144V | 2.232V | 1.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6387LT25D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6387 | Push-Pull, Totem Pole | 6 | - | - | 1 | 5.5V | 1V | 7μA | NO | Active Low | 2.5V Adj | 2 | 1ms Minimum | 0.013mA | - | - | - | 2.44V | 2.56V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX6387LT33D4 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-WFDFN | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.3V | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6387 | Push-Pull, Totem Pole | 6 | - | - | 1 | 5.5V | 1V | 7μA | NO | Active Low | 3.3V Adj | 2 | 1.12s Minimum | 0.013mA | - | - | - | 3.22V | 3.38V | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX16034PLB44 T Maxim Integrated | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 10-WFDFN | 10 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 402.8mW | DUAL | NO LEAD | 260 | 1 | - | 0.4mm | NOT SPECIFIED | MAX16034 | Open Drain or Open Collector | 10 | Not Qualified | 2.5/5V | 1 | 5.5V | 0V | 22μA | NO | Active Low | 4.38V | 1 | 140ms Minimum | 0.05mA | 4.25V | 4.5V | - | 4.25V | 4.5V | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | - |