- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6718AUKSHD3 T Maxim Integrated | 5500 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6718A | Push-Pull, Totem Pole | 5 | - | - | - | 2 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | 1.313V 2.925V | 2 | 140ms Minimum | 0.039mA | - | - | - | 1.275V | 1.35V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX801MCSA T Maxim Integrated | 1550 | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | WATCHDOG TIMER, BATTERY-BACKUP MODE | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX801 | - | 8 | - | - | 5V | 1 | 5.5V | 0V | 68μA | - | NO | - | Active High/Active Low | 4.425V | 1 | 140ms Minimum | - | 4.35V | 4.5V | - | 4.35V | 4.5V | 200 ms | - | 4.9mm | 3.9mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6718AUKTGD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | 40 | MAX6718A | Push-Pull, Totem Pole | 5 | - | - | - | 2 | 5.5V | 800mV | 15μA | - | YES | - | Active Low | 1.11V 3.075V | 2 | 1.1ms Minimum | 0.039mA | - | - | - | 1.08V | 1.14V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8214BCSE T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | No | 0°C~70°C TA | Tape & Reel (TR) | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | TIN | 4 PRECISION VOLTAGE COMPARATOR FOR UNDERVOLTAGE/OVERVOLTAGE MONITORING | 696mW | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | MAX8214 | Push-Pull, Totem Pole | 16 | R-PDSO-G16 | - | - | 5 | 11V | 2.7V | 16μA | - | NO | - | Active High/Active Low | 5Adjustable Threshold Voltages | 5 | <1ms Minimum | 0.033mA | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX814KESA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | MANUAL RESET OPTION | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX814 | Push-Pull, Push-Pull | 8 | - | - | - | 1 | 5.5V | 1.2V | 85μA | 85μA | NO | - | Active High/Active Low | 4.8V | 1 | 140ms Minimum | - | 4.75V | 4.85V | +4.8V | 4.75V | 4.85V | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6722AUTTWD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6722A | Push-Pull, Totem Pole | 6 | - | Not Qualified | 1/5V | 2 | 5.5V | 800mV | 15μA | - | NO | - | Active Low | 1.665V 3.075V | 2 | 1.1ms Minimum | 0.039mA | - | - | - | 1.62V | 1.71V | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6854UK36D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6854 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active Low | 3.6V | 1 | 40ms Minimum | - | 3.51V | 3.69V | - | 3.51V | 3.69V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6854UK20D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6854 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active Low | 2V | 1 | 10ms Minimum | - | 1.95V | 2.05V | - | 1.95V | 2.05V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6854UK16D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6854 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active Low | 1.575V | 1 | 10ms Minimum | - | 1.536V | 1.614V | - | 1.536V | 1.614V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6854UK16D2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6854 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active Low | 1.575V | 1 | 40ms Minimum | - | 1.536V | 1.614V | - | 1.536V | 1.614V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6854UK23D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6854 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active Low | 2.313V | 1 | 150ms Minimum | - | 2.255V | 2.371V | - | 2.255V | 2.371V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6869UK41D6L T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6869 | Open Drain or Open Collector | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active Low | 4.1V | 1 | 600ms Minimum | - | 3.998V | 4.203V | - | 3.998V | 4.203V | - | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6854UK25D1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | MAX6854 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | - | Active Low | 2.5V | 1 | 10ms Minimum | - | 2.438V | 2.563V | - | 2.438V | 2.563V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6466XR20 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | 228.6mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | MAX6466 | Open Drain or Open Collector | 3 | - | - | - | 1 | 6V | 1.2V | 3.5μA | 3.5μA | NO | 2.5 % | Active Low | 2V | 1 | 150ms Minimum | - | 1.97V | 2.03V | - | 1.97V | 2.03V | 260 ms | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6466UK17 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | 571mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6466 | Open Drain or Open Collector | 5 | - | - | - | 1 | 6V | 1.2V | 3.5μA | 3.5μA | NO | 2.5 % | Active Low | 1.7V | 1 | 150ms Minimum | - | 1.675V | 1.726V | - | 1.675V | 1.726V | 260 ms | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463UR20 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | MAX6463 | Open Drain or Open Collector | 3 | - | - | - | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | - | Active Low | 2V | 1 | 14μs Typical Propagation Delay | - | 1.97V | 2.03V | - | 1.97V | 2.03V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6466UK16 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | 571mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6466 | Open Drain or Open Collector | 5 | - | - | - | 1 | 6V | 1.2V | 3.5μA | 3.5μA | NO | 2.5 % | Active Low | 1.6V | 1 | 150ms Minimum | - | 1.576V | 1.624V | - | 1.647V | 1.697V | 260 ms | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463UK30 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | 571mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6463 | Open Drain or Open Collector | 5 | - | - | - | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | - | Active Low | 3V | 1 | 14μs Typical Propagation Delay | - | 2.955V | 3.045V | - | 2.955V | 3.045V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463UK42 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | 571mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6463 | Open Drain or Open Collector | 5 | - | - | - | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | - | Active Low | 4.2V | 1 | 14μs Typical Propagation Delay | - | 4.137V | 4.263V | - | 4.137V | 4.263V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463XR33 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | 228.6mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | MAX6463 | Open Drain or Open Collector | 3 | - | - | - | 1 | 6V | 1V | 3.5μA | 3.5μA | NO | - | Active Low | 3.3V | 1 | 14μs Typical Propagation Delay | - | 3.251V | 3.35V | - | 3.251V | 3.35V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free |