- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6390XS30D7 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | MAX6390 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 3V | 1 | 1.2s Minimum | - | 2.93V | 3.08V | - | 2.93V | 3.08V | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6825TUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | MAX6825 | Push-Pull, Totem Pole | 5 | - | - | - | - | 3/3.3V | - | - | 1 | 5.5V | 1V | - | 10μA | - | NO | Active High/Active Low | 3.08V | 1 | 140ms Minimum | 0.02mA | 2.97V | 3.17V | - | 2.97V | 3.17V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6324EUT29 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Matte Tin (Sn) | - | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | MAX6324 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 27μA | - | NO | Active Low | 2.93V | 1 | 100ms Minimum | 0.057mA | 2.85V | 3V | - | 2.85V | 3V | - | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS1813-15 Maxim Integrated | 558 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | No | -40°C~85°C TA | Bulk | 2006 | EconoReset | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | PUSHBUTTON RESET OPTION | - | - | BOTTOM | - | 260 | 1 | 5V | - | 30 | - | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 0V | - | 40μA | 40μA | NO | Active Low | 4.13V | 1 | 100ms Minimum | - | 4V | 4.24V | +4.13V | 4V | 4.24V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16039LLA26 T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WFDFN | - | 8 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | GOLD | - | - | - | - | 380.6mW | DUAL | - | 260 | 1 | - | 0.5mm | - | MAX16039 | Push-Pull, Totem Pole | 8 | - | - | - | - | 2.5/5V | - | - | 1 | 5.5V | 0V | - | 22μA | - | NO | Active Low | 2.63V | 1 | 140ms Minimum | 0.05mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() DS1233-15 Maxim Integrated | 600 | - | Datasheet | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | 3 | - | - | - | -40°C~85°C TA | Bulk | 2002 | EconoReset | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | BOTTOM | - | 260 | 1 | 5V | - | 30 | DS1233 | Open Drain or Open Collector | 3 | - | Not Qualified | 5V | - | 5V | - | - | 1 | - | - | - | - | - | NO | Active Low | 4.125V | 1 | 250ms Minimum | 0.05mA | - | - | +4.13V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8215CSD T Maxim Integrated | 207 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 667mW | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | MAX8215 | Open Drain or Open Collector | 14 | - | - | - | - | - | - | - | 5 | 11V | 2.7V | - | 250μA | 250μA | NO | - | ±5V ±12V Adj | 5 | 20μs Typical Propagation Delay | - | - | - | - | -4.348V | -4.482V | - | - | - | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6368HKA46 T Maxim Integrated | 334 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-8 | YES | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | AUXILIARY USER-ADJUSTABLE RESET IN | - | - | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | NOT SPECIFIED | MAX6368 | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 2.5/5V | - | - | 2 | - | - | - | - | - | YES | Active High | 4.63V | 1 | 150ms Minimum | 0.05mA | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6725AKALTD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | SOT-23-8 | - | 8 | - | - | Yes | - | Strip | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | - | 8 | - | Not Qualified | - | - | 1/5V | AUTOMOTIVE | - | 3 | 5.5V | 800mV | - | 15μA | - | YES | Active High/Active Low | - | 3 | 140 ms | - | - | - | 4.625V | 3V | 3.15V | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6422XS16 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | YES | - | 125°C | -40°C | - | - | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 1.575V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | - | - | 4 | R-PDSO-G4 | Not Qualified | - | 5.5V | 1/5.5V | AUTOMOTIVE | 1V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | 0.0042mA | - | - | +1.575V | - | - | - | 1.1mm | 2.025mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6714AUB T Maxim Integrated | 463 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 444mW | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | MAX6714 | Open Drain or Open Collector | 10 | - | - | - | - | 2.5/5V | - | - | 4 | 5.5V | 2V | - | 80μA | - | YES | Active Low | 4.38V Adj Adj Adj | 4 | 140ms Minimum | - | - | - | - | 4.25V | 4.5V | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX706TCPA Maxim Integrated | 47 |
| Datasheet | 6 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~70°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | - | - | DUAL | - | 260 | 1 | 3V | 2.54mm | NOT SPECIFIED | MAX706 | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | - | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | Active Low | 3.08V | 1 | 140ms Minimum | 0.35mA | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16021LTEW Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | Yes | -40°C~85°C TA | Tray | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 2W | QUAD | NO LEAD | 225 | - | - | 0.635mm | NOT SPECIFIED | MAX16021 | Push-Pull, Totem Pole | - | - | Not Qualified | - | - | - | - | - | - | 5.5V | 1.53V | - | 1.2μA | - | - | Active High/Active Low | 1.661V | 1 | 145ms Minimum | 0.005mA | 1.616V | 1.71V | - | 1.616V | 1.71V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6444US23L T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | Strip | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 2.32V | 8542.31.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.6V | 1.92mm | NOT SPECIFIED | - | - | 4 | R-PDSO-G4 | Not Qualified | - | 5.5V | 1/5.5V | INDUSTRIAL | 1V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | 0.02mA | - | - | +2.32V | - | - | - | 1.22mm | 2.92mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6719UTSYD3 T Maxim Integrated | 4200 | - | Datasheet | 6 Weeks | Surface Mount | - | SOT-23 | - | 6 | - | - | No | - | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 85°C | -40°C | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | - | 6 | - | - | - | - | 1/5V | INDUSTRIAL | - | 3 | 5.5V | 800mV | - | 15μA | - | YES | Active Low | - | 3 | 140 ms | - | - | - | 2.925V | 2.125V | 2.25V | - | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6727KASDD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | SOT-23-8 | YES | - | 85°C | -40°C | - | - | Strip | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | - | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 1/5V | INDUSTRIAL | 0.8V | 3 | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6383XR16D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | MAX6383 | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | - | 5.5V | - | - | 1V | 1 | - | - | - | - | - | NO | Active Low | 1.58V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6801UR31D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX6801 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 700mV | - | 5μA | - | NO | Active Low | 3.08V | 1 | 100ms Minimum | - | 3.025V | 3.135V | +3.08V | 3.025V | 3.135V | - | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8213BCSE Maxim Integrated | 20 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | No | 0°C~70°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | 4 PRECISION VOLTAGE COMPARATOR FOR UNDERVOLTAGE/OVERVOLTAGE MONITORING | - | 696mW | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | MAX8213 | Open Drain or Open Collector | 16 | R-PDSO-G16 | - | - | - | - | - | - | 5 | 11V | 2.7V | - | 16μA | - | NO | Active Low | 5Adjustable Threshold Voltages | 5 | <1ms Minimum | 0.033mA | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX801MCSA Maxim Integrated | 3713 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Yes | 0°C~70°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | WATCHDOG TIMER, BATTERY-BACKUP MODE | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX801 | - | 8 | - | Not Qualified | - | - | 5V | - | - | 1 | 5.5V | 0V | - | 68μA | - | NO | Active High/Active Low | 4.425V | 1 | 140ms Minimum | - | 4.35V | 4.5V | - | 4.35V | 4.5V | 200 ms | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free |