- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Adjustable Threshold | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6463XR47 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | 228.6mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | MAX6463 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | 3.5μA | NO | Active Low | - | 4.7V | 1 | 14μs Typical Propagation Delay | - | - | 4.63V | 4.771V | - | 4.63V | 4.771V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6793TPLD3 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WQFN Exposed Pad | - | 20 | - | -40°C~125°C TA | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Regulator/Supervisor | Matte Tin (Sn) | FIXED OR ADJ WATCH DOG TIMEOUT PERIODS | 2.6667W | QUAD | - | 260 | 1 | 14V | 0.65mm | - | MAX6793 | Open Drain or Open Collector | 20 | - | - | 5V | Adjustable, Fixed | Positive | - | 14V | 5V | 2 | - | - | - | 150mA | - | NO | Active Low | 5V | 4.625V Adj | 2 | 35ms Minimum | 72V | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6711MEXS T10 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | 245mW | - | - | - | - | - | - | - | MAX6711 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | - | 5.5V | 1.2V | 16μA | - | - | - | Active Low | - | 4.38V | 1 | 140ms Minimum | - | - | 4.31V | 4.45V | - | 4.31V | 4.45V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6711TEXS T10 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | 245mW | - | - | - | - | - | - | - | MAX6711 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | - | 5.5V | 1.2V | 12μA | - | - | - | Active Low | - | 3.08V | 1 | 140ms Minimum | - | - | 3.04V | 3.11V | - | 3.04V | 3.11V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1816R-10-U Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~85°C TA | Tube | 2002 | EconoReset | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | DS1816 | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | - | - | - | 5.5V | - | - | 1 | - | - | - | - | - | NO | Active Low | - | 3.3V | 1 | 100ms Minimum | - | 0.035mA | - | - | +2.88V | - | - | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MXD1818XR26 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~105°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MXD1818 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | Active Low | - | 2.55V | 1 | 100ms Minimum | - | - | 2.47V | 2.64V | +2.55V | 2.47V | 2.64V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MXD1818XR22 T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MXD1818 | Open Drain, Bidirectional | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | Active Low | - | 2.18V | 1 | 100ms Minimum | - | - | 2.12V | 2.25V | +2.18V | 2.12V | 2.25V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MXD1818XR31 T Maxim Integrated | 5000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~105°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MXD1818 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | Active Low | - | 3.06V | 1 | 100ms Minimum | - | - | 2.98V | 3.15V | +3.06V | 2.98V | 3.15V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MXD1818XR29 T Maxim Integrated | 5000 | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~105°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MXD1818 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | Active Low | - | 2.88V | 1 | 100ms Minimum | - | - | 2.8V | 2.97V | +2.88V | 2.8V | 2.97V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MXD1815UR23 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | MXD1815 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | Active Low | - | 2.31V | 1 | 100ms Minimum | - | - | 2.25V | 2.37V | +2.31V | 2.25V | 2.37V | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16041TE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Sequencer | Matte Tin (Sn) | - | 2W | QUAD | - | 260 | 1 | 3.3V | 0.65mm | 30 | MAX16041 | Push-Pull, Totem Pole | 16 | - | - | - | - | - | - | - | - | 2 | 28V | 2.2V | 52μA | - | - | YES | Active Low | - | 9 Selectable Threshold Combinations | 2 | 140ms/Adjustable Minimum | - | 0.08mA | - | - | - | - | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MXD1816XR31 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~105°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MXD1816 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | - | NO | Active Low | - | 3.06V | 1 | 100ms Minimum | - | - | 2.98V | 3.15V | +3.06V | 2.98V | 3.15V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6719UTSHD3 T Maxim Integrated | 603 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6719 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 1.313V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6720AUTTGD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | MAX6720A | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 1.11V 3.075V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6719AUTLTD2 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 40 | MAX6719A | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 3.075V 4.625V Adj | 3 | 8.8ms Minimum | - | - | - | - | - | 3V | 3.15V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6719AUTZGD1 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 40 | MAX6719A | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 1.11V 2.313V Adj | 3 | 1.1ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6719UTWGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6719 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | - | YES | Active Low | - | 1.11V 1.665V Adj | 3 | 140ms Minimum | - | - | - | - | - | 1.08V | 1.14V | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6414UK42 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6414 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.7μA | - | - | NO | Active Low | - | 4.2V | 1 | Adjustable/Selectable | - | - | 4.147V | 4.252V | +4.2V | 4.095V | 4.305V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6412UK18 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6412 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.7μA | - | - | NO | Active Low | - | 1.8V | 1 | Adjustable/Selectable | - | - | 1.777V | 1.822V | +1.8V | 1.755V | 1.845V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6413UK48 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MAX6413 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.7μA | - | - | NO | Active High | - | 4.8V | 1 | Adjustable/Selectable | - | - | 4.74V | 4.86V | +4.8V | 4.68V | 4.92V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free |