- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6312UK43D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | 0°C~70°C TA | - | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.3V; MANUAL RESET INPUT | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1V | - | NO | Active High | 4.3V Adj | 2 | 140ms Minimum | 0.016mA | 4.236V | 4.365V | +4.3V | - | - | - | ROHS3 Compliant | ||
![]() MAX6319MHUK46C Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | - | - | - | - | - | - | - | Push-Pull, Bi-Directional | - | - | - | - | - | - | 5.5V | 1V | - | NO | Active High/Active Low | 4.63V | 1 | 140ms Minimum | - | 4.561V | 4.699V | +4.63V | - | - | - | ROHS3 Compliant | ||
![]() MAX6382XR16D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | No | -40°C~125°C TA | - | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 235mW | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | - | - | 1 | 5.5V | 1V | - | YES | Active High | 1.58V | 1 | 140ms Minimum | - | 1.54V | 1.61V | - | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6382XR31D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | No | -40°C~125°C TA | - | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 235mW | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | 1 | 5.5V | 1V | - | YES | Active High | 3.08V | 1 | 140ms Minimum | - | 3V | 3.15V | - | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6413UK31 Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | - | SOT-23 | - | 5 | - | No | - | - | 2015 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | 571mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | 3.036V | 3.113V | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6386XS29D5 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | - | - | No | -40°C~125°C TA | - | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 245mW | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | - | Open Drain or Open Collector | - | R-PDSO-G4 | - | - | - | 1 | 5.5V | 1V | - | YES | Active Low | 2.93V | 1 | 280ms Minimum | - | 2.85V | 3V | - | - | 2mm | - | ROHS3 Compliant | ||
![]() MAX6389XS26D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | No | -40°C~125°C TA | Cut Tape | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | - | - | 245mW | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | - | Open Drain or Open Collector | - | - | - | - | - | 1 | 5.5V | 1V | - | YES | Active Low | 2.63V Adj | 2 | 140ms Minimum | 0.013mA | - | - | - | 1.1mm | - | - | ROHS3 Compliant | ||
![]() MXD1812XR44 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 3 | - | No | - | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | 105°C | -40°C | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | - | - | - | 3 | - | - | - | INDUSTRIAL | 1 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.016mA | 4.25V | 4.49V | +4.37V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() MAX6736XKRVD7 Maxim Integrated | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX6327UR24 Maxim Integrated | In Stock | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | compliant | NOT SPECIFIED | - | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | 1 | - | - | - | NO | Active High | 2.4V | 1 | 100ms Minimum | - | - | - | +2.4V | - | 2.92mm | - | RoHS Compliant | ||
![]() MAX16082XR38W T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX16082 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active High | 3.8V | 1 | 1.2s Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16083AXR11B/V T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 1.112V | 1 | 1.12s Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16081XR30Q T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX16081 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 3V | 1 | 200ms Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16081XR30O T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 3V | 1 | 140ms Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16083AXR46B/V T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX16083 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 4.634V | 1 | 1.12s Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16046CECB Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 64-TQFP Exposed Pad | - | - | 64-TQFP-EP (10x10) | - | -40°C~85°C TA | Tray | - | - | - | Active | 3 (168 Hours) | - | - | System Manager | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 12 | Adjustable/Selectable | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16046CETN Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | - | 56-TQFN (8x8) | - | -40°C~85°C TA | Tube | - | - | - | Active | 3 (168 Hours) | - | - | System Manager | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 12 | Adjustable/Selectable | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16087XS17H/V T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 1.668V | 1 | 1.12s Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16089AXS30H/V T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-82A, SOT-343 | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 3V | 1 | 1.12s Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6747KA33 T Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | Open Drain or Open Collector | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | 1 | - | - | - | YES | Active Low | 3.3V | 1 | Adjustable/Selectable | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant |