- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6455UT26L T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.625V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6461XR20 Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | - | - | - | 3 | - | - | No | - | - | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | Voltage Detector | - | 125°C | -40°C | - | - | 228.6mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | 1V | - | - | 3.5μA | - | - | - | - | - | - | 1.97V | 2.03V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6707MKA Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 8 | - | - | Yes | - | - | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | 125°C | -40°C | - | - | 714mW | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | - | - | - | - | - | 5V | AUTOMOTIVE | - | 1 | 5.5V | 1.2V | - | - | - | YES | - | - | - | - | 0.025mA | 4.25V | 4.5V | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | - | ||
![]() MAX6324BUT31 T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | TIN | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | NOT SPECIFIED | MAX6324 | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | - | 5.5V | - | - | - | 1 | - | - | - | - | - | NO | Active Low | 3.08V | 1 | 100ms Minimum | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6716UTYDD3 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | - | SOT-23 | - | 6 | - | - | No | - | - | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 696mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 800mV | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6717UKVHD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 5 | - | - | No | - | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 571mW | DUAL | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | - | - | 5.5V | 800mV | - | - | - | - | - | - | - | - | 0.039mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6716AUTSYD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 6 | - | - | No | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 125°C | -40°C | RESET THRESHOLD VOLTAGE ARE 2.925V AND 2.188V | 8542.39.00.01 | 696mW | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | 6 | - | - | - | - | 1/5V | AUTOMOTIVE | - | 1 | 5.5V | 800mV | POWER SUPPLY SUPPORT CIRCUIT | - | 39μA | NO | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6715UTZGD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 6 | - | - | No | - | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.39.00.01 | 696mW | DUAL | GULL WING | - | - | - | 0.95mm | - | - | - | - | - | - | - | - | 1/5V | INDUSTRIAL | - | - | 5.5V | 800mV | - | - | - | - | - | - | - | - | 0.039mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6468US46D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-143 | - | 4 | - | - | No | - | - | 2015 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | MATTE TIN | 125°C | -40°C | - | - | 320mW | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | 0.013mA | 4.509V | 4.741V | +4.625V | - | - | 1.22mm | 2.92mm | 1.3mm | - | ROHS3 Compliant | - | ||
![]() MAX6728KAWGD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 8 | - | - | Yes | - | - | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | RESET THRESHOLD VOLTAGE ARE 1.665V AND 1.11V; MANUAL RESET INPUT | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | - | 8 | R-PDSO-G6 | - | - | - | - | INDUSTRIAL | - | 3 | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | - | ||
![]() MAX6726KASVD3 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | - | SOT-23 | - | 8 | - | - | Yes | - | - | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | 8 | - | - | - | - | 1/5V | INDUSTRIAL | - | 3 | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | - | ||
![]() MAX6728KAWGD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | SOT-23 | YES | - | 85°C | -40°C | Yes | - | - | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | NICKEL PALLADIUM GOLD | - | - | RESET THRESHOLD VOLTAGE ARE 1.665V AND 1.11V; MANUAL RESET INPUT | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | - | - | 8 | R-PDSO-G6 | Not Qualified | - | 5.5V | - | INDUSTRIAL | 0.8V | 3 | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | NO | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | - | ||
![]() MAX6727KAZGD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 8 | - | - | Yes | - | - | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | 8 | - | - | - | - | 1/5V | INDUSTRIAL | - | 3 | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | - | ||
![]() MAX6747KA45 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 8 | - | - | No | - | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | MATTE TIN | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 4.5V | - | 714mW | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | - | - | - | 5V | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1V | - | - | 10μA | YES | - | - | - | - | - | 4.41V | 4.59V | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | ROHS3 Compliant | - | ||
![]() MAX6723UTYDD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 6 | - | - | Yes | - | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | 696mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX6718AUKRVD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.15V | - | - | MAX6718 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 2 | 5.5V | 800mV | - | 15μA | - | YES | Active Low | 1.575V 2.625V | 2 | 140ms Minimum | 0.039mA | - | - | - | 1.53V | 1.62V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6320PUK43CY/V T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | RESET THRESHOLD VOLTAGE IS 4.3 V | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | 30 | MAX6320 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | - | - | NO | Active Low | 4.3V | 1 | 140ms Minimum | 0.02mA | 4.236V | 4.365V | - | - | - | - | 2.9mm | - | No | ROHS3 Compliant | - | ||
![]() MAX6829REUT Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 6 | - | - | Yes | - | - | - | - | - | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | 125°C | -40°C | - | 8542.39.00.01 | 696mW | DUAL | GULL WING | 225 | - | - | 0.95mm | - | - | - | - | - | - | - | - | 3/3.3V | AUTOMOTIVE | - | - | 5.5V | 1.2V | POWER SUPPLY MANAGEMENT CIRCUIT | - | 30μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX6824VUK Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 5 | - | - | Yes | - | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | MATTE TIN | 125°C | -40°C | - | - | 571mW | DUAL | GULL WING | - | - | 1.8V | - | - | - | - | - | - | - | - | - | 1.8V | AUTOMOTIVE | - | - | 5.5V | 1.2V | - | - | - | - | - | - | - | - | - | 1.52V | 1.62V | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX6734KAZGD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23 | - | 8 | - | - | Yes | - | - | 2016 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | NICKEL PALLADIUM GOLD | 85°C | -40°C | - | - | 444.4mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | 8 | - | - | - | - | 1/5V | INDUSTRIAL | - | 3 | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | 39μA | YES | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | ROHS3 Compliant | - |