- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Min Input Voltage | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6357SVUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX6357 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | - | Not Qualified | - | - | - | 5.5V | - | - | 1.2V | 1 | - | - | - | - | - | - | NO | - | Active Low | - | 1.58V 2.93V Adj | 3 | 100ms Minimum | - | 20mA | - | - | +2.93V | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6701AZKA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | SOT-23-8 | - | 8 | - | Yes | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | TIN | 125°C | -40°C | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | - | - | 8 | - | - | Not Qualified | - | - | - | - | - | AUTOMOTIVE | - | 3 | 5.5V | 1.2V | 12μA | - | - | - | YES | - | Active Low | - | - | 3 | 140 ms | - | - | - | - | 2.32V | 2.25V | 2.38V | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6389XS31D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3.08V | 245mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | MAX6389 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | - | - | NO | - | Active Low | - | 3.08V Adj | 2 | 140ms Minimum | - | - | - | - | - | 3V | 3.15V | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6335US20D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | NOT SPECIFIED | MAX6335 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | Not Qualified | - | - | - | 5.5V | .78/5.5V | - | - | 1 | - | - | - | - | - | - | NO | - | Active High | - | 2V | 1 | 100ms Minimum | - | 0.007mA | - | - | +2V | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6358TZUT T Maxim Integrated | 2627 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 695mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX6358 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 20μA | - | - | - | NO | - | Active Low | - | 2.32V 3.08V | 2 | 100ms Minimum | - | - | - | - | 3.08V | 2.28V | 3.14V | - | 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX824LEXK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 247mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX824 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 5V | - | - | 1 | 5.5V | 1.2V | 6μA | - | - | - | NO | - | Active High/Active Low | - | 4.63V | 1 | 140ms Minimum | - | - | 4.56V | 4.7V | - | 4.56V | 4.7V | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6339CUT T Maxim Integrated | 850 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 695.7mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | - | MAX6339 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | - | - | 4 | 5.5V | 1V | 55μA | - | - | - | YES | - | Active Low | - | 1.58V 2.93V 4.38V Adj | 4 | 140ms Minimum | - | - | - | - | - | 1.53V | 4.5V | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6383LT46D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6383 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | - | - | NO | - | Active Low | - | 4.63V | 1 | 140ms Minimum | - | - | 4.51V | 4.74V | - | 1.54V | 1.61V | - | 0.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6343SUT T Maxim Integrated | 606 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 2.93 V | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | MAX6343 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 30μA | - | - | - | NO | - | Active Low | - | 2.93V | 1 | 100ms Minimum | - | - | 2.89V | 2.97V | +2.93V | 2.89V | 2.97V | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6419UK29 T Maxim Integrated | 14 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6419 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | - | - | 2 | 5.5V | 1V | 2.7μA | - | - | - | YES | - | Active High | - | 2.925V Adj | 2 | Adjustable/Selectable | - | - | - | - | +2.925V | 2.852V | 2.998V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6706LKA T Maxim Integrated | 2300 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | 5V | - | - | 1 | 5.5V | 1.2V | 12μA | - | - | - | NO | - | Active High | - | 4.63V Adj | 2 | 140ms Minimum | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX811MEUS T Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX811 | Push-Pull, Totem Pole | 4 | - | - | Not Qualified | - | - | - | 5.5V | 5V | - | - | 1 | - | - | - | 320mW | - | - | NO | - | Active Low | - | 4.38V | 1 | 140ms Minimum | - | - | - | - | +4.38V | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX810MEUR T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | MAX810 | Push-Pull, Totem Pole | 3 | - | - | Not Qualified | - | - | - | 5.5V | 5V | - | - | 1 | - | - | - | - | - | - | NO | - | Active High | - | 4.38V | 1 | 140ms Minimum | - | 0.06mA | - | - | +4.38V | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX812SEUS T Maxim Integrated | 100 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX812 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | 3.3V | - | - | 1 | 5.5V | 1.2V | 2.7μA | - | - | - | NO | - | Active High | - | 2.93V | 1 | 140ms Minimum | - | - | 2.88V | 2.98V | +2.93V | 2.88V | 2.98V | 940μm | - | 2.92mm | 1.3mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX821SUS T Maxim Integrated | 1551 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DETECTION THRESHOLD VOLTAGE IS 2.93 V | 320mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX821 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 5.5μA | - | - | 5.5μA | NO | - | Active Low | - | 2.93V | 1 | Adjustable/Selectable | - | - | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX16033LLB29 T Maxim Integrated | 15000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN | - | 10 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | GOLD | - | - | - | 402.8mW | DUAL | - | 260 | 1 | - | 0.4mm | - | MAX16033 | Push-Pull, Totem Pole | 10 | - | - | - | - | - | - | - | 2.5/5V | - | - | 1 | 5.5V | 0V | 22μA | - | - | - | NO | - | Active Low | - | 2.93V | 1 | 140ms Minimum | - | 0.05mA | 2.85V | 3V | - | 2.85V | 3V | - | 0.8mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6363LUT29 T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | - | Surface Mount | SOT-23-6 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | NOT SPECIFIED | MAX6363 | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | - | Not Qualified | - | - | - | 5.5V | 2.5/5V | - | - | 1 | - | - | - | - | - | - | NO | - | Active Low | - | 2.93V | 1 | 150ms Minimum | - | 0.05mA | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6765TTSD2 T Maxim Integrated | 11591 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | 6-TDFN-EP (3x3) | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | Regulator/Supervisor | - | 125°C | -40°C | - | 1.9048W | - | - | - | - | - | - | - | MAX6765 | Open Drain or Open Collector | - | - | 1 | - | 3.3V | Fixed | Positive | - | - | - | - | - | 72V | 4V | - | - | 100mA | - | - | 45μA | Active Low | 72V | 2.888V | 1 | 8.75ms Minimum | 72V | - | - | - | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6301ESA T Maxim Integrated | 76 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | ADJUSTABLE WATCHDOG TIMEOUT, PUSH/PULL OR OPEN-DRAIN OUTPUT OPTIONS | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX6301 | Open Drain or Open Collector | 8 | - | - | Not Qualified | - | - | - | 5.5V | 2/5.5V | - | - | 1 | - | - | - | - | - | - | NO | - | Active Low | - | Adjustable/Selectable | 1 | 2.8ms Minimum | - | 0.007mA | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX690AESA T Maxim Integrated | 5 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX690 | Push-Pull, Totem Pole | 8 | - | - | Not Qualified | - | - | - | 5.5V | 5V | - | - | 1 | - | - | - | - | - | - | NO | - | Active Low | - | 4.65V | 1 | 140ms Minimum | - | 0.5mA | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |