- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6833IXRD3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | 40 | MAX6833 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | 1 | 3.6V | 750mV | 16μA | - | NO | Active High | 1.388V | 1 | 140ms Minimum | 0.025mA | 1.35V | 1.425V | +1.388V | 1.35V | 1.425V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6856UK17D3 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6856 | Open Drain or Open Collector | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 1.665V | 1 | 150ms Minimum | - | 1.623V | 1.707V | - | 1.623V | 1.707V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6856UK16D1 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6856 | Open Drain or Open Collector | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 1.575V | 1 | 10ms Minimum | - | 1.536V | 1.614V | - | 1.536V | 1.614V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6834HXRD4 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | 40 | MAX6834 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | - | 1 | 3.6V | 550mV | 16μA | - | NO | Active Low | 1.313V | 1 | 1.12s Minimum | 0.025mA | 1.275V | 1.35V | +1.313V | 1.275V | 1.35V | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6717UKTGD1 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | MAX6717 | Open Drain or Open Collector | 8 | R-PDSO-G8 | - | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active Low | 1.11V 3.075V | 2 | 1.1ms Minimum | - | - | - | - | 1.08V | 1.14V | - | - | - | - | ROHS3 Compliant | - | ||
![]() DS1817-5 T&R Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92-3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | DS1817 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active High | 3.06V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DS1816-5 T&R Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | TO-92-3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | EconoReset | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | DS1816 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 0V | 35μA | 35μA | - | Active Low | 3.06V | 1 | 100ms Minimum | - | 2.98V | 3.15V | - | 2.98V | 3.15V | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() DS1238-10 Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | 0°C~70°C TA | Tube | 1999 | MicroManager | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | MATTE TIN | - | - | PUSHBUTTON RESET INPUT | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | DS1238 | Open Drain, Push-Pull | 16 | - | Not Qualified | - | 2 | - | - | - | - | NO | Active High/Active Low | 4.37V | 1 | 40ms Minimum | - | - | - | - | - | - | 4.572mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1236N-10 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C TA | Tube | 2007 | MicroManager | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Tin/Lead (Sn/Pb) | - | - | PUSHBUTTON RESET INPUT | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | 20 | DS1236 | Open Drain, Push-Pull | 16 | - | Not Qualified | 5V | 2 | 5.5V | 4.5V | 4mA | - | NO | Active High/Active Low | 4.37V | 1 | 25ms Minimum | - | - | - | - | 4.25V | 4.5V | 4.572mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1836C-20 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | No | -40°C~85°C TA | Tube | 2006 | MicroManager | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | DUAL | - | 260 | 1 | 3.3V | 2.54mm | - | - | DS1836 | Push-Pull, Totem Pole | 8 | - | - | - | 1 | 5.5V | 1.2V | 55μA | 55μA | NO | Active Low | 2.72V | 1 | 200ms Minimum | - | 2.67V | 2.8V | +2.72V | 2.67V | 2.8V | - | 9.375mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1830BS Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Sequencer | - | - | - | - | - | - | - | - | - | - | - | - | - | DS1830 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | 2.5V | 3 | 10ms; 20ms; 50ms Minimum | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1836D-20 Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | No | -40°C~85°C TA | Tube | 2006 | MicroManager | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | - | 240 | 1 | 3.3V | 2.54mm | - | 20 | DS1836 | Push-Pull, Totem Pole | 8 | - | - | 5V | 1 | 5.5V | 1.2V | 55μA | 55μA | NO | Active High | 2.72V | 1 | 200ms Minimum | - | 2.67V | 2.8V | +2.72V | 2.67V | 2.8V | 4.572mm | 9.375mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1813-15/T&R Maxim Integrated | In Stock | - | Datasheet | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | TO-92-3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | EconoReset | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | DS1813 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 0V | 40μA | 40μA | - | Active Low | 4.13V | 1 | 100ms Minimum | - | 4V | 4.24V | - | 4V | 4.24V | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() DS1236AS-10N Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | -40°C~85°C TA | Tube | 2007 | MicroManager | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Tin/Lead (Sn/Pb) | - | - | PUSHBUTTON RESET INPUT | - | DUAL | GULL WING | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | DS1236A | Open Drain, Push-Pull | 16 | - | Not Qualified | 5V | 2 | - | - | - | - | NO | Active High/Active Low | 4.37V | 1 | 25ms Minimum | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1238AS-10/T&R Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | 0°C~70°C TA | Tape & Reel (TR) | 1999 | MicroManager | - | - | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | DS1238A | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 4.5V | 4mA | - | - | Active High/Active Low | 4.37V | 1 | 40ms Minimum | - | - | - | - | 4.25V | 4.5V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1236AS-10/T&R Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | 0°C~70°C TA | Tape & Reel (TR) | 2007 | MicroManager | - | - | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | DS1236A | Open Drain, Push-Pull | - | - | - | - | - | 5.5V | 4.5V | 4mA | - | - | Active High/Active Low | 4.37V | 1 | 25ms Minimum | - | - | - | - | 4.25V | 4.5V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DS1708REUA/T&R Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-uMAX | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | MicroMonitor™ | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | DS1708 | Push-Pull, Push-Pull | - | - | - | - | - | 5.5V | 1.2V | 60μA | 60μA | - | Active High/Active Low | 2.63V | 1 | 130ms Minimum | - | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX6862UK28 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6862 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active High | 2.8V | 1 | Adjustable/Selectable | - | 2.73V | 2.87V | - | 2.73V | 2.87V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6861UK30 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6861 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 3V | 1 | Adjustable/Selectable | - | 2.925V | 3.075V | - | 2.925V | 3.075V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6860UK18D2 T Maxim Integrated | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 40 | MAX6860 | Open Drain or Open Collector | 5 | - | - | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | 1.8V | 1 | 40ms Minimum | - | 1.755V | 1.845V | - | 1.755V | 1.845V | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free |