- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16060ATE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | 16 | Yes | -40°C~125°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | MANUAL RESET INPUT | - | 1.35W | QUAD | - | - | 1 | 3.3V | 0.65mm | - | MAX16060 | Open Drain or Open Collector | 16 | - | - | - | 2.5/5V | - | - | 4 | 5.5V | 1V | 45μA | - | YES | Active Low | 1.8V 2.5V 3.3V Adj | 4 | 140ms/Adjustable Minimum | 0.07mA | - | - | - | 3.069V | 3.135V | - | 0.8mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX6302CPA Maxim Integrated | 520 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | Yes | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | ADJUSTABLE WATCHDOG TIMEOUT, OPEN-DRAIN OUTPUT | - | 727mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX6302 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.31V | 4μA | - | YES | Active High | Adjustable/Selectable | 1 | 2.8ms Minimum | 0.007mA | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6424UK29 T Maxim Integrated | 8 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6424 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | NO | Active Low | 2.925V | 1 | Adjustable/Selectable | 0.0042mA | 2.852V | 2.998V | +2.925V | 2.852V | 2.998V | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX792SEPE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | - | DIP | 16 | Yes | - | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | - | - | 842mW | DUAL | - | 260 | 1 | 5V | 2.54mm | NOT SPECIFIED | - | - | 16 | - | Not Qualified | - | 3/5V | INDUSTRIAL | - | 1 | 5.5V | 2.75V | 150μA | 150μA | NO | Active High/Active Low | - | 1 | 140 ms | - | 2.85V | 3V | 2.91V | 2.85V | 3V | - | 4.572mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6701SKA T Maxim Integrated | 3623 | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOT-23-8 | 8 | Yes | - | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 125°C | -40°C | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | 8 | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1.2V | 12μA | - | NO | Active Low | - | 3 | 140 ms | 0.02mA | - | - | 2.93V | 2.85V | 3V | - | 1.45mm | 2.9mm | 1.625mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6801UR31D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX6801 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 700mV | 5μA | - | NO | Active Low | 3.08V | 1 | 100ms Minimum | - | 3.025V | 3.135V | +3.08V | 3.025V | 3.135V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8213BCSE Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | No | 0°C~70°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | 4 PRECISION VOLTAGE COMPARATOR FOR UNDERVOLTAGE/OVERVOLTAGE MONITORING | - | 696mW | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | MAX8213 | Open Drain or Open Collector | 16 | R-PDSO-G16 | - | - | - | - | - | 5 | 11V | 2.7V | 16μA | - | NO | Active Low | 5Adjustable Threshold Voltages | 5 | <1ms Minimum | 0.033mA | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX801MCSA Maxim Integrated | 3713 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | WATCHDOG TIMER, BATTERY-BACKUP MODE | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX801 | - | 8 | - | Not Qualified | - | 5V | - | - | 1 | 5.5V | 0V | 68μA | - | NO | Active High/Active Low | 4.425V | 1 | 140ms Minimum | - | 4.35V | 4.5V | - | 4.35V | 4.5V | 200 ms | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16021LTER Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | 16 | Yes | -40°C~85°C TA | Tray | 2011 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | 2W | QUAD | NO LEAD | 225 | - | - | 0.635mm | NOT SPECIFIED | MAX16021 | Push-Pull, Totem Pole | - | - | Not Qualified | - | - | - | - | - | 5.5V | 1.53V | 1.2μA | - | - | Active High/Active Low | 2.64V | 1 | 145ms Minimum | 0.005mA | 2.568V | 2.716V | - | 2.568V | 2.716V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX791ESE T Maxim Integrated | 2232 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | MAX791 | Push-Pull, Totem Pole | 16 | - | - | - | 5V | - | - | 1 | 5.5V | 0V | 150μA | 150μA | NO | Active Low | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8215EPD Maxim Integrated | 1822 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | No | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 800mW | DUAL | - | 260 | 1 | 5V | - | - | MAX8215 | Open Drain or Open Collector | 14 | - | - | - | - | - | - | 5 | 11V | 2.85V | 250μA | 250μA | NO | - | ±5V ±12V Adj | 5 | 20μs Typical Propagation Delay | - | - | - | - | -4.348V | -4.482V | - | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX814KESA Maxim Integrated | 25 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | No | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | MANUAL RESET OPTION | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX814 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 85μA | 85μA | NO | Active High/Active Low | 4.8V | 1 | 140ms Minimum | - | 4.75V | 4.85V | +4.8V | 4.75V | 4.85V | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16046ECB T Maxim Integrated | 325 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | 64 | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 64 | EAR99 | System Manager | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | MAX16046 | Open Drain, Push-Pull | - | - | - | 14V | - | - | 3V | 12 | - | - | - | - | YES | Active Low | - | 12 | Adjustable/Selectable | - | - | - | - | - | - | - | 1.2mm | 10mm | 10mm | - | - | ROHS3 Compliant | - | ||
![]() MAX16059ATT29 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 1.905W | QUAD | - | - | 1 | 1.8V | 0.95mm | - | MAX16059 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | - | YES | Active Low | 2.925V | 1 | Adjustable/Selectable | - | 2.852V | 2.998V | +2.925V | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX16058ATA44 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | 1.951W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.65mm | NOT SPECIFIED | MAX16058 | Open Drain or Open Collector | 8 | - | Not Qualified | - | - | - | - | 1 | 5.5V | 1.1V | - | - | YES | Active Low | 4.375V | 1 | Adjustable/Selectable | - | 4.266V | 4.484V | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX16059ATT22 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | 1.905W | QUAD | - | - | 1 | 1.8V | 0.95mm | - | MAX16059 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1.1V | - | - | YES | Active Low | 2.188V | 1 | Adjustable/Selectable | - | 2.133V | 2.243V | +2.188V | - | - | - | 0.8mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6703TKA T Maxim Integrated | 1790 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6703 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 12μA | - | NO | Active Low | 3.08V Adj Adj | 3 | 140ms Minimum | 0.02mA | - | - | - | 3V | 3.15V | - | 1.45mm | 2.9mm | 1.625mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX813LCSA T Maxim Integrated | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX813 | Push-Pull, Totem Pole | 8 | - | - | - | 5V | - | - | 2 | 5.5V | 1.1V | 350μA | 350μA | YES | Active High | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6719AUTSVD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 2.925 | - | 696mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | - | MAX6719 | Open Drain or Open Collector | 6 | - | - | - | 1/5V | - | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active Low | 1.575V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | 1.53V | 1.62V | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6708LKA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | 8 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6708 | Push-Pull, Push-Pull | 8 | - | - | - | 5V | - | - | 1 | 5.5V | 1.2V | 6μA | - | YES | Active High/Active Low | 4.63V Adj | 2 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free |