- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX16081XR28Q T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | MAX16081 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 2.78V | 1 | 200ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6801UR44D3/V T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | MAX6801 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | 0.8/5.5V | 0.78V | 1 | NO | Active Low | 4.38V | 1 | 100ms Minimum | - | +4.38V | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MAX6802UR46D3/V T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | MAX6802 | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 4.63V | 1 | 100ms Minimum | - | +4.63V | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MAX16083XR10O T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | MAX16083 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 1.02V | 1 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16081XR30A T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | MAX16081 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 3V | 1 | 30μs Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16081AXR16O T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | SC-70, SOT-323 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | MAX16081 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | 1.58V | 1 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6800UR46D3/V T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | MAX6800 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 5.5V | 0.8/5.5V | 0.78V | 1 | NO | Active High | 4.63V | 1 | 100ms Minimum | - | +4.63V | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MAX16086US27E T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | MAX16086 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.7V | 1 | 5ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX16088XS44F T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Monitor | - | - | - | - | - | - | - | - | - | MAX16088 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 4.38V | 1 | 10ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6370KA/V T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | Adjustable/Selectable | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6370KA/V Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | -40°C~125°C TA | - | - | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | Adjustable/Selectable | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6750KA31 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3.075V | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | 5.5V | - | - | 1 | NO | Active Low | 3.075V Adj | 2 | Adjustable/Selectable | 0.01mA | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6426UK29 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~125°C TA | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | 1V | 1 | NO | Active Low | 2.925V | 1 | Adjustable/Selectable | 0.0042mA | +2.93V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6426UK26 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~125°C TA | - | 2016 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.625V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | 5 | R-PDSO-G5 | Not Qualified | 5.5V | - | 1V | 1 | NO | Active Low | 2.63V | 1 | Adjustable/Selectable | 0.0042mA | +2.63V | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6444US23K Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | - | - | -40°C~85°C TA | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.313V | 1 | 140ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6465XR16 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | SC-70, SOT-323 | - | - | -40°C~125°C TA | - | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 1.6V | 1 | 150ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6720UTZGD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | 0.8V | 2 | NO | Active Low | 1.11V 2.313V Adj | 3 | 140ms Minimum | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6465XR46 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | - | - | -40°C~125°C TA | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 4.6V | 1 | 150ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6755UKLD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~125°C TA | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 6V | - | 1V | 1 | YES | Active High | 5V | 1 | 20μs Typical | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6761TATAD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | -40°C~125°C TA | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | 3.6V | 0.65mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | S-XDSO-N8 | Not Qualified | 6V | - | 1.4V | 2 | YES | Active Low | 3.3V Adj | 2 | 100ms Minimum | - | - | 0.8mm | 3mm | 3mm | ROHS3 Compliant |