- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6801UR44D2 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | 5.5V | - | 0.78V | 1 | NO | Active Low | 4.38V | 1 | 20ms Minimum | - | - | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MAX6843UKD0 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | - | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 0.9V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | - | 0.75V | 1 | NO | Active Low | Adjustable/Selectable | 1 | 150μs Typical | 0.02mA | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6365HKA31 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-8 | - | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active High | 3.08V | 1 | 150ms Minimum | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6376XR31 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | - | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 3.08V | 1 | 20μs Typical Propagation Delay | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6310UK40D2 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | 0°C~70°C TA | - | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6310 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | 1V | 1 | NO | Active Low | 4V | 2 | 20ms Minimum | 0.016mA | +4V | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6381LT18D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 6-WFDFN | YES | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | NOT SPECIFIED | MAX6381 | Push-Pull, Totem Pole | - | R-PDSO-N6 | Not Qualified | 5.5V | - | 1V | 1 | YES | Active Low | 1.8V | 1 | 140ms Minimum | - | - | 0.8mm | - | - | ROHS3 Compliant | ||
![]() MAX6363HUT46 Maxim Integrated | 252 | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | MANUAL RESET INPUT, WATCHDOG INPUT | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | 2 | NO | Active High | 4.63V | 1 | 150ms Minimum | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6389LT27D3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 6-WFDFN | YES | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | DUAL | NO LEAD | 260 | 1 | 1.8V | 0.5mm | 40 | - | Open Drain or Open Collector | 6 | R-PDSO-N6 | Not Qualified | 5.5V | 1/5.5V | 1V | 1 | NO | Active Low | 2.7V Adj | 2 | 140ms Minimum | 0.013mA | - | 0.8mm | 1.5mm | 1mm | ROHS3 Compliant | ||
![]() MAX6301ESA TG002 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6301 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | 2.8ms Minimum | - | - | - | - | - | - | ||
![]() MAX6315US26D3 TG24 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | - | - | - | ||
![]() MAX6315US26D3 TG11 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | - | - | - | ||
![]() MAX6315US26D3 TG05 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | - | - | - | ||
![]() MAX6328UR31 TG002 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6328 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 3.08V | 1 | 100ms Minimum | - | - | - | - | - | - | ||
![]() MAX6303CUA TG002 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6303 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | 2.8ms Minimum | - | - | - | - | - | - | ||
![]() MAX6315US26D4 TG11 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 1.12s Minimum | - | - | - | - | - | - | ||
![]() MAX6315US26D2 TGC1 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.63V | 1 | 20ms Minimum | - | - | - | - | - | - | ||
![]() MAX6328UR22 TG002 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6328 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.2V | 1 | 100ms Minimum | - | - | - | - | - | - | ||
![]() MAX6334UR23D3 TG05 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.3V | 1 | 100ms Minimum | - | - | - | - | - | - | ||
![]() MAX6343LUT TG002 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 4.63V | 1 | 100ms Minimum | - | - | - | - | - | - | ||
![]() MAX6334UR23D3 TG50 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | Active Low | 2.3V | 1 | 100ms Minimum | - | - | - | - | - | - |