- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX820RCSE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 762mW | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX820 | Push-Pull, Push-Pull | 16 | - | Not Qualified | - | 3/5V | - | - | 1 | 5.5V | 2.75V | 150μA | 150μA | NO | Active High/Active Low | 2.61V | 1 | 140ms Minimum | - | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX807MEUE Maxim Integrated | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | Yes | -40°C~85°C TA | Tube | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.425V | 533mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX807 | - | 16 | - | - | - | 5V | - | - | 1 | 5.5V | 0V | 70μA | - | NO | Active High/Active Low | 4.575V | 1 | 140ms Minimum | - | 4.35V | 4.5V | - | 4.35V | 4.5V | - | - | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6721UTSYD3 T Maxim Integrated | 2500 | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6721 | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 5.5V | 1/5V | - | 0.8V | 2 | - | - | - | - | NO | Active Low | 2.188V 2.925V | 2 | 140ms Minimum | - | - | - | - | - | - | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6723UTTGD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6723 | Open Drain or Open Collector | 6 | - | Not Qualified | - | 1/5V | - | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active Low | 1.11V 3.075V Adj | 3 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | - | 1.45mm | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6423US44 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6423 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | NO | Active Low | 4.375V | 1 | Adjustable/Selectable | - | 4.266V | 4.484V | +4.375V | 4.266V | 4.484V | - | - | 2.92mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6755UKWD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 1.4V | - | - | MAX6755 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 6V | 1V | 13μA | - | YES | Active High | 1.8V | 1 | 20μs Typical | 0.03mA | 1.53V | 2.07V | +1.8V | 1.53V | 2.07V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6351LRUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | CAN ALSO BE OPERATED WITH 3.3V, 5V SUPPLY | 695mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX6351 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | 20μA | - | NO | Active Low | 2.63V 4.63V | 2 | 100ms Minimum | - | - | - | +4.63V | 2.58V | 4.72V | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6389LT23D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | MAX6389 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.31V Adj | 2 | 140ms Minimum | 0.013mA | - | - | - | 1.54V | 1.61V | - | 0.8mm | 1.5mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MAX16033PLB23 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 10-WFDFN | - | 10 | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Battery Backup Circuit | - | - | - | - | 402.8mW | DUAL | - | 260 | 1 | - | 0.4mm | 30 | MAX16033 | Open Drain or Open Collector | 10 | - | - | - | 2.5/5V | - | - | 1 | 5.5V | 0V | 22μA | - | NO | Active Low | 2.32V | 1 | 140ms Minimum | 0.05mA | 2.25V | 2.38V | - | 2.25V | 2.38V | - | 0.8mm | 2mm | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX16049ETN Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | 56-WFQFN Exposed Pad | YES | 56 | - | -40°C~85°C TA | Tube | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 56 | EAR99 | System Manager | TIN | - | - | MANUAL RESET INPUT | - | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | MAX16049 | Open Drain, Push-Pull | 56 | - | Not Qualified | 14V | 3/14V | - | 3V | 8 | - | - | - | - | YES | Active Low | - | 8 | Adjustable/Selectable | 5mA | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6744XKYDD3 T Maxim Integrated | 7865 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | - | 247mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6744 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 1.5/5V | - | - | 1 | 5.5V | 1V | 10μA | - | YES | Active Low | 0.788V 2.188V | 2 | 150ms Minimum | - | - | - | +2.188V | 765mV | 810mV | - | 1.1mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6391KA22 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | - | 421mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6391 | Open Drain or Open Collector | 8 | - | - | - | 1.5/5V | - | - | 2 | 5.5V | 1V | 15μA | - | YES | Active Low | 2.19V Adj | 2 | 140ms/Adjustable Minimum | - | - | - | +2.19V | 610mV | 2.25V | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6827LUT Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | -40°C~125°C TA | - | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G6 | Not Qualified | - | 5V | - | - | - | - | - | - | - | - | Active High | 4.63V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6339GUT T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 695.7mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.95mm | - | MAX6339 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 4 | 5.5V | 1V | 55μA | - | YES | Active Low | 1.58V 2.63V 4.38V Adj | 4 | 140ms Minimum | - | - | - | - | 1.53V | 4.5V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6362PUT26 T Maxim Integrated | In Stock | - | Datasheet | 111 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | MANUAL RESET INPUT, WATCHDOG INPUT | 696mW | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | NOT SPECIFIED | MAX6362 | Open Drain or Open Collector | 6 | - | Not Qualified | - | 2.5/5V | - | - | 2 | 5.5V | 0V | 15μA | - | NO | Active Low | 2.63V | 1 | 150ms Minimum | 0.05mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6443US26L T Maxim Integrated | 22206 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 2.63V | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6443 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.625V | 1 | 140ms Minimum | 0.02mA | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | 940μm | - | 2.92mm | 1.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6743XKTGD3 T Maxim Integrated | 25000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 247mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | MAX6743 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | - | - | 1.5/5V | - | - | 1 | 5.5V | 1V | 10μA | - | YES | Active Low | 1.11V 3.075V Adj | 3 | 150ms Minimum | - | - | - | +1.113.08V | 1.08V | 1.14V | - | 1.1mm | 2mm | 1.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6829TWUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | NOT SPECIFIED | MAX6829 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | 3/3.3V | - | - | 2 | 5.5V | 1.2V | 10μA | - | NO | Active Low | 1.665V 3.08V | 2 | 140ms Minimum | - | - | - | - | 1.611V | 1.719V | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6831SHUT T Maxim Integrated | 75 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6831 | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | 1 | 5.5V | 1.2V | 10μA | - | NO | Active Low | 1.313V 2.93V | 2 | 140ms Minimum | - | - | - | - | 1.268V | 1.358V | - | 1.45mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6743XKVRD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 5 | No | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 85°C | -40°C | - | 247mW | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | - | 5 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | 10μA | - | YES | Active Low | - | 3 | 150 ms | - | - | - | 2.625V | 2.55V | 2.7V | - | 1.1mm | 2mm | - | - | ROHS3 Compliant | Lead Free |