- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6389LT22D3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFDFN | YES | - | - | - | - | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-N6 | Not Qualified | 5.5V | 1/5.5V | - | 1V | 1 | - | - | - | YES | Active Low | 2.2V | 2 | 140ms Minimum | 0.013mA | - | - | - | 0.8mm | 1.5mm | 1mm | RoHS Compliant | ||
![]() MAX6389LT46D3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFDFN | YES | - | - | - | - | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE: 4.63V | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | compliant | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-N6 | Not Qualified | 5.5V | 1/5.5V | - | 1V | 1 | - | - | - | YES | Active Low | 4.63V Adj | 2 | 140ms Minimum | 0.013mA | - | - | - | 0.8mm | 1.5mm | 1mm | RoHS Compliant | ||
![]() MAX6464UR46 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | compliant | NOT SPECIFIED | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 4.6V | 1 | 150ms Minimum | - | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() MAX6412UK44 Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | SOT-23 | - | 5 | - | - | - | No | - | Bulk | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 125°C | -40°C | - | - | 571mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | 4.32V | 4.429V | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6425UK16 G103 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | -40°C~125°C TA | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 4.625V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | ||
![]() MAX6464XR26 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.6V | 1 | 150ms Minimum | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX6466XR44 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | -40°C~125°C TA | - | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.6V | - | compliant | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G3 | - | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 4.4V | 1 | 150ms Minimum | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX6736XKWTD3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | - | -40°C~85°C TA | - | 2006 | e3 | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 1.665V 3.075V | 2 | 150ms Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6463UR18 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | compliant | NOT SPECIFIED | Open Drain or Open Collector | 3 | R-PDSO-G3 | Not Qualified | 6V | - | - | 1V | 1 | - | - | - | NO | Active Low | 1.8V | 1 | 14μs Typical Propagation Delay | - | - | - | - | - | 2mm | - | RoHS Compliant | ||
![]() MAX6717UKZGD3 Maxim Integrated | 83 | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~85°C TA | - | - | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | Open Drain or Open Collector | - | R-PDSO-G5 | - | 5.5V | - | - | 0.8V | 2 | - | - | - | YES | Active Low | 1.11V 2.313V | 2 | 140ms Minimum | - | - | - | - | 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX6316LUK46CX Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~125°C TA | - | 2015 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-G5 | Not Qualified | - | 3/5V | - | - | - | - | - | - | - | Active Low | 4.63V | 1 | 140ms Minimum | 0.02mA | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6728KAYHD3 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 85°C | -40°C | - | - | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE ARE 2.188V AND 1.313V; MANUAL RESET INPUT | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | compliant | NOT SPECIFIED | - | 8 | R-PDSO-G6 | Not Qualified | 5.5V | - | INDUSTRIAL | 0.8V | 3 | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | NO | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | RoHS Compliant | ||
![]() MAX6337US18D3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | - | - | - | -40°C~125°C TA | - | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | NOT SPECIFIED | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | NO | Active Low | 1.8V | 1 | 100ms Minimum | 0.007mA | - | - | +1.8V | - | 2.92mm | - | ROHS3 Compliant | ||
![]() MAX6318LHUK46BX Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | RESET THRESHOLD VOLTAGE IS 4.6V | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | - | 1V | 1 | - | - | - | NO | Active High/Active Low | 4.63V | 1 | 20ms Minimum | 0.02mA | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6414UK38 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | -40°C~125°C TA | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 3.8V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX6367PKA44 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | - | - | - | - | - | - | -40°C~85°C TA | - | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 4.38V | 1 | 150ms Minimum | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX6381LT31D3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFDFN | YES | - | - | - | - | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | Push-Pull, Totem Pole | - | R-PDSO-N6 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | YES | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | 0.8mm | - | - | ROHS3 Compliant | ||
![]() MAX6726KASYD3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-8 | YES | - | - | - | - | - | -40°C~85°C TA | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | NOT SPECIFIED | - | - | RESET THRESHOLD VOLTAGE ARE 2.925 AND 2.188V | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65mm | - | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-G8 | - | 5.5V | - | - | 0.8V | 3 | - | - | - | YES | Active High | 2.188V 2.925V | 3 | 140ms Minimum | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | ||
![]() MAX6363PUT23 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | - | -40°C~85°C TA | - | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | TIN | - | - | MANUAL RESET INPUT, WATCHDOG INPUT | - | - | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | - | NOT SPECIFIED | Open Drain or Open Collector | 6 | R-PDSO-G6 | Not Qualified | 5.5V | - | - | - | 2 | - | - | - | NO | Active Low | 2.32V | 1 | 150ms Minimum | - | - | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() MAX6389LT17D3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFDFN | YES | - | - | - | - | - | -40°C~125°C TA | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | - | RESET THRESHOLD VOLTAGE: 1.67V | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | Open Drain or Open Collector | - | R-PDSO-N6 | Not Qualified | 5.5V | 1/5.5V | - | 1V | 1 | - | - | - | YES | Active Low | 1.67V Adj | 2 | 140ms Minimum | 0.013mA | - | - | - | 0.8mm | 1.5mm | 1mm | ROHS3 Compliant |