- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6314US28D4 TG24 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6314 | Bidirectional | - | - | - | - | - | - | Active Low | 2.8V | 1 | 1.12s Minimum | - | - | ||
![]() MAX6328UR25 TG002 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6328 | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.5V | 1 | 100ms Minimum | - | - | ||
![]() MAX6381XR29D3/GG8 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6381 | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | - | ||
![]() MAX6381XR26D3 TGA5 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6381 | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | ||
![]() MAX6381XR39D2 CE8 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6381 | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 3.9V | 1 | 20ms Minimum | - | - | ||
![]() MAX6361PUT29 TG24 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.93V | 1 | 150ms Minimum | - | - | ||
![]() MAX6364PUT29 TG21 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.93V | 1 | 150ms Minimum | - | - | ||
![]() MAX6369KA TG05 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | - | SOT-23-8 | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | Adjustable/Selectable | - | - | ||
![]() MAX6366PKA29 TG002 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | - | SOT-23-8 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.93V | 1 | 150ms Minimum | - | - | ||
![]() MAX6315US26D3 TG48 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6315 | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | ||
![]() MAX6315US26D3 TGC1 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | - | SOT-143-4 | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6315 | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | ||
![]() MAX6392KA29 TG51 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | - | SOT-23-8 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain, Push-Pull | - | - | - | - | - | - | Active Low | 2.93V Adj | 2 | 140ms/Adjustable Minimum | - | - | ||
![]() MAX6361LUT26 TG55 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | MANUAL RESET INPUT, WATCHDOG INPUT | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.38V | 0.95mm | compliant | NOT SPECIFIED | - | Push-Pull, Totem Pole | 6 | R-PDSO-G6 | Not Qualified | 5.5V | 2 | NO | Active Low | 2.63V | 1 | 150ms Minimum | 2.9mm | RoHS Compliant | ||
![]() MAX6387XS16D3 TGA8 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 1.58V Adj | 2 | 140ms Minimum | - | - | ||
![]() MAX6366PKA46 TG002 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | - | SOT-23-8 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Battery Backup Circuit | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 4.63V | 1 | 150ms Minimum | - | - | ||
![]() MAX6338IUB TG069 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 1.58V 2.19V 2.93V 4.38V | 4 | <1ms Minimum | - | - | ||
![]() MAX6389XS31D3 TG51 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 3.08V Adj | 2 | 140ms Minimum | - | - | ||
![]() MAX6328UR29 TG077 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | -40°C~85°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | MAX6328 | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.93V | 1 | 100ms Minimum | - | - | ||
![]() MAX6371KA TG035 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SOT-23-8 | - | SOT-23-8 | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | Adjustable/Selectable | - | - | ||
![]() MAX6461XR18 TGA7 Maxim Integrated | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | -40°C~125°C TA | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | Push-Pull, Push-Pull | - | - | - | - | - | - | Active Low | 1.8V | 1 | 14μs Typical Propagation Delay | - | - |