- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6831YHUT Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 125°C | -40°C | - | - | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | - | 2.5V | 0.95mm | - | NOT SPECIFIED | - | - | - | R-PDSO-G6 | Not Qualified | - | 2.5V | AUTOMOTIVE | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6829RHUT Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 125°C | -40°C | - | - | - | - | - | - | no | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 225 | - | - | 0.95mm | not_compliant | NOT SPECIFIED | - | - | - | R-PDSO-G6 | Not Qualified | - | 3/3.3V | AUTOMOTIVE | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6893ETI Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 85°C | -40°C | - | - | - | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | MANUAL RESET INPUT | 8542.39.00.01 | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | - | NOT SPECIFIED | - | - | 28 | S-XQCC-N28 | Not Qualified | 5.5V | - | INDUSTRIAL | 2.7V | 6 | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | ROHS3 Compliant | - | ||
![]() MAX6754UKTD0 Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | - | - | - | YES | - | - | - | 125°C | -40°C | - | - | - | 2016 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | NOT SPECIFIED | - | - | 5 | R-PDSO-G5 | Not Qualified | 6V | 1/6V | AUTOMOTIVE | 1V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | 0.03mA | - | - | +3.3V | - | - | 1.45mm | 2.9mm | 1.625mm | ROHS3 Compliant | - | ||
![]() MXD1812XR46 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 85°C | -40°C | - | - | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.62V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | NOT SPECIFIED | - | - | 3 | R-PDSO-G3 | Not Qualified | 5.5V | 1/5.5V | INDUSTRIAL | 1.2V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | 0.016mA | - | - | +4.62V | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | - | ||
![]() MAX6453UT29S Maxim Integrated | In Stock | - | Datasheet | 98 Weeks | Surface Mount | - | SOT-23 | - | 6 | - | 36.003894mg | - | - | No | - | - | 2014 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | TIN | 85°C | -40°C | RESET THRESHOLD VOLTAGE IS 2.93V; MANUAL RESET INPUT | 8542.39.00.01 | 696mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | - | - | 6 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | 0.02mA | - | - | +2.925V | - | - | 1.45mm | 2.9mm | - | ROHS3 Compliant | - | ||
![]() MAX706REPA Maxim Integrated | 460 | - | Datasheet | - | - | - | - | NO | - | - | - | 85°C | -40°C | - | - | - | 2008 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 245 | 1 | 3V | 2.54mm | not_compliant | NOT SPECIFIED | - | - | 8 | R-PDIP-T8 | Not Qualified | 5.5V | 5V | INDUSTRIAL | 1.2V | 1 | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | NO | - | - | - | - | 0.5mA | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | ROHS3 Compliant | - | ||
![]() MAX6382XR26D3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | - | - | - | - | -40°C~125°C TA | - | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | - | YES | Active High | 2.63V | 1 | 140ms Minimum | - | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX6743XKVRD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | No | - | - | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | 85°C | -40°C | RESET THRESHOULD VOLTAGES IS 1.575 AND 2.625 VOLTS | 8542.39.00.01 | 247mW | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | - | - | - | R-PDSO-G5 | - | - | - | INDUSTRIAL | - | 3 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | - | ||
![]() MAX6743XKVDD3 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | No | - | - | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | 85°C | -40°C | RESET THRESHOULD VOLTAGES IS 1.575 AND 0.788 VOLTS | 8542.39.00.01 | 247mW | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | - | - | - | R-PDSO-G5 | - | - | - | INDUSTRIAL | - | 3 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | - | ||
![]() MAX6835HXSD0 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | No | - | - | 2013 | - | - | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | - | 85°C | -40°C | RESET THRESHOLD VOLTAGE IS 1.313V | 8542.39.00.01 | 245mW | DUAL | GULL WING | - | 1 | 1.2V | - | - | - | - | - | - | R-PDSO-G4 | - | - | - | INDUSTRIAL | - | 1 | 3.6V | 550mV | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | - | 1.275V | 1.35V | - | - | - | 1.1mm | 2.025mm | 1.25mm | ROHS3 Compliant | - | ||
![]() MAX16125WTAA00 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFBGA, WLBGA | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Monitor | - | - | - | - | - | - | - | - | NOT SPECIFIED | 1 | 3V | 0.4mm | - | NOT SPECIFIED | MAX16125 | Open Drain or Open Collector | - | - | - | 5.5V | - | - | - | 1 | - | - | - | - | - | YES | Active Low | - | 1 | 0.9ms Minimum | - | - | - | - | - | - | 0.69mm | - | 0.835mm | ROHS3 Compliant | - | ||
![]() MAX6385XS29D3 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | - | - | -40°C~125°C TA | - | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | - | YES | Active High | 2.93V | 1 | 140ms Minimum | - | - | - | - | - | - | - | 2mm | - | ROHS3 Compliant | - | ||
![]() MAX6740XKZWD3 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 85°C | -40°C | - | - | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | VCC1 & VCC2 RESET THRESHOLD IS 2.313V & 1.665V AND ADJUSTABLE THRESHOLD IS DOWN TO 0.5V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | - | - | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 1.5/5V | INDUSTRIAL | 1.2V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | +2.31V | - | - | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | - | ||
![]() MAX16125WTAA00 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFBGA, WLBGA | - | - | - | - | - | - | - | -40°C~125°C TA | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Monitor | - | - | - | - | - | - | - | - | NOT SPECIFIED | 1 | 3V | 0.4mm | - | NOT SPECIFIED | MAX16125 | Open Drain or Open Collector | - | - | - | 5.5V | - | - | - | 1 | - | - | - | - | - | YES | Active Low | - | 1 | 0.9ms Minimum | - | - | - | - | - | - | 0.69mm | - | 0.835mm | ROHS3 Compliant | - | ||
![]() MAX6389XS30D2 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | - | - | -40°C~125°C TA | - | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | - | RESET THRESHOLD VOLTAGE: 3V | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 0.65mm | - | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G4 | Not Qualified | 5.5V | 1/5.5V | - | 1V | 1 | - | - | - | - | - | YES | Active Low | 3V Adj | 2 | 20ms Minimum | 0.013mA | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6461XR27 Maxim Integrated | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | No | -40°C~125°C TA | - | 2006 | - | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | - | - | - | - | - | 228.6mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | - | - | Push-Pull, Push-Pull | 3 | - | - | - | - | - | - | 1 | 6V | 1V | - | - | 3.5μA | NO | Active Low | 2.7V | 1 | 14μs Typical Propagation Delay | - | 2.66V | 2.741V | - | - | - | - | 2mm | - | ROHS3 Compliant | - | ||
![]() DS1813R-15-U Maxim Integrated | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~85°C TA | - | 2006 | EconoReset | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | PUSHBUTTON RESET OPTION | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | - | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 0V | - | 40μA | 40μA | NO | Active Low | 4.13V | 1 | 100ms Minimum | - | 4V | 4.24V | +4.13V | 4V | 4.24V | - | 2.92mm | - | ROHS3 Compliant | Contains Lead | ||
![]() MAX6769TALD2/VY T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | 8-TDFN-EP (3x3) | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | Regulator/Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 1.147V Adj | 1 | 8.75ms Minimum | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX706SMJA Maxim Integrated | 32 | - | - | 6 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | - | - | - | - | Yes | -55°C~125°C TA | - | 2010 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | - | 640mW | DUAL | - | 245 | 1 | 3V | 2.54mm | not_compliant | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-GDIP-T8 | Not Qualified | - | 5V | - | - | 1 | 5.5V | 1.2V | - | - | - | NO | Active Low | 2.93V | 1 | 140ms Minimum | 0.5mA | 2.85V | 3V | - | - | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | - |