- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Watchdog Timers | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Telecom IC Type | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6333UR18D3 Maxim Integrated | 15 | - | - | Surface Mount | SOT-23 | - | 3 | - | - | 320mW | - | - | e3 | yes | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 1.8V | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 30 | 3 | - | - | - | - | - | AUTOMOTIVE | 1 | 5.5V | 700mV | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | 0.007mA | 1.77V | 1.83V | +1.8V | - | - | - | 1.12mm | 2.92mm | - | No | RoHS Compliant | - | ||
![]() MAX6740XKWTD3 Maxim Integrated | In Stock | - | - | Surface Mount | - | - | - | - | - | 247mW | - | Cut Tape | e3 | yes | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | RESET THRESHOULD VOLTAGES IS 1.665 AND 3.075 VOLTS | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | - | R-PDSO-G5 | - | - | - | - | INDUSTRIAL | 3 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | No | RoHS Compliant | - | ||
![]() MAX6337US17D1 T Maxim Integrated | In Stock | - | - | Surface Mount | TO-253-4 | - | 4 | - | - | 320mW | No | Tape & Reel (TR) | e3 | yes | - | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | 40 | 4 | - | - | - | - | - | AUTOMOTIVE | 1 | 5.5V | 1.2V | - | 3.3μA | - | NO | Active Low | 1.7V | 1 | 1 ms | 0.007mA | 1.67V | 1.73V | +1.7V | 1.67V | 1.73V | - | - | 2.92mm | - | - | RoHS Compliant | Lead Free | ||
![]() MAX6386XS30D5 T Maxim Integrated | In Stock | - | - | Surface Mount | - | - | 4 | - | - | 245mW | No | Tape & Reel (TR) | e3 | yes | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 3V; MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | 4 | - | - | - | - | - | AUTOMOTIVE | 1 | 5.5V | 1V | - | 7μA | - | NO | Active Low | 3V | 1 | 280 ms | - | 2.93V | 3.08V | - | 2.93V | 3.08V | - | - | 2mm | - | - | RoHS Compliant | Lead Free | ||
![]() MAX6888DETE T Maxim Integrated | In Stock | - | - | Surface Mount | - | - | 16 | - | - | 1.667W | Yes | - | e3 | yes | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor, Voltage Detector | Matte Tin (Sn) | 85°C | -40°C | MANUAL RESET INPUT | - | QUAD | - | 260 | 1 | 5V | 0.8mm | - | 30 | 16 | - | - | - | - | 3/5V | INDUSTRIAL | 6 | 5.8V | 2.7V | - | 900μA | - | YES | Active Low | 3.3V | 4 | 180 ms | 1.2mA | - | - | - | 1.39V | 1.61V | - | 0.8mm | 5mm | 5mm | No | RoHS Compliant | Lead Free | ||
![]() MAX6730UTLD3 Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23 | - | 6 | - | - | 696mW | Yes | - | - | no | 1 (Unlimited) | 6 | EAR99 | - | - | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 225 | - | - | 0.95mm | - | - | - | - | - | - | - | 1/5V | INDUSTRIAL | - | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | 0.039mA | 4.5V | 4.75V | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAX6381XR46D3 Maxim Integrated | In Stock | - | - | Surface Mount | - | - | 3 | - | - | 235mW | - | Cut Tape | e0 | no | 1 (Unlimited) | 3 | EAR99 | - | Tin/Lead (Sn85Pb15) | 125°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 1.8V | 0.65mm | - | - | - | - | - | - | - | - | AUTOMOTIVE | 1 | 5.5V | 1V | - | - | - | YES | - | - | - | - | - | 4.51V | 4.74V | - | - | - | - | 1.1mm | 2mm | 1.25mm | No | RoHS Compliant | - | ||
![]() MAX6324HUT29 Maxim Integrated | 635 | - | - | Surface Mount | SOT-23 | - | 6 | - | - | 696mW | Yes | Tape & Reel | e0 | no | 1 (Unlimited) | 6 | EAR99 | - | Tin/Lead (Sn85Pb15) | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 2.93V | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 3V | 0.95mm | - | - | 6 | - | - | - | - | - | AUTOMOTIVE | 1 | 5.5V | 1.2V | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | NO | - | - | - | - | 0.057mA | 2.85V | 3V | - | - | - | - | 1.45mm | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX6375UR31 Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23 | - | 3 | - | - | 320mW | - | - | e3 | yes | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | 3 | - | - | - | - | - | INDUSTRIAL | 1 | 5.5V | 1V | - | - | - | NO | - | - | - | - | 0.00175mA | 3.034V | 3.126V | +3.08V | - | - | - | 1.12mm | 2.92mm | - | No | RoHS Compliant | - | ||
![]() DS1812R-5/T Maxim Integrated | In Stock | - | - | - | - | YES | - | 85°C | -40°C | - | - | - | e3 | yes | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | compliant | 30 | 3 | R-PDSO-G3 | Not Qualified | - | 5.5V | 1.2/5.5V | INDUSTRIAL | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | 4.62V | - | - | 0.04mA | - | - | +4.62V | - | - | - | 1.12mm | 2.92mm | 1.3mm | - | RoHS Compliant | Contains Lead | ||
![]() MAX806SMJA Maxim Integrated | In Stock | - | - | Through Hole | CDIP | - | 8 | - | - | 640mW | - | Bulk | e0 | no | 1 (Unlimited) | 8 | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | MANUAL RESET OPTION | - | DUAL | - | 245 | 1 | - | 2.54mm | - | - | 8 | - | - | - | - | 3.3/5V | MILITARY | 1 | 5.5V | 1V | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | NO | - | - | - | - | 0.07mA | 2.88V | 3.02V | - | - | - | - | - | 9.375mm | 7.62mm | No | RoHS Compliant | - | ||
![]() MAX825YEXK Maxim Integrated | In Stock | - | - | Surface Mount | - | - | 5 | - | - | 247mW | - | Cut Tape | e3 | yes | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | RESET THRESHOLD VOLTAGE IS 2.19V; MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 5 | - | - | - | - | - | INDUSTRIAL | 1 | 5.5V | 1.2V | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | NO | - | - | - | - | 0.006mA | 2.16V | 2.22V | +2.19V | - | - | - | 1.1mm | 2mm | - | No | RoHS Compliant | - | ||
![]() MAX6383XR23D3 Maxim Integrated | In Stock | - | - | Surface Mount | - | - | 3 | - | - | 235mW | - | - | e0 | no | 1 (Unlimited) | 3 | EAR99 | - | Tin/Lead (Sn85Pb15) | 125°C | -40°C | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | - | 3 | - | - | - | - | - | AUTOMOTIVE | 1 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | - | 2.26V | 2.37V | - | - | - | - | 1.1mm | 2mm | 1.25mm | No | RoHS Compliant | - | ||
![]() MAX6422XS16 Maxim Integrated | In Stock | - | - | Surface Mount | - | - | 4 | - | - | 245mW | - | Cut Tape | e3 | yes | 1 (Unlimited) | 4 | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | RESET THRESHOLD VOLTAGE IS 1.575V | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 4 | - | - | 5V | - | - | AUTOMOTIVE | 1 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | 4.2μA | NO | - | - | - | - | - | 1.536V | 1.614V | +1.575V | - | - | - | 1.1mm | 2.025mm | 1.25mm | No | RoHS Compliant | - | ||
![]() MAX6377UR31 Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23 | - | 3 | - | - | 320mW | - | - | e3 | yes | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | Matte Tin (Sn) | 85°C | -40°C | - | - | DUAL | GULL WING | - | 1 | 3V | 0.95mm | - | - | - | - | - | - | - | - | INDUSTRIAL | 1 | 5.5V | 1V | - | - | - | NO | - | - | - | - | - | 3.034V | 3.126V | - | - | - | - | 1.12mm | 2.92mm | - | No | RoHS Compliant | - | ||
![]() MAX6835IXSD2 Maxim Integrated | In Stock | - | - | - | - | - | - | 85°C | -40°C | - | - | Cut Tape | - | no | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | not_compliant | - | - | - | Not Qualified | - | - | 1.2/3.3V | INDUSTRIAL | - | - | - | - | - | - | NO | - | - | - | - | 0.025mA | - | - | +1.388V | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX6733UTTWD3 Maxim Integrated | In Stock | - | - | Surface Mount | - | - | 6 | - | - | 696mW | Yes | - | - | no | 1 (Unlimited) | 6 | EAR99 | - | - | 85°C | -40°C | - | 8542.39.00.01 | DUAL | GULL WING | 225 | - | - | 0.95mm | - | - | - | - | - | - | - | 1/5V | INDUSTRIAL | - | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | 0.039mA | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MAX6727KALTD3 Maxim Integrated | 215070 | - | - | Surface Mount | SOT-23 | - | 8 | - | - | 714mW | Yes | - | e4 | yes | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | 8 | - | - | - | - | 1/5V | INDUSTRIAL | 3 | 5.5V | 800mV | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | No | RoHS Compliant | - | ||
![]() MAX6425UK29 Maxim Integrated | In Stock | - | - | Surface Mount | SOT-23 | - | 5 | - | - | 571mW | - | Cut Tape | e3 | yes | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | 125°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 5 | - | - | - | - | - | AUTOMOTIVE | 1 | 5.5V | 1V | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | 0.0042mA | 2.852V | 2.998V | +2.925V | - | - | - | - | 2.9mm | - | No | RoHS Compliant | - | ||
![]() MAX4970EWC Maxim Integrated | 5000 | - | - | Surface Mount | - | - | 12 | - | - | 519mW | No | - | e3 | yes | 1 (Unlimited) | - | EAR99 | - | MATTE TIN | 85°C | -40°C | - | 8542.31.00.01 | - | - | 225 | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V | 2.2V | - | - | 107μA | - | - | - | - | - | - | 5.6V | 6.2V | - | - | - | SURGE PROTECTION CIRCUIT | - | - | - | - | RoHS Compliant | - |