- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX814KEPA Maxim Integrated | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | No | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 727mW | DUAL | - | 260 | 1 | 4.86V | 2.54mm | - | MAX814 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 85μA | 85μA | NO | Active High/Active Low | 4.8V | 1 | 140ms Minimum | - | 4.75V | 4.85V | +4.8V | 4.75V | 4.85V | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6340UK16 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6340 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | NO | Active Low | 1.575V | 1 | Adjustable/Selectable | 0.0042mA | 1.536V | 1.614V | +1.575V | 1.536V | 1.614V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6755UKLD0 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 1.4V | - | - | MAX6755 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 6V | 1V | 13μA | - | YES | Active High | 5V | 1 | 20μs Typical | 0.03mA | 4.25V | 5.75V | +5V | 4.25V | 5.75V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6726KAZWD3 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | MAX6726 | Push-Pull, Push-Pull | 8 | - | Not Qualified | - | 1/5V | - | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active High/Active Low | 1.665V 2.313V Adj | 3 | 140ms Minimum | - | - | - | - | 1.62V | 1.71V | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6387LT46D4 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | 40 | MAX6387 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 4.63V Adj | 2 | 1.12s Minimum | 0.013mA | - | - | - | 4.51V | 4.74V | 0.8mm | 1.5mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6832VXRD3 T Maxim Integrated | 2488 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 70 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | MAX6832 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | 0.4/3.3V | - | - | 1 | 3.6V | 550mV | 16μA | - | YES | Active Low | 1.575V | 1 | 140ms Minimum | 0.025mA | 1.53V | 1.62V | +1.575V | 1.53V | 1.62V | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6314US31D3 T Maxim Integrated | 240 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX6314 | Bidirectional | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | NO | Active Low | 3.08V | 1 | 140ms Minimum | - | 3.02V | 3.14V | +3.08V | 3.02V | 3.14V | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6314US26D3 T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX6314 | Bidirectional | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | NO | Active Low | 2.63V | 1 | 140ms Minimum | - | 2.58V | 2.68V | +2.63V | 2.58V | 2.68V | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX825LEXK T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX825 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 5V | - | 4.75V | 1 | - | - | - | - | NO | Active High/Active Low | 4.63V | 1 | 140ms Minimum | 0.008mA | - | - | +4.63V | - | - | - | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6387XS22D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | MAX6387 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | 5.5V | 1/5.5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 2.19V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6723UTSHD3 T Maxim Integrated | 35000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6723 | Open Drain or Open Collector | 6 | - | Not Qualified | - | 1/5V | - | - | 3 | 5.5V | 800mV | 15μA | - | YES | Active Low | 1.313V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6320PUK46BY T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | RESET THRESHOLD VOLTAGE IS 4.63 V | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | NOT SPECIFIED | MAX6320 | Open Drain or Open Collector | - | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | NO | Active Low | 4.63V | 1 | 20ms Minimum | 0.02mA | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6864UK16D3S T Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | SOT-23 | - | 5 | Yes | - | Strip | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | - | 5 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1.1V | 7μA | - | NO | Active Low | - | 1 | 150 ms | - | 1.536V | 1.614V | 1.575V | 1.536V | 1.614V | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6898PALT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Sequencer | Matte Tin (Sn) | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | MAX6898 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1.5V | 10μA | - | YES | Active Low | - | 1 | Adjustable/Selectable | 0.02mA | - | - | - | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16998AAUA/V T Maxim Integrated | 4 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Watchdog Circuit | Matte Tin (Sn) | - | - | - | 387.8mW | - | - | 260 | - | - | - | NOT SPECIFIED | MAX16998 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 40V | 5V | - | - | - | Active Low | - | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6412UK31 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6412 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.7μA | - | NO | Active Low | 3.075V | 1 | Adjustable/Selectable | - | 3.036V | 3.113V | +3.1V | 2.998V | 3.152V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6307UK31D3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | 0°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3.08V | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX6307 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 8μA | - | NO | Active Low | 3.08V Adj | 2 | 140ms Minimum | 0.016mA | 3.034V | 3.126V | +3.1V | 3.034V | 3.126V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6706SKA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 12μA | - | NO | Active High | 2.93V Adj | 2 | 140ms Minimum | - | 2.85V | 3V | - | 2.85V | 3V | 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6418UK44 T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3V | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | MAX6418 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 1/5.5V | - | 1V | 2 | - | - | - | - | YES | Active Low | 4.375V Adj | 2 | Adjustable/Selectable | 0.0045mA | - | - | +4.38V | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6825LUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | MAX6825 | Push-Pull, Totem Pole | 5 | - | - | - | 5V | - | - | 1 | 5.5V | 1V | 10μA | - | NO | Active High/Active Low | 4.63V | 1 | 140ms Minimum | - | 4.47V | 4.78V | - | 4.47V | 4.78V | - | 2.9mm | - | - | - | ROHS3 Compliant | - |