- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Timers | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6730AUTZD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | NOT SPECIFIED | MAX6730 | Open Drain or Open Collector | 6 | - | Not Qualified | - | - | - | - | 1 | 5.5V | 800mV | 15μA | - | YES | Active Low | 2.313V | 1 | 140ms Minimum | 0.039mA | 2.25V | 2.375V | - | 2.25V | 2.375V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16004CTP T Maxim Integrated | 2253 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | 8542.39.00.01 | 1.355W | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 30 | MAX16004 | Open Drain or Open Collector | 20 | - | Not Qualified | - | - | 2.5/5V | - | 6 | 5.5V | 1V | 50μA | - | YES | Active Low | 6 Selectable Threshold Combinations | 6 | Adjustable/Selectable | 0.07mA | - | - | - | 2.25V | 3.135V | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16006FTG T Maxim Integrated | 1224 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | - | 1.666W | QUAD | - | 260 | 1 | 3.3V | 0.5mm | 30 | MAX16006 | Open Drain or Open Collector | 24 | - | - | - | - | 2.5/5V | - | 8 | 5.5V | 1V | 50μA | - | NO | Active Low | 8 Selectable Threshold Combinations | 8 | Adjustable/Selectable | 0.07mA | - | - | - | 2.25V | 4.75V | - | - | 4mm | 4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX16020LTES Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | Yes | -40°C~85°C TA | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 2W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.62V | 0.65mm | NOT SPECIFIED | MAX16020 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | 1 | 5.5V | 0V | - | - | NO | Active Low | 2.946V | 1 | 145ms Minimum | - | 2.862V | 3.034V | - | - | - | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MAX16021PTES T Maxim Integrated | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 2W | QUAD | - | - | 1 | 1.62V | 0.65mm | - | MAX16021 | Open Drain or Open Collector | 16 | - | - | - | - | - | - | 1 | 5.5V | 0V | - | - | NO | Active High/Active Low | 2.946V | 1 | 145ms Minimum | 0.005mA | 2.862V | 3.034V | - | - | - | - | 0.8mm | 4mm | 4mm | No | ROHS3 Compliant | - | ||
![]() MAX16006BTG T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | - | 1.666W | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | MAX16006 | Open Drain or Open Collector | 24 | - | - | - | - | 2.5/5V | - | 8 | 5.5V | 1V | 50μA | - | YES | Active Low | 8 Selectable Threshold Combinations | 8 | Adjustable/Selectable | 0.07mA | - | - | - | 1.62V | 3.135V | - | - | 4mm | 4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX16007CTP T Maxim Integrated | 15500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 20 | EAR99 | Multi-Voltage Supervisor | - | MANUAL RESET INPUT | - | 1.355W | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | NOT SPECIFIED | MAX16007 | Open Drain or Open Collector | 20 | - | Not Qualified | - | - | - | - | 8 | 5.5V | 1V | 50μA | - | YES | Active Low | 8 Selectable Threshold Combinations | 8 | Adjustable/Selectable | 0.07mA | - | - | - | 1.62V | 3.135V | - | - | 4mm | 4mm | - | ROHS3 Compliant | - | ||
![]() MAX6888HETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 16-WQFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.8mm | NOT SPECIFIED | MAX6888 | Open Drain or Open Collector | 16 | S-XQCC-N16 | Not Qualified | - | 5.8V | 3/5V | 2.7V | 6 | - | - | - | - | YES | Active Low | 1.8V 3.3V Adj Adj | 4 | 180ms Minimum | 1.2mA | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() DS1708SEUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | No | -40°C~85°C TA | Tube | 2005 | MicroMonitor™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | PUSHBUTTON RESET OPTION | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 30 | DS1708 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 60μA | 60μA | NO | Active High/Active Low | 2.93V | 1 | 130ms Minimum | - | 2.85V | 3V | - | 2.85V | 3V | - | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6888RETE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | Yes | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | - | 1.667W | QUAD | - | 260 | 1 | 5V | 0.8mm | - | MAX6888 | Open Drain or Open Collector | 16 | - | - | - | - | 3/5V | - | 6 | 5.8V | 2.7V | 900μA | - | YES | Active Low | Adjustable/Selectable | 4 | 180ms Minimum | 1.2mA | - | - | - | 527mV | 673mV | - | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6383XR24D2-T Maxim Integrated | 2500 | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 235mW | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | - | MAX6383 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | Active Low | 2.4V | 1 | 20ms Minimum | - | 2.34V | 2.46V | - | 2.34V | 2.46V | - | - | 2mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAX1232CWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | PUSHBUTTON RESET INPUT | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | 30 | MAX1232 | Open Drain or Open Collector | 16 | - | - | 5V | - | 5V | - | 1 | 5.5V | 4.5V | 200μA | 200μA | NO | Active High/Active Low | 4.37V 4.62V | 1 | 250ms Minimum | - | - | - | +4.37/4.62V | 4.25V | 4.49V | - | 2.65mm | - | 7.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6823LUK T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | MAX6823 | Push-Pull, Totem Pole | 5 | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 10μA | - | YES | Active Low | 4.63V | 1 | 140ms Minimum | 0.03mA | 4.47V | 4.78V | - | 4.47V | 4.78V | - | - | 2.9mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6352LTUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | 571mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 20μA | - | NO | Active Low | 3.08V 4.63V | 2 | 100ms Minimum | - | - | - | +4.63V | 3.03V | 4.72V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6459UTB T Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | UNDERVOLTAGE LOCKOUT | - | 696mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX6459 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 2 | 28V | 4V | 6.5μA | - | YES | Active Low | Adjustable/Selectable | 1 | 50μs Typical | - | 1.111V | 1.194V | +1.228V | 1.111V | 1.194V | - | - | 2.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16998DAUA/V Maxim Integrated | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | Yes | -40°C~125°C TA | Tube | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Watchdog Circuit | Matte Tin (Sn) | - | - | 387.8mW | DUAL | GULL WING | 260 | - | 14V | 0.65mm | NOT SPECIFIED | MAX16998 | Open Drain or Open Collector | 8 | S-PDSO-G8 | Not Qualified | - | - | - | - | - | 40V | 5V | - | - | - | Active Low | - | 1 | Adjustable/Selectable | - | - | - | - | - | - | 1 | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX16058ATA28 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | 1.951W | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | MAX16058 | Open Drain or Open Collector | 8 | - | Not Qualified | - | - | - | - | 1 | 5.5V | 1.1V | - | - | NO | Active Low | 2.8V | 1 | Adjustable/Selectable | - | 2.73V | 2.87V | - | - | - | - | - | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() DS1818-5 Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | -40°C~85°C TA | Bulk | 2014 | EconoReset | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | PUSHBUTTON RESET OPTION | - | - | BOTTOM | - | 260 | 1 | 3.3V | - | 30 | DS1818 | Open Drain or Open Collector | 3 | O-XBCY-T3 | Not Qualified | - | 5.5V | - | - | 1 | - | - | - | - | NO | Active Low | 3.06V | 1 | 100ms Minimum | 0.035mA | - | - | +3.06V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX16011TAA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | DUAL | NO LEAD | 260 | 1 | 14V | 0.65mm | NOT SPECIFIED | MAX16011 | Open Drain or Open Collector | 8 | S-XDSO-N8 | Not Qualified | - | - | 14V | 5.5V | 1 | - | - | - | - | YES | Active Low | Adjustable/Selectable | 2 | <1ms Minimum | 0.04mA | - | - | - | - | - | - | 0.8mm | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6739XKZD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | NOT SPECIFIED | MAX6739 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | - | 5.5V | 1.5/5V | - | 1 | - | - | - | - | YES | Active Low | 2.313V Adj | 2 | 150ms Minimum | - | - | - | +2.31V | - | - | - | 1.1mm | - | - | - | ROHS3 Compliant | - |