- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6833FXRD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 70 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | MAX6833 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | 1 | 3.6V | 750mV | 16μA | - | YES | - | Active High | 1.05V | 1 | 140ms Minimum | 0.025mA | 1.02V | 1.08V | +1.05V | 1.02V | 1.08V | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6830VDUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2014 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6830 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | 1 | 5.5V | 1.2V | 10μA | - | NO | - | Active High | 0.788V 1.58V | 2 | 140ms Minimum | - | - | - | - | 761mV | 815mV | - | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX709TEPA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 3.08 RESET THESHOLD VOLTAGE | - | DUAL | - | 260 | 1 | 3.3V | 2.54mm | NOT SPECIFIED | MAX709 | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | 5.5V | - | - | 1 | - | - | - | - | NO | - | Active Low | 3.08V | 1 | 140ms Minimum | 0.2mA | - | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6364PUT31 T Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | MANUAL RESET INPUT, WATCHDOG INPUT | - | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | NOT SPECIFIED | MAX6364 | Open Drain or Open Collector | 6 | - | Not Qualified | 5.5V | 2.5/5V | - | 2 | - | - | - | - | NO | - | Active Low | 3.08V | 1 | 150ms Minimum | 0.05mA | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6803US46D3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-143 | - | 4 | No | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | 125°C | -40°C | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 4 | - | - | - | - | AUTOMOTIVE | 1 | 5.5V | 700mV | 5μA | - | NO | - | Active High | - | 1 | 100 ms | - | 4.547V | 4.713V | 4.63V | 4.547V | 4.713V | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6458UKD3A T Maxim Integrated | 660 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | UNDERVOLTAGE LOCKOUT | 571mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX6458 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | - | - | - | 1 | 28V | 4V | 6.5μA | - | YES | - | Active Low | Adjustable/Selectable | 1 | 90ms Minimum | - | 1.155V | 1.255V | +1.228V | 1.155V | 1.255V | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6388XS26D3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Strip | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | - | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active High | 2.63V Adj | 2 | 140ms Minimum | 0.013mA | - | - | - | 2.56V | 2.69V | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6381LT46D3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | No | -40°C~125°C TA | Strip | 2012 | e4 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | GOLD | - | - | - | 167.7mW | DUAL | - | 260 | 1 | 1.8V | 0.5mm | - | - | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active Low | 4.63V | 1 | 140ms Minimum | - | 4.51V | 4.74V | - | 4.51V | 4.74V | - | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6359LTUT T Maxim Integrated | 55 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | CAN ALSO BE OPERATED WITH 3.3V, 5V SUPPLY | 695mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX6359 | Push-Pull, Totem Pole | 6 | - | Not Qualified | - | - | - | 1 | 5.5V | 1V | 20μA | - | NO | - | Active Low | 3.08V 4.63V | 2 | 100ms Minimum | - | - | - | +4.63V | 3.03V | 4.72V | - | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6466XR18 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | 3 | No | - | Strip | 2006 | - | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | 228.6mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | - | - | 3 | - | - | - | - | AUTOMOTIVE | 1 | 6V | 1.2V | 3.5μA | 3.5μA | NO | 2.5 % | Active Low | - | - | 150 ms | - | 1.773V | 1.827V | 1.8V | 1.773V | 1.827V | 1 | 260 ms | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6824WUK T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23-5 | - | 5 | Yes | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | 125°C | -40°C | - | 571mW | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | - | - | 5 | - | - | - | - | AUTOMOTIVE | 1 | 5.5V | 1V | 10μA | - | YES | - | Active High/Active Low | - | 1 | 140 ms | 0.03mA | 1.61V | 1.72V | 1.67V | 1.61V | 1.72V | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6756UKZD3 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | - | SOT-23 | - | 5 | No | - | Strip | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset, Voltage Detector | MATTE TIN | 125°C | -40°C | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | - | - | 5 | - | - | - | - | AUTOMOTIVE | 1 | 6V | 1V | 13μA | - | YES | - | Active Low | - | 1 | 100 ms | 0.03mA | 2.125V | 2.875V | 2.5V | 2.125V | 2.875V | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6705LKA T Maxim Integrated | 353 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6705 | Push-Pull, Totem Pole | 8 | - | - | - | 5V | - | 1 | 5.5V | 1.2V | 12μA | - | NO | - | Active Low | 4.63V Adj | 2 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | 1.3mm | - | 3mm | 1.75mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6466UR22 T Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | - | SOT-23-3 | - | 3 | No | - | Strip | 2006 | - | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | 0.65mm | - | - | - | 3 | - | - | - | - | AUTOMOTIVE | 1 | 6V | 1.2V | 3.5μA | 3.5μA | NO | 2.5 % | Active Low | - | - | 150 ms | - | 2.167V | 2.233V | 2.2V | 2.167V | 2.233V | 1 | 260 ms | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6315US44D2 T Maxim Integrated | 2461 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6315 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | YES | - | Active Low | 4.39V | 1 | 20ms Minimum | - | 4.31V | 4.47V | 4.39 | 4.31V | 4.47V | - | - | - | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6328UR22 T Maxim Integrated | 2000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | MAX6328 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | 500nA | - | NO | - | Active Low | 2.2V | 1 | 100ms Minimum | - | 2.167V | 2.233V | +2.2V | 2.167V | 2.233V | - | - | - | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6328UR29 T Maxim Integrated | 2502 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | NOT SPECIFIED | MAX6328 | Open Drain or Open Collector | 3 | - | Not Qualified | 5.5V | - | - | 1 | - | - | - | - | NO | - | Active Low | 2.93V | 1 | 100ms Minimum | - | - | - | +2.93V | - | - | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6836VXSD0 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | SC | - | - | No | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | 85°C | -40°C | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | - | - | 4 | R-PDSO-G4 | - | - | - | INDUSTRIAL | 1 | 3.6V | 750mV | 16μA | - | YES | - | Active High | - | 1 | 70 μs | 0.025mA | 1.53V | 1.62V | 1.575V | 1.53V | 1.62V | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6730UTSD3 T Maxim Integrated | 545 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | MAX6730 | Open Drain or Open Collector | 6 | - | - | - | - | - | 1 | 5.5V | 800mV | 4μA | - | NO | - | Active Low | 2.925V | 1 | 140ms Minimum | 0.039mA | 2.85V | 3V | - | 2.85V | 3V | - | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX6362PUT23 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Battery Backup Circuit | TIN | - | - | MANUAL RESET INPUT, WATCHDOG INPUT | 696mW | DUAL | GULL WING | 260 | 1 | 2.38V | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | 6 | - | Not Qualified | - | 2.5/5V | - | 2 | 5.5V | 0V | 15μA | - | NO | - | Active Low | 2.32V | 1 | 150ms Minimum | 0.05mA | 2.25V | 2.38V | - | 2.25V | 2.38V | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free |