- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6388XS36D5-T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e0 | no | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Multi-Voltage Supervisor | Tin/Lead (Sn85Pb15) | - | - | DUAL | GULL WING | 245 | 1 | 1.8V | 0.65mm | not_compliant | - | NOT SPECIFIED | MAX6388 | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | Not Qualified | - | 5.5V | 1/5.5V | 1V | 2 | - | - | - | - | - | - | YES | Active High | 3.6V Adj | 2 | 280ms Minimum | - | - | - | - | - | - | - | 1.1mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX708TCSA Maxim Integrated | 20 | - | Datasheet | 6 Weeks | Surface Mount, Through Hole | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | No | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | MANUAL RESET, POWER FAIL COMPARATOR | 470.6mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | - | MAX708 | Push-Pull, Push-Pull | 8 | - | - | - | - | 3.3/5V | - | 1 | 5.5V | 1V | 135μA | - | - | - | NO | Active High/Active Low | 3.08V | 1 | 140ms Minimum | 0.35mA | 3V | 3.15V | - | 3V | 3.15V | 1.5mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX705ESA Maxim Integrated | 805 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C TA | Tube | 2000 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | MAX705 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | 5.5V | 5V | - | 2 | - | - | - | - | 471mW | - | YES | Active Low | 4.65V | 1 | 140ms Minimum | 0.5mA | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX691ACSE Maxim Integrated | 2672 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | Yes | 0°C~70°C TA | Tube | 1996 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 696mW | DUAL | GULL WING | 260 | 1 | 4.75V | - | - | 50kHz | - | MAX691 | Push-Pull, Push-Pull | 16 | - | - | 25mA | - | 5V | - | 1 | 5.5V | 0V | 350μA | 30μA | 696mW | 100μA | YES | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX693AESE Maxim Integrated | 3 |
| Datasheet | 6 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | -40°C~85°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | 30 | MAX693 | Push-Pull, Push-Pull | 16 | - | Not Qualified | - | 5.5V | 5V | - | 1 | - | - | - | - | - | - | YES | Active High/Active Low | 4.4V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX692ACPA Maxim Integrated | 20 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Yes | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | Through Hole | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 727mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 250kHz | - | MAX692 | Push-Pull, Totem Pole | 8 | - | - | 20mA | - | 5V | - | 1 | 5.5V | 1V | 350μA | 200μA | 727mW | 350μA | NO | Active Low | 4.4V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX692ACSA Maxim Integrated | 934 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | MAX692 | Push-Pull, Totem Pole | 8 | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 350μA | 200μA | - | 350μA | NO | Active Low | 4.4V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6899AALT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-WFDFN | - | 6 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Sequencer | Matte Tin (Sn) | - | 167.7mW | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | - | MAX6899 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1.5V | 10μA | - | - | - | YES | Active High | - | 1 | Adjustable/Selectable | 0.02mA | - | - | - | - | - | - | 0.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6462XR29 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 228.6mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | MAX6462 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | - | 1 | 6V | 1V | 3.5μA | - | - | 3.5μA | NO | Active High | 2.9V | 1 | 14μs Typical Propagation Delay | - | 2.857V | 2.944V | +3.03V | 2.857V | 2.944V | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6457UKD3C T Maxim Integrated | 20 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | UNDERVOLTAGE LOCKOUT | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | MAX6457 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 28V | 4V | 6.5μA | 6.5μA | - | - | YES | Active Low | Adjustable/Selectable | 1 | 90ms Minimum | - | 1.071V | 1.151V | +1.228V | 1.071V | 1.151V | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6834FXRD0 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 235mW | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | - | - | - | MAX6834 | Open Drain or Open Collector | 3 | R-PDSO-G3 | - | - | - | 0.4/3.3V | - | 1 | 3.6V | 550mV | 16μA | - | - | - | YES | Active Low | 1.05V | 1 | 70μs Typical | 0.025mA | 1.02V | 1.08V | +1.05V | 1.02V | 1.08V | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX707ESA T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | No | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | MAX707 | Push-Pull, Push-Pull | 8 | - | - | - | - | 5V | - | 2 | 5.5V | 1.2V | 500μA | - | - | 500μA | YES | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | +4.65V | 4.5V | 4.75V | - | - | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6355LSUT T Maxim Integrated | 346 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | MANUAL RESET INPUT | 695mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | - | MAX6355 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | 20μA | - | - | - | NO | Active Low | 2.93V 4.63V Adj | 3 | 100ms Minimum | 20mA | - | - | +4.63V | 2.88V | 4.72V | 1.3mm | - | 3mm | 1.75mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6747KA29 T Maxim Integrated | 3120 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 714mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | MAX6747 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | 5μA | - | - | YES | Active Low | 2.925V | 1 | Adjustable/Selectable | - | 2.867V | 2.984V | - | 2.867V | 2.984V | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX813LCSA Maxim Integrated | 5 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | MAX813 | Push-Pull, Totem Pole | 8 | - | - | - | - | 5V | - | 2 | 5.5V | 1.1V | 150μA | - | - | 350μA | YES | Active High | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX691ACSE T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | EITHER VCC OR VBATT CAN GO TO 0V, IF THE OTHER IS GREATER THAN 2.0V | 696mW | DUAL | GULL WING | 260 | 1 | 4.75V | - | - | - | - | MAX691 | Push-Pull, Push-Pull | 16 | - | - | - | - | 5V | - | 1 | 5.5V | 0V | 100μA | - | - | 100μA | YES | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX705ESA T Maxim Integrated | 1963 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | MAX705 | Push-Pull, Totem Pole | 8 | - | - | - | - | 5V | - | 2 | 5.5V | 1.2V | 500μA | - | - | 500μA | YES | Active Low | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX691CPE Maxim Integrated | 167 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | Yes | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 600mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 250kHz | - | MAX691 | Push-Pull, Push-Pull | 16 | - | - | 20mA | - | 5V | - | 1 | 5.5V | 4.75V | 10mA | 3.5mA | 600mW | 10mA | NO | Active High/Active Low | 4.65V | 1 | 35ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 4.45mm | - | 19.43mm | 7.87mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX705CSA Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 0°C~70°C TA | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | MAX705 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | 5.5V | 5V | 1V | 2 | - | - | - | - | 471mW | - | YES | Active Low | 4.65V | 1 | 140ms Minimum | 0.35mA | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX708SCSA Maxim Integrated | 217 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 0°C~70°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | MANUAL RESET, POWER FAIL COMPARATOR | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | NOT SPECIFIED | MAX708 | Push-Pull, Push-Pull | 8 | - | Not Qualified | - | 5.5V | 3.3/5V | 1V | 1 | - | - | - | - | - | - | NO | Active High/Active Low | 2.93V | 1 | 140ms Minimum | 0.35mA | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |