- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6756UKTD3 T Maxim Integrated | 1000 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6756 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 6V | 1V | 13μA | - | - | YES | - | Active Low | 3.3V | 1 | 100ms Minimum | 0.03mA | 2.805V | 3.795V | +3.3V | 2.805V | 3.795V | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6417UK T Maxim Integrated | 169 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6417 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.7μA | - | - | YES | - | Active Low | - | 1 | Adjustable/Selectable | - | - | - | - | - | - | 1.3mm | - | 3mm | 1.75mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6316LUK46CY T Maxim Integrated | 21000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | -40°C~125°C TA | Strip | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | NOT SPECIFIED | - | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 3/5V | - | 1V | 1 | - | - | - | - | - | NO | - | Active Low | 4.63V | 1 | 140ms Minimum | 0.02mA | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6864UK26D3S T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOT-23-5 | - | 5 | Yes | - | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | - | 5 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1.1V | 7μA | - | - | NO | - | Active Low | - | 1 | 150 ms | - | 2.559V | 2.691V | 2.625V | 2.559V | 2.691V | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6863UK17 T Maxim Integrated | 3350 | - | Datasheet | 8 Weeks | - | Surface Mount | - | SOT-23-5 | - | 5 | No | - | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | - | 5 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1.1V | 7μA | - | - | NO | - | Active Low | - | 1 | - | - | 1.623V | 1.707V | 1.665V | 1.623V | 1.707V | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX792LCSE T Maxim Integrated | 980 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 762mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | MAX792 | Push-Pull, Push-Pull | 16 | - | - | - | 3/5V | - | - | 1 | 5.5V | 2.75V | 150μA | - | 150μA | NO | - | Active High/Active Low | 4.62V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6307UK46D3 T Maxim Integrated | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | 0°C~70°C TA | Strip | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | - | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 8μA | - | - | NO | - | Active Low | 4.63V | 2 | 140ms Minimum | 0.016mA | 4.561V | 4.699V | +4.6V | 4.561V | 4.699V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX813LEPA Maxim Integrated | 4500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Yes | -40°C~85°C TA | Tube | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 727mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX813 | Push-Pull, Totem Pole | 8 | - | - | - | 5V | - | - | 2 | 5.5V | 1.2V | 150μA | 150μA | 500μA | YES | - | Active High | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | 4.572mm | 9.375mm | 7.62mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6315US46D2 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | -40°C~125°C TA | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 3.6V | - | - | - | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | - | YES | - | Active Low | 4.63V | 1 | 20ms Minimum | - | - | - | 4.63 | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6707ALKA T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOT-23 | - | 8 | Yes | - | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | 125°C | -40°C | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | 8 | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1.2V | 12μA | - | - | NO | - | Active Low | - | 2 | 140 ms | - | 4.5V | 4.75V | 4.63V | 4.5V | 4.75V | - | 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6315US44D1 T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | - | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | - | YES | - | Active Low | 4.39V | 1 | 1ms Minimum | - | 4.31V | 4.47V | 4.39 | 4.31V | 4.47V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6896AAZT T Maxim Integrated | 930 | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOT-23-6 | - | 6 | No | - | Strip | 2011 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Sequencer | Matte Tin (Sn) | 125°C | -40°C | - | 167.7mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | - | 6 | - | - | - | - | AUTOMOTIVE | - | 1 | 5.5V | 1.5V | 10μA | - | - | YES | - | Active Low | - | 1 | - | 0.02mA | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6315US26D4 T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | - | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | - | YES | - | Active Low | 2.63V | 1 | 1.12s Minimum | - | 2.58V | 2.68V | 2.63 | 2.58V | 2.68V | - | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6352TZUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 20μA | - | - | NO | - | Active Low | 2.32V 3.08V | 2 | 100ms Minimum | - | - | - | 3.08V | 2.28V | 3.14V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6334UR17D3 T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Strip | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 3.3μA | - | - | NO | - | Active Low | 1.7V | 1 | 100ms Minimum | 0.007mA | 1.67V | 1.73V | +1.7V | 1.67V | 1.73V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6315US29D4 T Maxim Integrated | 65800 | - | Datasheet | 6 Weeks | - | - | Surface Mount | TO-253-4, TO-253AA | YES | - | - | -40°C~125°C TA | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 3.6V | - | - | - | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 5.5V | - | - | 1V | 1 | - | - | - | - | - | YES | - | Active Low | 2.93V | 1 | 1.12s Minimum | - | - | - | 2.93 | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6334UR23D3 T Maxim Integrated | 353 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Strip | 2012 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 3.3μA | - | - | NO | - | Active Low | 2.2V | 1 | 100ms Minimum | 0.007mA | 2.26V | 2.34V | +2.3V | 2.26V | 2.34V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX823REXK T Maxim Integrated | 2455 |
| Datasheet | 6 Weeks | - | Surface Mount | - | - | - | 5 | Yes | - | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | 85°C | -40°C | RESET THRESHOLD VOLTAGE IS 2.63V; MANUAL RESET INPUT | 247mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | - | 5 | - | - | - | 3/3.3V | INDUSTRIAL | - | 1 | 5.5V | 1.2V | 4μA | - | - | NO | - | Active Low | - | 1 | 140 ms | - | 2.59V | 2.66V | 2.63V | 2.59V | 2.66V | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6375UR29 T Maxim Integrated | 13319 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~85°C TA | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 1μA | - | - | NO | 2.5 % | Active Low | 2.93V | 1 | 20μs Typical Propagation Delay | - | 2.886V | 2.974V | +2.93V | 2.886V | 2.974V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6354LSUK T Maxim Integrated | 170 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 20μA | - | - | NO | - | Active Low | 2.93V 4.63V | 2 | 100ms Minimum | - | - | - | +4.63V | 2.88V | 4.72V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |