- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6444US26L T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | RESET THRESHOLD VOLTAGE IS 2.63V | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | MAX6444 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | NO | - | Active Low | 2.625V | 1 | 140ms Minimum | 0.02mA | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | - | 940μm | - | 2.92mm | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6837VXSD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-82A, SOT-343 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 1.2V | 0.65mm | NOT SPECIFIED | MAX6837 | Open Drain or Open Collector | 4 | R-PDSO-G4 | Not Qualified | 3.6V | 0.4/3.3V | 0.55V | 1 | - | - | - | - | YES | - | Active Low | 1.575V | 1 | 140ms Minimum | 0.025mA | - | - | +1.575V | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6306UK30D1 T Maxim Integrated | 1779 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | 0°C~70°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | RESET THRESHOLD VOLTAGE IS 3V; MANUAL RESET INPUT | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX6306 | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 5.5V | 1V | 8μA | - | NO | - | Active Low | 3V Adj | 2 | 1ms Minimum | 0.016mA | 2.955V | 3.045V | +3V | 2.955V | 3.045V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6466UR23 T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | MAX6466 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 6V | 1.2V | 3.5μA | 3.5μA | NO | 2.5 % | Active Low | 2.3V | 1 | 150ms Minimum | - | 2.266V | 2.335V | - | 2.266V | 2.335V | 260 ms | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6814XK T Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Matte Tin (Sn) | - | 247mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6814 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 5.5V | 2.25V | 10μA | - | - | - | Active Low | 2.19V | 1 | 1.12s Minimum | - | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6864UK29D3S T Maxim Integrated | 15000 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | MAX6864 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.2V | 7μA | - | NO | - | Active Low | 2.925V | 1 | 150ms Minimum | - | 2.852V | 2.998V | - | 2.852V | 2.998V | - | - | - | 2.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6377UR26 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | MAX6377 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 1μA | - | NO | 2.5 % | Active Low | 2.63V | 1 | 20μs Typical Propagation Delay | - | 2.591V | 2.669V | +2.63V | 2.591V | 2.669V | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6713SEXS T Maxim Integrated | 1282 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 245mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX6713 | Open Drain or Open Collector | 4 | - | - | - | 3.3V | - | 1 | 5.5V | 1.2V | 12μA | - | NO | - | Active Low | 2.93V | 1 | 140ms Minimum | 0.06mA | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | - | - | 2.025mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX809SEXR T Maxim Integrated | 2210 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | MAX809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | 17μA | - | NO | - | Active Low | 2.93V | 1 | 140ms Minimum | 0.06mA | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | - | - | 2mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6717UKSDD3 T Maxim Integrated | 24 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX6717 | Open Drain or Open Collector | 5 | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | NO | - | Active Low | 0.788V 2.925V | 2 | 140ms Minimum | - | - | - | - | 765mV | 810mV | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6718UKSHD3 T Maxim Integrated | 4912 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | MAX6718 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 2 | 5.5V | 800mV | 15μA | - | NO | - | Active Low | 1.313V 2.925V | 2 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6728AKATGD3 T Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2008 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6728A | Open Drain or Open Collector | 8 | - | - | - | 1/5V | - | 3 | 5.5V | 800mV | 15μA | - | NO | - | Active Low | 1.11V 3.075V Adj | 3 | 140ms Minimum | - | - | - | - | 1.08V | 1.14V | - | - | 1.45mm | 2.9mm | 1.625mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX807LCWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | 762mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX807 | - | 16 | - | - | - | 5V | - | 3 | 5.5V | 0V | 70μA | - | YES | - | Active High/Active Low | 4.675V | 1 | 140ms Minimum | - | 4.6V | 4.75V | - | 4.6V | 4.75V | - | - | 2.65mm | - | 7.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX819MCUA Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | NOT SPECIFIED | MAX819 | - | 8 | S-PDSO-G8 | Not Qualified | 5.5V | 5V | - | 1 | - | - | - | - | NO | - | Active Low | 4.4V | 1 | 140ms Minimum | 0.045mA | - | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX792MESE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | Yes | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 762mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX792 | Push-Pull, Push-Pull | 16 | - | - | - | 3/5V | - | 1 | 5.5V | 2.75V | 150μA | 150μA | NO | - | Active High/Active Low | 4.37V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6467XS29D3 T Maxim Integrated | 1832 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 245mW | DUAL | GULL WING | 260 | 1 | 1.8V | 0.65mm | - | MAX6467 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 5.5V | 1V | 7μA | - | YES | - | Active Low | 2.925V | 1 | 150ms Minimum | - | 2.852V | 2.998V | +2.9V | 2.852V | 2.998V | - | - | - | 2.025mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6423XS29 T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 245mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6423 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | NO | - | Active Low | 2.925V | 1 | Adjustable/Selectable | - | 2.852V | 2.998V | +2.93V | 2.852V | 2.998V | - | - | - | 2.025mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6711TEXS T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 245mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | MAX6711 | Push-Pull, Totem Pole | 4 | - | - | - | 3.3V | - | 1 | 5.5V | 1.2V | 12μA | - | NO | - | Active Low | 3.08V | 1 | 140ms Minimum | 0.06mA | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | - | - | - | 2.025mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6422XS46 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 245mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | MAX6422 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | NO | - | Active High | 4.625V | 1 | Adjustable/Selectable | - | 4.509V | 4.741V | +4.625V | 4.509V | 4.741V | - | - | - | 2.025mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6326UR31 T Maxim Integrated | 601 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | MAX6326 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1.2V | 500nA | - | NO | - | Active Low | 3.08V | 1 | 100ms Minimum | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | - | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free |