- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6711ZEXS T Maxim Integrated | 9500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 2.5V | - | 30 | MAX6711 | Push-Pull, Totem Pole | 4 | - | - | - | 2.5V | - | - | 1 | 5.5V | 1.2V | 12μA | - | - | - | NO | Active Low | 2.32V | 1 | 140ms Minimum | 0.06mA | 2.28V | 2.35V | +2.32V | 2.28V | 2.35V | - | - | 2.025mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6822SUK T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | MAX6822 | Open Drain or Open Collector | 5 | - | - | - | 3/3.3V | - | - | 1 | 5.5V | 1V | 10μA | - | - | - | YES | Active Low | 2.93V | 1 | 140ms Minimum | 0.03mA | 2.83V | 3.02V | - | 2.83V | 3.02V | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX821TUS T Maxim Integrated | 1485 |
| Datasheet | 6 Weeks | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DETECTION THRESHOLD VOLTAGE IS 3.08 V | - | DUAL | GULL WING | 260 | 1 | - | - | NOT SPECIFIED | MAX821 | Push-Pull, Totem Pole | 4 | - | Not Qualified | 5.5V | - | - | - | 1 | - | - | - | - | - | - | NO | Active Low | 3.08V | 1 | Adjustable/Selectable | 0.009mA | - | - | +3.08V | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6711MEXS T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | MAX6711 | Push-Pull, Totem Pole | 4 | - | - | - | 5V | - | - | 1 | 5.5V | 1.2V | 16μA | - | - | - | NO | Active Low | 4.38V | 1 | 140ms Minimum | 0.06mA | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | - | - | 2.025mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6845UKD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 0.9V | - | - | MAX6845 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 1.8V | 550mV | 8.1μA | - | - | - | NO | Active Low | Adjustable/Selectable | 1 | 140ms Minimum | 0.02mA | - | - | - | - | - | - | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6394US480D1 T Maxim Integrated | 6000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 3.6V | - | - | MAX6394 | Open Drain or Open Collector | 4 | - | - | - | 3/5V | - | - | 1 | 5.5V | 1V | - | - | - | 15μA | YES | Active Low | 4.8V | 1 | 700μs Minimum | - | 4.771V | 4.829V | - | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX813LESA T Maxim Integrated | 111 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 1995 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX813 | Push-Pull, Totem Pole | 8 | - | Not Qualified | 5.5V | 5V | - | - | 2 | - | - | - | - | - | - | YES | Active High | 4.65V | 1 | 140ms Minimum | 0.5mA | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6831SVUT T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2014 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MAX6831 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 10μA | - | - | - | NO | Active Low | 1.575V 2.93V | 2 | 140ms Minimum | - | - | - | - | 1.521V | 1.629V | - | 1.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6751KA31 T Maxim Integrated | 105 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3.075V | 714mW | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | MAX6751 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 5.5V | 1V | 5μA | - | - | - | NO | Active Low | 3.075V Adj | 2 | Adjustable/Selectable | 0.01mA | - | - | - | 3.014V | 3.137V | - | 1.45mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6355TWUT T Maxim Integrated | 3 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | MANUAL RESET INPUT | 695mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX6355 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | 20μA | - | - | - | NO | Active Low | 1.67V 3.08V Adj | 3 | 100ms Minimum | 20mA | - | - | 3.08V | 1.64V | 3.14V | - | 1.45mm | 2.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6424UK26 T Maxim Integrated | 1125 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6424 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | - | - | NO | Active Low | 2.625V | 1 | Adjustable/Selectable | 0.0042mA | 2.559V | 2.691V | +2.625V | 2.559V | 2.691V | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6825VUK Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Strip | 2014 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | - | - | 1.8V | - | - | MAX6825 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1.2V | - | - | - | 30μA | - | Active High/Active Low | 1.58V | 1 | 140ms Minimum | - | 1.52V | 1.62V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6402BS22 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | - | - | - | 4 | No | - | Strip | 2001 | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | 303mW | BOTTOM | BALL | 260 | 1 | 3V | 0.5mm | - | - | - | 4 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | 1μA | - | - | - | NO | Active Low | - | 1 | 100 ms | - | 2.167V | 2.233V | 2.2V | 2.167V | 2.233V | - | 0.67mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6302ESA Maxim Integrated | 6 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | -40°C~85°C TA | Tray | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | ADJUSTABLE WATCHDOG TIMEOUT, OPEN-DRAIN OUTPUT | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX6302 | Open Drain or Open Collector | 8 | - | Not Qualified | 5.5V | 2/5.5V | - | - | 1 | - | - | - | - | - | - | YES | Active High | Adjustable/Selectable | 1 | 2.8ms Minimum | 0.007mA | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX707CUA Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | 0°C~70°C TA | Tube | 2013 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX707 | Push-Pull, Push-Pull | 8 | S-PDSO-G8 | Not Qualified | 5.5V | 5V | - | 1V | 2 | - | - | - | - | - | - | YES | Active High/Active Low | 4.65V | 1 | 140ms Minimum | 0.35mA | - | - | +4.65V | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX699CPA Maxim Integrated | 3 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Yes | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | WATCHDOG TIMER | 400mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX699 | Open Drain or Open Collector | 8 | - | - | - | 3.3/5V | - | - | 1 | 5.5V | 3V | 5mA | 5mA | - | 5mA | NO | Active Low | 4.65V | 1 | 140ms Minimum | - | - | - | +4.65V | - | - | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX706REUA Maxim Integrated | 1670 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | Yes | -40°C~85°C TA | Tube | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | 362mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | NOT SPECIFIED | MAX706 | Push-Pull, Totem Pole | 8 | - | Not Qualified | - | 3/5V | - | - | 1 | 5.5V | 1.2V | 135μA | - | - | - | NO | Active Low | 2.63V | 1 | 140ms Minimum | 0.5mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX805LCPA Maxim Integrated | 300 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Yes | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | 727mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX805 | Push-Pull, Totem Pole | 8 | - | - | - | 5V | - | - | 1 | 5.5V | 1.1V | 200μA | - | - | - | NO | Active High | 4.65V | 1 | 140ms Minimum | 0.35mA | 4.5V | 4.75V | - | 4.5V | 4.75V | 4.45mm | - | 9.91mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX807LCWE Maxim Integrated | 1019 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Yes | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | 762mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX807 | - | 16 | - | - | - | 5V | - | - | 1 | 5.5V | 0V | 110μA | - | 842mW | - | NO | Active High/Active Low | 4.675V | 1 | 140ms Minimum | - | 4.6V | 4.75V | - | 4.6V | 4.75V | 2.35mm | - | 10.5mm | 7.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX691AEPE Maxim Integrated | 1324 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | Yes | -40°C~85°C TA | Tube | 2004 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | 600mW | DUAL | - | 260 | 1 | 4.75V | 2.54mm | - | MAX691 | Push-Pull, Push-Pull | 16 | - | - | - | 5V | - | - | 1 | 5.5V | 0V | 350μA | 100μA | - | 100μA | YES | Active High/Active Low | 4.65V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 4.45mm | - | 19.43mm | 7.87mm | No | Unknown | ROHS3 Compliant | Lead Free |