- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6365PKA26 T Maxim Integrated | 668 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | No | -40°C~85°C TA | Strip | 2011 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | MANUAL RESET INPUT | - | 700mW | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | - | - | Open Drain or Open Collector | 8 | - | - | - | - | 2.5/5V | - | - | 2 | 5.5V | 0V | - | 15μA | - | - | - | NO | - | Active Low | 2.63V | 1 | 150ms Minimum | 0.05mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6719UTZGD3 Maxim Integrated | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | - | SOT-23 | - | 6 | No | - | Strip | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | 8542.31.00.01 | 696mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | - | - | - | 6 | - | - | - | - | - | INDUSTRIAL | - | 2 | 5.5V | 800mV | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MAX704CSA Maxim Integrated | 68 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | No | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX704 | Push-Pull, Totem Pole | 8 | - | - | 20mA | - | 5V | - | - | 1 | 5.5V | 0V | - | 350μA | 200μA | 471mW | 350μA | NO | - | Active Low | 4.4V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | 1.5mm | - | 5mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX802LCPA Maxim Integrated | 91 | - | Datasheet | 6 Weeks | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | NOT SPECIFIED | MAX802 | Push-Pull, Totem Pole | 8 | R-PDIP-T8 | Not Qualified | - | 5.5V | 5V | - | 1V | 1 | - | - | - | - | - | - | - | NO | - | Active Low | 4.65V | 1 | 140ms Minimum | 0.35mA | - | - | - | - | - | - | - | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX807MEWE Maxim Integrated | 38 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Yes | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 4.425V | - | 762mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX807 | - | 16 | - | - | - | - | 5V | - | - | 1 | 5.5V | 0V | - | 70μA | - | - | - | NO | - | Active High/Active Low | 4.575V | 1 | 140ms Minimum | - | 4.35V | 4.5V | - | 4.35V | 4.5V | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX817LCSA Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 4.75V | - | - | NOT SPECIFIED | MAX817 | - | 8 | - | Not Qualified | - | 5.5V | 5V | - | - | 1 | - | - | - | - | - | - | - | NO | - | Active Low | 4.65V | 1 | 140ms Minimum | 0.045mA | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX706ARESA Maxim Integrated | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Yes | -40°C~85°C TA | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | - | 470mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | MAX706 | Push-Pull, Totem Pole | 8 | - | - | - | - | 3.3/5V | - | - | 1 | 5.5V | 1.2V | - | 135μA | - | - | - | NO | - | Active Low | 2.63V | 1 | 140ms Minimum | 0.5mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | - | - | 4.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX693ACWE Maxim Integrated | 60 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 0°C~70°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | NOT SPECIFIED | MAX693 | Push-Pull, Push-Pull | 16 | - | Not Qualified | - | 5.5V | 5V | - | - | 1 | - | - | - | - | - | - | - | YES | - | Active High/Active Low | 4.4V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX805LCSA Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | No | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX805 | Push-Pull, Totem Pole | 8 | - | - | - | - | 5V | - | - | 1 | 5.5V | 1.1V | - | 200μA | - | - | - | NO | - | Active High | 4.65V | 1 | 140ms Minimum | 0.35mA | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | - | 4.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX795TCSA Maxim Integrated | 3 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | No | 0°C~70°C TA | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | 471mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | MAX795 | Open Drain or Open Collector | 8 | - | - | - | - | 3.3/5V | - | - | 2 | 5.5V | 1V | - | 49μA | - | - | - | NO | - | Active Low | 3.075V | 1 | 140ms Minimum | 0.07mA | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX814TCSA Maxim Integrated | 16 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | No | 0°C~70°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | MANUAL RESET OPTION | - | 471mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | MAX814 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 75μA | - | - | 75μA | NO | - | Active High/Active Low | 3.03V | 1 | 140ms Minimum | - | 3V | 3.06V | +3.03V | 3V | 3.06V | - | 1.5mm | - | 5mm | 4mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6368LKA29 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | - | - | -40°C~85°C TA | Strip | 2011 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | AUXILIARY USER-ADJUSTABLE RESET IN | - | - | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 2.5/5V | - | - | 2 | - | - | - | - | - | - | - | YES | - | Active Low | 2.93V | 1 | 150ms Minimum | 0.05mA | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX805LESA Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2015 | e0 | no | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | - | not_compliant | NOT SPECIFIED | MAX805 | Push-Pull, Totem Pole | 8 | R-PDSO-G8 | Not Qualified | - | 5.5V | 5V | - | - | 1 | - | - | - | - | - | - | - | NO | - | Active High | 4.65V | 1 | 140ms Minimum | 0.5mA | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MAX693CWE Maxim Integrated | 8 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | 0°C~70°C TA | Tube | 1995 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | MAX693 | Push-Pull, Push-Pull | 16 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | 1 | - | - | - | - | - | - | - | NO | - | Active High/Active Low | 4.4V | 1 | 35ms Minimum | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8214AESE Maxim Integrated | 86 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | No | -40°C~85°C TA | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multi-Voltage Supervisor | TIN | - | - | 4 PRECISION VOLTAGE COMPARATOR FOR UNDERVOLTAGE/OVERVOLTAGE MONITORING | - | 696mW | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | - | MAX8214 | Push-Pull, Totem Pole | 16 | - | - | - | - | - | - | - | 5 | 11V | 2.85V | - | 16μA | - | - | - | NO | - | Active High/Active Low | 5Adjustable Threshold Voltages | 5 | <1ms Minimum | 0.033mA | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6466UR29 T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.65mm | - | - | MAX6466 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 6V | 1.2V | - | 3.5μA | - | - | 3.5μA | NO | 2.5 % | Active Low | 2.9V | 1 | 150ms Minimum | - | 2.857V | 2.944V | +3.03V | 2.857V | 2.944V | 260 ms | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6420UK31 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3V | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX6420 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | 2 | 5.5V | 1V | - | 2.7μA | - | - | - | YES | - | Active Low | 3.075V Adj | 2 | Adjustable/Selectable | - | - | - | +3.075V | 2.998V | 3.152V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6463XR26 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | 228.6mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | MAX6463 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 6V | 1V | - | 3.5μA | - | - | 3.5μA | NO | - | Active Low | 2.6V | 1 | 14μs Typical Propagation Delay | - | 2.561V | 2.639V | +2.7V | 2.561V | 2.639V | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6348UR44 T Maxim Integrated | 391 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | MAX6348 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | - | 500nA | - | - | - | NO | - | Active Low | 4.38V | 1 | 100ms Minimum | - | 4.314V | 4.446V | +4.38V | 4.314V | 4.446V | - | - | - | 2.92mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6413UK22 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3V | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | MAX6413 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 2.7μA | - | - | - | NO | - | Active High | 2.188V | 1 | Adjustable/Selectable | - | 2.16V | 2.215V | +2.188V | 2.133V | 2.243V | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free |