- Packaging
- ECCN Code
- Terminal Position
- Adjustable Threshold
- Number of Channels
- Number of Functions
- Pbfree Code
- Package / Case
- Peak Reflow Temperature (Cel)
- Pin Count
- Type
- JESD-609 Code
Attribute column
Manufacturer
Maxim Integrated PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Adjustable Threshold | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6726KASHD3 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 714mW | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | MAX6726 | Push-Pull, Push-Pull | 8 | - | - | - | 1/5V | - | - | 3 | 5.5V | 800mV | 15μA | - | - | YES | - | Active High/Active Low | 1.313V 2.925V Adj | 3 | 140ms Minimum | - | - | - | - | 1.275V | 1.35V | 1.45mm | 2.9mm | 1.625mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX701CSA T Maxim Integrated | 4000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX701 | Push-Pull, Push-Pull | 8 | R-PDSO-G8 | Not Qualified | - | 5V | - | - | 1 | - | - | - | - | - | NO | - | Active High/Active Low | 4.65V | 1 | 200ms Minimum | 0.2mA | - | - | +4.65V | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX708RESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | No | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | WATCHDOG TIMER, MANUAL RESET, POWER FAIL COMPARATOR | 470.6mW | DUAL | GULL WING | 260 | 1 | 3V | - | - | MAX708 | Push-Pull, Push-Pull | 8 | - | - | - | 3.3/5V | - | - | 2 | 5.5V | 1.2V | 135μA | - | - | YES | - | Active High/Active Low | 2.63V | 1 | 140ms Minimum | 0.5mA | 2.55V | 2.7V | - | 2.55V | 2.7V | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6367LKA31 T Maxim Integrated | 2800 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-8 | - | 8 | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BATTERY-ON OUTPUT | 700mW | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | - | MAX6367 | Push-Pull, Totem Pole | 8 | - | - | - | 2.5/5V | - | - | 2 | 5.5V | 0V | 15μA | - | - | NO | - | Active Low | 3.08V | 1 | 150ms Minimum | 0.05mA | 3V | 3.15V | - | 3V | 3.15V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX691CWE T Maxim Integrated | 179 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX691 | Push-Pull, Push-Pull | 16 | - | Not Qualified | 5.5V | 5V | - | 4.75V | 1 | - | - | - | - | - | NO | - | Active High/Active Low | 4.65V | 1 | 35ms Minimum | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6368HKA31 T Maxim Integrated | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | -40°C~85°C TA | Strip | 2011 | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | NICKEL PALLADIUM GOLD | - | - | AUXILIARY USER-ADJUSTABLE RESET IN | - | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | NOT SPECIFIED | - | Open Drain or Open Collector | 8 | - | Not Qualified | 5.5V | 2.5/5V | - | - | 2 | - | - | - | - | - | YES | - | Active High | 3.08V | 1 | 150ms Minimum | 0.05mA | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX823LEXK T Maxim Integrated | 10000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | NOT SPECIFIED | MAX823 | Push-Pull, Totem Pole | 5 | R-PDSO-G5 | Not Qualified | 5.5V | 5V | - | 4.75V | 1 | - | - | - | - | - | NO | - | Active Low | 4.63V | 1 | 140ms Minimum | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX819MESA Maxim Integrated | 738 | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOIC | - | 8 | No | - | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | 85°C | -40°C | RESET THRESHOLD VOLTAGE IS 4.4V; MANUAL RESET INPUT | 471mW | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | - | 8 | - | - | - | 5V | INDUSTRIAL | - | 1 | 5.5V | 0V | 11μA | - | - | NO | - | Active Low | - | 1 | 140 ms | 0.06mA | 4.25V | 4.5V | 4.4V | 4.25V | 4.5V | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX808MEPA Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | No | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | CMOS RAM WRITE PROTECTION, BATTERY-BACKUP MODE | 727mW | DUAL | - | 260 | 1 | 5V | 2.54mm | - | MAX808 | - | 8 | - | - | - | 5V | - | - | 1 | 5.5V | 0V | 48μA | - | - | NO | - | Active Low | 4.425V | 1 | 140ms Minimum | 0.09mA | 4.35V | 4.5V | - | 4.35V | 4.5V | 4.572mm | 9.375mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX800MCPE Maxim Integrated | 633 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | Yes | 0°C~70°C TA | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | Matte Tin (Sn) | - | - | - | 842mW | DUAL | - | 260 | 1 | 4.5V | 2.54mm | NOT SPECIFIED | MAX800 | Open Drain, Push-Pull | 16 | - | Not Qualified | - | 5V | - | - | 1 | 5.5V | 0V | 100μA | - | 100μA | YES | - | Active High/Active Low | 4.4V | 1 | 140ms Minimum | - | 4.3V | 4.45V | - | 4.3V | 4.45V | 4.572mm | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6365LKA29 T Maxim Integrated | 500 |
| Datasheet | 6 Weeks | - | - | Surface Mount | SOT-23-8 | YES | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | 2.8V | 0.65mm | NOT SPECIFIED | MAX6365 | Push-Pull, Totem Pole | 8 | - | Not Qualified | 5.5V | 2.5/5V | - | - | 2 | - | - | - | - | - | NO | - | Active Low | 2.93V | 1 | 150ms Minimum | 0.05mA | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6414UK31 T Maxim Integrated | 3135 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6414 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.7μA | - | - | NO | - | Active Low | 3.075V | 1 | Adjustable/Selectable | - | 3.036V | 3.113V | +3.1V | 2.998V | 3.152V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6412UK22 T Maxim Integrated | 934 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | RESET THRESHOLD VOLTAGE IS 3V | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6412 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.7μA | 2.7μA | - | NO | - | Active Low | 2.188V | 1 | Adjustable/Selectable | - | 2.16V | 2.215V | +2.188V | 2.133V | 2.243V | - | 2.9mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6711REXS T Maxim Integrated | 2250 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | TIN | - | - | - | 245mW | DUAL | GULL WING | 260 | 1 | 3V | - | 30 | MAX6711 | Push-Pull, Totem Pole | 4 | - | - | - | 3V | - | - | 1 | 5.5V | 1.2V | 12μA | - | - | NO | - | Active Low | 2.63V | 1 | 140ms Minimum | 0.06mA | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | 2.025mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6356SVUT T Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | MANUAL RESET INPUT | 695mW | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | MAX6356 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | 1 | 5.5V | 1V | 20μA | - | - | NO | - | Active Low | 1.58V 2.93V Adj | 3 | 100ms Minimum | 20mA | - | - | +2.93V | 1.55V | 2.98V | 1.45mm | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6425UK46 T Maxim Integrated | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~125°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | MAX6425 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 5.5V | 1V | 2.5μA | - | - | NO | - | Active Low | 4.625V | 1 | Adjustable/Selectable | 0.0042mA | 4.509V | 4.741V | +4.63V | 4.509V | 4.741V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6376UR23 T Maxim Integrated | 1500 | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | MAX6376 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 1μA | - | - | NO | 2.5 % | Active High | 2.32V | 1 | 20μs Typical Propagation Delay | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6453UT23S T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | - | SOT-23 | - | 6 | No | - | Strip | 2010 | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | 85°C | -40°C | - | 696mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | - | - | 6 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | 7μA | - | - | YES | - | Active Low | - | 2 | 140 ms | - | - | - | 2.313V | - | - | 1.45mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6457UKD0A T Maxim Integrated | 2015 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | UNDERVOLTAGE LOCKOUT | - | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX6457 | Open Drain or Open Collector | 5 | - | Not Qualified | 28V | 4/28V | - | 4V | 1 | - | - | - | - | - | YES | - | Active Low | Adjustable/Selectable | 1 | 50μs Typical | - | - | - | +1.228V | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MXD1810UR46 T Maxim Integrated | 12500 | - | Datasheet | 13 Weeks | - | Surface Mount | - | TO-236-3 | - | 3 | No | - | Strip | 2006 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | TIN | 105°C | -40°C | RESET THRESHOLD VOLTAGE IS 4.62V | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.95mm | - | - | - | 3 | - | - | - | - | INDUSTRIAL | - | 1 | 5.5V | 1V | 9μA | - | - | NO | - | Active Low | - | 1 | 100 ms | - | 4.5V | 4.75V | 4.62V | 4.5V | 4.75V | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free |