- Packaging
- Package / Case
- Output Type
- Terminal Position
- Number of Functions
- Pbfree Code
- ECCN Code
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Regulators
- Part Status
Attribute column
Manufacturer
Maxim Integrated PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Current - Supply (Max) | Number of Outputs | Qualification Status | Voltage - Input (Max) | Output Voltage | Output Type | Max Output Current | Polarity | Max Supply Voltage | Min Supply Voltage | Output Configuration | Current - Output | Quiescent Current | Control Features | Accuracy | Max Output Voltage | Output Voltage 1 | Input Voltage (Min) | Voltage - Output (Min/Fixed) | Number of Regulators | Min Input Voltage | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Max Input Voltage | PSRR | Reference Voltage | Dropout Voltage | Dropout Voltage1-Nom | Min Output Voltage | Power Supply Rejection Ratio (PSRR) | Output Voltage1-Max | Output Voltage1-Min | Voltage Tolerance-Max | Min Current Limit | Input Voltage Absolute-Max | Nominal Output Voltage | Input Bias Current | Adjustability | Load Regulation-Max(%) | Output Voltage 2 | Line Regulation-Max (%/V) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX8556ETE Maxim Integrated | 1 | - | Datasheet | 16 Weeks | - | Tin | Surface Mount | Surface Mount | 16-WQFN Exposed Pad | - | 16 | - | - | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | 2.6667W | - | 2.6667W | QUAD | - | 260 | 1 | 0.8mm | - | MAX8556 | 16 | - | - | 1 | - | 3.6V | 3.4V | Adjustable | 4A | - | - | - | Positive | - | 800μA | Enable, Power Good | 1 % | 3.4V | - | - | 0.5V | 1 | 1.425V | Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | 1.6mA | 0.2V @ 4A | - | - | - | 100mV | 0.1V | 500mV | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 5.1mm | 5.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX882ESA Maxim Integrated | 24 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | 1.5W | - | 1.5W | DUAL | GULL WING | 260 | 1 | - | - | MAX882 | 8 | - | - | 2 | - | 11.5V | 11V | Adjustable (Fixed) | 200mA | - | - | - | Positive | - | 25μA | Enable, Low Battery Detection | - | - | 3.3V | - | 1.25V 3.3V | 1 | 2.9V | Over Current, Over Temperature, Reverse Polarity | 15μA | 0.64V @ 200mA | - | - | 1.24V | 320mV | 0.64V | - | - | - | - | - | - | - | 3.3V | 11μA | FIXED/ADJUSTABLE | - | - | - | 1.5mm | - | 5mm | 5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX663ESA Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | 450mW | - | 450mW | DUAL | GULL WING | 260 | 1 | - | - | MAX663 | 8 | - | - | 2 | - | - | 16V | Adjustable (Fixed) | 40mA | - | 16.5V | 2V | Positive | - | 12μA | Current Limit, Enable | 5 % | 16V | 5V | - | 1.3V 5V | 1 | 2.2V | - | 15μA | 0.9V @ 40mA | - | - | 1.33V | 900mV | - | 1.3V | - | - | - | 5% | - | - | - | 6μA | FIXED/ADJUSTABLE | - | - | 0.35 | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX1792EUA18/V T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 1.3W | - | - | - | - | - | - | MAX1792 | - | - | - | - | - | 5.5V | - | Adjustable (Fixed) | 500mA | - | - | - | Positive | - | 250μA | Enable, Reset | 1.5 % | - | - | - | 1.25V 1.8V | 1 | 2.5V | Over Current, Over Temperature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX8867EUK25 T Maxim Integrated | 2268 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | - | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 0.95mm | NOT SPECIFIED | MAX8867 | 5 | R-PDSO-G5 | 100μA | 1 | Not Qualified | 6.5V | - | Fixed | - | - | - | - | Positive | - | - | Enable | - | - | 2.5V | 2.5V | 2.5V | 1 | - | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 180μA | 0.165V @ 150mA Typ | - | 63dB (10kHz) | - | - | 0.165V | - | - | 2.55V | 2.425V | 3% | - | 7V | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX663CSA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~70°C | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | TAPE AND REEL | 450mW | DUAL | GULL WING | 260 | 1 | - | - | MAX663 | 8 | - | - | 2 | - | 16.5V | 16V | Adjustable (Fixed) | - | - | - | - | Positive | - | 12μA | Current Limit, Enable | - | - | 5V | - | 1.3V 5V | 1 | 2V | - | 15μA | 0.9V @ 40mA | - | - | 1.33V | - | - | - | - | - | - | 5% | - | - | - | 6μA | FIXED/ADJUSTABLE | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8878EZK28 T Maxim Integrated | 885000 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | TIN | - | - | - | TAPE AND REEL | 727mW | DUAL | GULL WING | 260 | 1 | 0.95mm | - | MAX8878 | 5 | R-PDSO-G5 | - | 1 | - | 6.5V | 2.8V | Fixed | - | - | - | - | Positive | - | - | Enable | 3 % | - | 2.8V | - | - | 1 | 2.5V | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 180μA | 0.165V @ 150mA Typ | - | - | 1.25V | 120mV | 0.165V | - | - | - | - | 3% | 160mA | 7V | - | 100μA | - | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1976AEZT180 T Maxim Integrated | 3618 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | -40°C~85°C TA | Strip | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | TAPE AND REEL | 727mW | DUAL | GULL WING | 260 | 1 | 0.95mm | - | - | 6 | - | 90μA | 1 | - | 3.6V | 1.8V | Fixed | - | - | - | - | Positive | - | - | Enable, Reset | 0.5 % | - | 1.8V | - | - | 1 | 1.62V | Over Current, Over Temperature, Short Circuit | 140μA | 0.2V @ 300mA | - | 70dB (1kHz) | - | 100mV | 0.1V | - | - | - | - | 2.5% | 450mA | 4V | - | - | - | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8874REUK T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -40°C~85°C TA | Strip | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | - | - | - | 5 | - | - | 1 | - | - | 6.5V | Adjustable (Fixed) | - | - | - | - | Positive | - | - | Enable | 3.5 % | - | 2.8V | - | 1.25V 2.8V | 1 | 2.5V | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 150μA | 0.12V @ 50mA | - | - | 1.275V | 55mV | 0.055V | - | - | - | - | 3% | - | 7V | - | 82μA | FIXED/ADJUSTABLE | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8882EUTJJ Maxim Integrated | 4000 | - | - | - | - | - | Surface Mount | - | SOT-23 | - | 6 | 695mW | - | - | Cut Tape | - | - | e4 | no | - | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 245 | 1 | 0.95mm | - | - | 6 | - | - | 2 | - | - | - | Fixed | - | Positive | - | - | - | - | - | - | 1 % | - | 2.85V | - | - | - | 2.5V | - | - | - | 6.5V | - | - | - | 0.072V | - | - | - | - | 3% | - | 7V | - | - | - | - | 2.85V | - | - | 1.45mm | - | - | No | - | RoHS Compliant | - | ||
![]() MAX8877EZK15 T Maxim Integrated | 168888 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Matte Tin (Sn) | - | - | - | TAPE AND REEL | 727mW | DUAL | GULL WING | 260 | 1 | 0.95mm | - | MAX8877 | 5 | R-PDSO-G5 | - | 1 | - | 6.5V | 1.5V | Fixed | - | - | - | - | Positive | 150mA | - | Enable | 3 % | - | 1.5V | - | - | 1 | 2.5V | Over Current, Over Temperature, Reverse Polarity, Short Circuit | 180μA | 0.165V @ 150mA Typ | - | - | 1.25V | - | 0.165V | - | - | - | - | 3% | 160mA | 7V | - | 100μA | - | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VT2491FCX-ADJ Maxim Integrated | 2500 | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX8526EUD Maxim Integrated | 35 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 14 | - | - | -40°C~85°C | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.7W | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX8526 | 14 | - | - | 1 | - | - | 3.4V | Adjustable | 2A | - | 3.6V | 1.4V | Positive | - | - | Enable | 0.6 % | 3.6V | - | - | 0.5V | 1 | 1.425V | Over Temperature, Short Circuit | 440μA | 0.2V @ 2A | - | - | 550mV | 200mV | 0.1V | 1.425V | - | - | - | - | 3.2A | - | - | - | - | - | - | - | 950μm | - | 5.1mm | 4.5mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX604CSA Maxim Integrated | 252 | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~70°C | Tube | 1995 | - | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | 1.8W | - | 1.8W | DUAL | GULL WING | 260 | 1 | - | - | MAX604 | 8 | - | - | 2 | - | - | 11V | Adjustable (Fixed) | 500mA | - | 11.5V | 2.7V | Positive | - | 35μA | Enable | - | 11V | 3.3V | - | 1.25V 3.3V | 1 | 2.7V | Over Current, Over Temperature, Reverse Polarity | - | 0.82V @ 400mA | - | - | 1.2V | 480mV | 0.48V | 1.25V | - | - | - | 4.5% | - | - | - | 15μA | FIXED/ADJUSTABLE | 8% | - | 0.33 | 1.5mm | - | 5mm | 4mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6329VLUT T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | 0°C~85°C TA | Strip | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | TIN | - | - | - | TAPE AND REEL | 571mW | DUAL | GULL WING | 260 | 1 | 0.95mm | - | - | 6 | - | - | 1 | - | 5.5V | 5V | Adjustable (Fixed) | - | - | - | - | Positive | - | - | Enable, Reset | 3 % | - | 1.8V | - | 1.23V 1.8V | 1 | 2.5V | Over Temperature, Short Circuit | 50μA | 0.75V @ 150mA | - | - | 1.23V | 600mV | 0.6V | - | - | - | - | 3% | - | 7V | - | - | FIXED/ADJUSTABLE | - | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX1659ESA Maxim Integrated | 1 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tube | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | NOT SPECIFIED | MAX1659 | 8 | - | - | - | Not Qualified | 16.5V | 16V | Adjustable (Fixed) | - | - | - | - | Positive | - | - | Enable | - | - | 5V | - | 1.25V 5V | 1 | - | Over Current, Over Temperature, Reverse Polarity | 60μA | 0.875V @ 350mA | - | - | - | 490mV | 0.49V | - | - | - | - | 3% | - | - | - | - | FIXED/ADJUSTABLE | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX15006AASA Maxim Integrated | 320 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | - | -40°C~125°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.86W | DUAL | GULL WING | 260 | 1 | - | 30 | MAX15006 | 8 | - | 150μA | 1 | - | 40V | 3.3V | Fixed | 50mA | - | - | - | Positive | - | 10μA | - | - | - | 3.3V | - | - | 1 | 4V | Over Temperature, Short Circuit | 17μA | 1V @ 50mA | - | 66dB (100Hz) | - | 300mV | - | - | 66dB | - | - | - | 80mA | - | 3.3V | - | - | - | - | - | 1.58mm | - | 4.98mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX1659ESA T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | TAPE AND REEL | 1.2W | DUAL | GULL WING | 260 | 1 | - | - | MAX1659 | 8 | R-PDSO-G8 | - | - | - | 16.5V | 16V | Adjustable (Fixed) | - | - | - | - | Positive | - | - | Enable | 3 % | - | 5V | - | 1.25V 5V | 1 | 2.7V | Over Current, Over Temperature, Reverse Polarity | 60μA | 0.875V @ 350mA | - | - | 1.246V | 490mV | 0.49V | - | - | - | - | 3% | - | - | - | - | FIXED/ADJUSTABLE | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8526EUD T Maxim Integrated | 10 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 14 | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | TAPE AND REEL | 1.7W | DUAL | GULL WING | 260 | 1 | 0.65mm | NOT SPECIFIED | MAX8526 | 14 | - | - | 1 | Not Qualified | 3.6V | 3.4V | Adjustable | 2A | - | - | - | Positive | - | - | Enable | 0.6 % | - | - | - | 0.5V | 1 | 1.425V | Over Temperature, Short Circuit | 440μA | 0.2V @ 2A | - | - | - | 100mV | 0.1V | - | - | - | - | - | 3.2A | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX8902BATA T Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 953.5mW | TAPE AND REEL | 953.5mW | DUAL | - | 260 | 1 | 0.5mm | 30 | MAX8902 | - | - | 160μA | 1 | - | 5.5V | 5.3V | Adjustable | 500mA | - | - | - | Positive | - | - | Enable, Power Good | 1.5 % | 5.3V | - | - | 0.6V | 1 | 1.7V | Over Temperature, Reverse Polarity, Short Circuit, Soft Start | 120μA | 0.12V @ 500mA | - | 92dB ~ 62dB (5kHz ~ 100kHz) | - | 150mV | 0.15V | 600mV | 85dB | - | - | - | 600mA | - | - | - | - | - | - | - | 750μm | - | 2.1mm | 2.1mm | No | Unknown | ROHS3 Compliant | - |