- Number of Channels
- Package / Case
- Data Rate
- Packaging
- Type
- Operating Temperature
- Mounting Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Inputs - Side 1/Side 2
- Isolated Power
Attribute column
Manufacturer
Maxim Integrated Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Voltage - Isolation | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Propagation Delay | Data Rate | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14942GWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~105°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | EAR99 | RS485 | - | - | - | 1.71V~5.5V 4.5V~5.5V | - | - | - | - | - | - | MAX14942 | - | 5000Vrms | - | - | - | 3 | RS-485 | - | - | - | - | 20Mbps | 15ns 15ns Max | - | Unidirectional | 1 | 68ns, 68ns | 35kV/μs (Typ) | 2/1 | No | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MAX14939GWE Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~105°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | EAR99 | RS485 | - | - | - | 1.71V~5.5V 4.5V~5.5V | - | - | - | - | - | - | MAX14939 | - | 2750Vrms | - | - | - | 3 | RS-485 | - | - | - | - | 20Mbps | 15ns 15ns Max | - | Unidirectional | 1 | 68ns, 68ns | 35kV/μs (Typ) | 2/1 | No | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MAX12931FASA Maxim Integrated | 109 | - | Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | MAX12931 | R-PDSO-G8 | 3000Vrms | 5.5V | - | 1.71V | 2 | - | - | - | - | - | 150Mbps | 1.6ns 1.4ns Max | - | Unidirectional | - | 9.2ns, 9.4ns | 50kV/μs | 1/1 | No | - | 2ns | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() MAX14932FAWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14932 | - | 2750Vrms | - | - | - | 4 | - | - | - | - | 7.4 ns | 150Mbps | 2ns 2ns | - | Unidirectional | - | 7.5ns, 7.4ns | 25kV/μs (Typ) | 2/2 | No | 1 ns | - | - | - | - | ROHS3 Compliant | ||
![]() MAX14948EWE T Maxim Integrated | 67 | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | EAR99 | RS422, RS485 | - | - | - | 1.71V~5.5V 4.5V~5.5V | - | - | - | - | - | - | MAX14948 | - | 5000Vrms | - | - | - | 3 | - | - | - | - | - | 500kbps | - | - | Unidirectional | - | - | 35kV/μs (Typ) | 2/1 | No | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX14932BASE T Maxim Integrated | 24046 | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | yes | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14932 | - | 2750Vrms | - | - | - | 4 | - | - | - | - | 28.8 ns | 25Mbps | 2ns 2ns | - | Unidirectional | - | 27.5ns, 28.8ns | 25kV/μs (Typ) | 2/2 | No | 2.6 ns | - | - | - | - | ROHS3 Compliant | ||
![]() MAX14932EAWE T Maxim Integrated | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | General Purpose | 125°C | -40°C | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14932 | - | 2750Vrms | - | - | - | 4 | - | - | - | - | 28.8 ns | 25Mbps | 2ns 2ns | - | Unidirectional | - | 27.5ns, 28.8ns | 25kV/μs (Typ) | 2/2 | No | 2.6 ns | 2.6ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14941GWE Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~105°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | EAR99 | RS485 | - | - | - | 1.71V~5.5V 4.5V~5.5V | - | - | - | - | - | - | MAX14941 | - | 5000Vrms | - | - | - | 3 | RS-485 | - | - | - | - | 20Mbps | 15ns 15ns Max | - | Unidirectional | 1 | 68ns, 68ns | 35kV/μs (Typ) | 2/1 | No | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MAX14932AAWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | MAX14932 | R-PDSO-G16 | 2750Vrms | 5.5V | - | 1.71V | 4 | - | - | - | - | 55.3 ns | 1Mbps | 2ns 2ns | - | Unidirectional | - | 54.1ns, 55.3ns | 25kV/μs (Typ) | 2/2 | No | 4.5 ns | - | - | - | - | ROHS3 Compliant | ||
![]() MAX14931AAWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | YES | - | - | 125°C | -40°C | - | Tube | 2016 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | NOT SPECIFIED | - | R-PDSO-G16 | - | 5.5V | AUTOMOTIVE | 1.71V | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX14934AAWE Maxim Integrated | In Stock | - | - | - | - | - | - | 16 | - | - | - | - | - | 2015 | - | Obsolete | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 5.5V | 1.71V | - | 42.3 ns | - | - | INTERFACE CIRCUIT | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | ||
![]() MAX12931BASA Maxim Integrated | 7500 | - | Datasheet | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | - | - | Active | 1 (Unlimited) | 8 | - | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | MAX12931 | R-PDSO-G8 | 3750Vrms | 5.5V | - | 1.71V | 2 | - | - | - | - | - | 25Mbps | 1.6ns 1.4ns Max | - | Unidirectional | - | 32.5ns, 33.6ns | 50kV/μs (Typ) | 1/1 | No | - | 4ns | 1.75mm | 4.9mm | - | ROHS3 Compliant | ||
![]() MAX14851AEE Maxim Integrated | 300 | - | Datasheet | 6 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tube | - | - | Active | 1 (Unlimited) | - | - | General Purpose | - | - | 8542.39.00.01 | 3V~5.5V | - | - | 260 | - | - | 30 | MAX14851 | - | 600Vrms | - | - | - | 6 | - | - | - | - | - | 2Mbps, 50Mbps | 5ns 5ns Max | - | Bidirectional, Unidirectional | - | 11.6ns, 11.8ns | 3.2kV/μs | 4/4 | No | - | 2.9ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14932DAWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | - | General Purpose | 125°C | -40°C | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14932 | - | 2750Vrms | - | - | - | 4 | - | - | - | - | 55.3 ns | 1Mbps | 2ns 2ns | - | Unidirectional | - | 54.1ns, 55.3ns | 25kV/μs (Typ) | 2/2 | No | 4.5 ns | 4.5ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14932DAWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | MAX14932 | R-PDSO-G16 | 2750Vrms | 5.5V | - | 1.71V | 4 | - | - | - | - | 55.3 ns | 1Mbps | 2ns 2ns | - | Unidirectional | - | 54.1ns, 55.3ns | 25kV/μs (Typ) | 2/2 | No | 4.5 ns | - | - | - | - | ROHS3 Compliant | ||
![]() MAX14948EWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -40°C~85°C | Tube | 2016 | - | Active | 1 (Unlimited) | - | EAR99 | RS422, RS485 | - | - | - | 1.71V~5.5V 4.5V~5.5V | - | - | - | - | - | - | MAX14948 | - | 5000Vrms | - | - | - | 3 | RS-422, RS-485 | - | - | - | - | 500kbps | - | - | Unidirectional | 1 | - | 35kV/μs (Typ) | 2/1 | No | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MAX14932EAWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | 16 | - | General Purpose | - | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | MAX14932 | R-PDSO-G16 | 2750Vrms | 5.5V | - | 1.71V | 4 | - | - | - | - | 28.8 ns | 25Mbps | 2ns 2ns | - | Unidirectional | - | 27.5ns, 28.8ns | 25kV/μs (Typ) | 2/2 | No | 2.6 ns | - | - | - | - | ROHS3 Compliant | ||
![]() MAX22446CAWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | -40°C~125°C | - | - | - | Active | 3 (168 Hours) | - | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | 260 | - | - | 30 | - | - | 5000Vrms | - | - | - | 4 | - | - | - | - | - | 200Mbps | 0.8ns 1ns Max | - | Unidirectional | - | 9.2ns, 9.4ns | 50kV/μs (Typ) | 2/2 | No | - | 2ns | - | - | - | ROHS3 Compliant | ||
![]() MAX22346CAAP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | - | -40°C~125°C | - | - | - | Active | 1 (Unlimited) | - | - | CAN, RS422, RS485, SPI | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | 4 | - | - | - | - | - | 200Mbps | 0.8ns 1ns Max | - | Unidirectional | - | 9.2ns, 9.4ns | 50kV/μs (Typ) | 2/2 | No | - | 2ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14930FASE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | yes | Active | 1 (Unlimited) | - | - | General Purpose | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | MAX14930 | - | 2750Vrms | - | - | - | 4 | - | - | - | - | 7.4 ns | 150Mbps | 2ns 2ns | - | Unidirectional | - | 7.5ns, 7.4ns | 25kV/μs (Typ) | 4/0 | No | 1 ns | - | - | - | - | ROHS3 Compliant |