- Number of Channels
- Package / Case
- Data Rate
- Packaging
- Type
- Operating Temperature
- Mounting Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Inputs - Side 1/Side 2
- Isolated Power
Attribute column
Manufacturer
Maxim Integrated Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Voltage - Isolation | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Propagation Delay | Turn On Delay Time | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (PWD) | Pulse Width Distortion (Max) | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX12931BAWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | General Purpose | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | MAX12931 | - | 5000Vrms | - | - | - | 2 | - | - | 25Mbps | 1.6ns 1.4ns Max | Unidirectional | 32.5ns, 33.6ns | 50kV/μs (Typ) | 1/1 | No | - | 4ns | - | - | ROHS3 Compliant | ||
![]() MAX22445FAWE Maxim Integrated | 1073 | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | - | - | - | Active | 3 (168 Hours) | - | General Purpose | - | - | 1.71V~5.5V | - | - | 260 | - | - | - | 30 | MAX22445 | - | 5000Vrms | - | - | - | 4 | - | - | 200Mbps | 2.4ns 3ns | Unidirectional | 9.2ns, 9.4ns | 50kV/μs | 3/1 | No | - | 2ns | - | - | ROHS3 Compliant | ||
![]() MAX14434FAWE Maxim Integrated | 72 | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~125°C | - | - | - | Active | 3 (168 Hours) | 16 | CAN, RS422, RS485 | - | - | 1.71V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | 30 | - | R-PDSO-G16 | 5000Vrms | 5.5V | - | 1.71V | 4 | - | - | 200Mbps | 1.6ns 1.4ns Max | Unidirectional | 9.2ns, 9.4ns | 50kV/μs (Typ) | 4/0 | No | - | 2ns | 2.65mm | 10.3mm | ROHS3 Compliant | ||
![]() MAX22345SAAP Maxim Integrated | In Stock | - | Datasheet | 7 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | -40°C~125°C | - | - | - | Active | 1 (Unlimited) | - | CAN, RS422, RS485, SPI | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | 4 | - | - | 200Mbps | 0.8ns 1ns Max | Unidirectional | 9.2ns, 9.4ns | 50kV/μs (Typ) | 3/1 | No | - | 2ns | - | - | ROHS3 Compliant | ||
![]() MAX22344CAAP Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | -40°C~125°C | - | - | - | Active | 1 (Unlimited) | - | CAN, RS422, RS485, SPI | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | 3750Vrms | - | - | - | 4 | - | - | 200Mbps | 0.8ns 1ns Max | Unidirectional | 9.2ns, 9.4ns | 50kV/μs | 4/0 | No | - | 2ns | - | - | ROHS3 Compliant | ||
![]() MAX14930BASE T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | yes | Active | 1 (Unlimited) | - | General Purpose | - | - | 1.71V~5.5V | - | - | 260 | - | - | - | 30 | MAX14930 | - | 2750Vrms | - | - | - | 4 | 28.8 ns | - | 25Mbps | 2ns 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 4/0 | No | 2.6 ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14930CASE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | 16 | General Purpose | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | - | MAX14930 | R-PDSO-G16 | 2750Vrms | 5.5V | - | 1.71V | 4 | 7.4 ns | - | 150Mbps | 2ns 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/μs (Typ) | 4/0 | No | 1 ns | - | 1.75mm | 9.9mm | ROHS3 Compliant | ||
![]() MAX14931CASE T Maxim Integrated | 5000 | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | General Purpose | 125°C | -40°C | 1.71V~5.5V | - | - | - | - | - | - | - | MAX14931 | - | 2750Vrms | - | - | - | 4 | 7.4 ns | - | 150Mbps | 2ns 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/μs (Typ) | 3/1 | No | 1 ns | 1ns | - | - | ROHS3 Compliant | ||
![]() MAX12930BASA Maxim Integrated | 1850 | - | Datasheet | 9 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~125°C | Tube | 2017 | - | Active | 1 (Unlimited) | 8 | General Purpose | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | MAX12930 | R-PDSO-G8 | 3000Vrms | 5.5V | - | 1.71V | 2 | - | - | 25Mbps | 4.5ns 5.1ns Max | Unidirectional | 43.5ns, 45.8ns | 50kV/μs | 2/0 | No | - | 4ns | 1.75mm | 4.9mm | ROHS3 Compliant | ||
![]() MAX14930DASE T Maxim Integrated | In Stock | - | Datasheet | 22 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | yes | Active | 1 (Unlimited) | - | General Purpose | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | MAX14930 | - | 2750Vrms | - | - | - | 4 | 55.3 ns | - | 1Mbps | 2ns 2ns | Unidirectional | 54.1ns, 55.3ns | 25kV/μs (Typ) | 4/0 | No | 4.5 ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14932EASE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | yes | Active | 1 (Unlimited) | - | General Purpose | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | MAX14932 | - | 2750Vrms | - | - | - | 4 | - | - | 25Mbps | 2ns 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 2/2 | No | - | 2.6ns | - | - | ROHS3 Compliant | ||
![]() MAX14932BAWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | yes | Active | 1 (Unlimited) | - | General Purpose | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | MAX14932 | - | 2750Vrms | - | - | - | 4 | - | - | 25Mbps | 2ns 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 2/2 | No | - | 2.6ns | - | - | ROHS3 Compliant | ||
![]() MAX14930FAWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | Active | - | - | General Purpose | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | 2750Vrms | - | - | - | 4 | - | - | 150Mbps | 2ns 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/μs (Typ) | 4/0 | No | - | 1ns | - | - | ROHS3 Compliant | ||
![]() MAX14935BAWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | 16 | General Purpose | - | - | 1.71V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | MAX14935 | R-PDSO-G16 | 5000Vrms | - | 1.8/5V | - | 4 | 28.8 ns | 20.9 ns | 25Mbps | 2ns 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 3/1 | No | 2.6 ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14932BAWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~125°C | Tube | 2016 | - | Active | 1 (Unlimited) | 16 | General Purpose | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | MAX14932 | R-PDSO-G16 | 2750Vrms | 5.5V | - | 1.71V | 4 | - | - | 25Mbps | 2ns 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 2/2 | No | - | 2.6ns | - | - | ROHS3 Compliant | ||
![]() MAX14935EAWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | 16 | General Purpose | - | - | 1.71V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | MAX14935 | R-PDSO-G16 | 5000Vrms | - | 1.8/5V | - | 4 | 28.8 ns | 20.9 ns | 25Mbps | 2ns 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 3/1 | No | 2.6 ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14935CAWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | 16 | General Purpose | - | - | 1.71V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | MAX14935 | R-PDSO-G16 | 5000Vrms | - | 1.8/5V | - | 4 | 7.4 ns | - | 150Mbps | 2ns 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/μs (Typ) | 3/1 | No | 1 ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14935FAWE T Maxim Integrated | 170095 | - | Datasheet | 12 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | 16 | General Purpose | - | - | 1.71V~5.5V | DUAL | GULL WING | - | - | - | 1.27mm | - | MAX14935 | R-PDSO-G16 | 5000Vrms | - | 1.8/5V | - | 4 | 7.4 ns | - | 150Mbps | 2ns 2ns | Unidirectional | 7.5ns, 7.4ns | 25kV/μs (Typ) | 3/1 | No | 1 ns | - | - | - | ROHS3 Compliant | ||
![]() MAX14937AWE T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | I2C | - | - | 2.25V~5.5V | - | - | - | - | - | - | - | - | - | 5000Vrms | - | - | - | 2 | - | - | - | - | Bidirectional | - | 25kV/μs (Typ) | 2/2 | No | 95 ns | 65ns 95ns | - | - | ROHS3 Compliant | ||
![]() MAX14930EAWE Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | -40°C~125°C | Tube | 2015 | - | Active | 1 (Unlimited) | 16 | General Purpose | - | - | 1.71V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | MAX14930 | R-PDSO-G16 | 2750Vrms | 5.5V | - | 1.71V | 4 | 28.8 ns | - | 25Mbps | 2ns 2ns | Unidirectional | 27.5ns, 28.8ns | 25kV/μs (Typ) | 4/0 | No | 2.6 ns | - | - | - | ROHS3 Compliant |