- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Number of Outputs
- Packaging
- Number of Channels
- Package / Case
- Input Voltage-Max
- Input Voltage-Min
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operating Frequency
Attribute column
Manufacturer
Maxim Integrated LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Packaging | Series | Type | Number of Outputs | Operating Frequency | Output Voltage | Number of Channels | Output Current | Supply Current-Max | Topology | Dimming | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX25510ATGA/V Maxim Integrated | In Stock | - | - | TQFN-24 | - | 75 | - | 36 V | 4.5 V | + 125 C | - 40 C | SMD/SMT | 1.938 W | Details | Tube | MAX25510/MAX25511 | - | 4 Output | 400 kHz to 2.2 MHz | Adjustable | 4 Channel | 120 mA | 1.8 mA | Boost | PWM | Drivers | Short Circuit and Thermal Protection | 4.5 V to 36 V | ||
![]() MAX25612BATP/VY T Maxim Integrated | In Stock | - | - | TQFN-20 | - | 2500 | - | - | - | - | - | - | - | Details | Reel | - | - | 1 Output | - | - | 1 Channel | - | - | - | - | - | - | - | ||
![]() MAX25501ATMA/V Maxim Integrated | In Stock | - | - | - | - | 260 | - | 5.5 V | 2.7 V | + 125 C | - 40 C | SMD/SMT | - | Details | - | - | - | 96 Output | 2.2 MHz | Adjustable | - | 72 mA | - | Boost, Buck | - | - | LED Matrix Driver | - | ||
![]() MAX25601DAUI/V T Maxim Integrated | In Stock | - | - | TSSOP-CU-28 | - | 2500 | - | - | - | - | - | - | - | Details | Reel | - | - | 1 Output | - | - | 1 Channel | - | - | - | - | - | - | - | ||
![]() MAX25601CATJ/VY T Maxim Integrated | In Stock | - | - | TQFN-CU-32 | - | 2500 | - | - | - | - | - | - | - | Details | Reel | - | - | 1 Output | - | - | 1 Channel | - | - | - | - | - | - | - | ||
![]() MAX20052CATC/V Maxim Integrated | In Stock | - | - | - | - | 100 | - | 65 V | 4.5 V | + 125 C | - 40 C | SMD/SMT | - | Details | Cut Tape | - | - | 1 Output | 2.1 MHz | 4.875 V to 5.125 V | 1 Channel | 2 A | - | Buck | - | - | PWM Dimming, Open LED Protection | - | ||
![]() MAX25510ATGA/V T Maxim Integrated | 5000 | - | - | TQFN-24 | - | 2500 | - | 36 V | 4.5 V | + 125 C | - 40 C | SMD/SMT | - | Details | Cut Tape | - | - | 4 Output | 400 kHz to 2.2 MHz | Adjustable | 4 Channel | 120 mA | - | Boost | - | - | Short Circuit and Thermal Protection | - | ||
![]() MAX25606AUP/V Maxim Integrated | In Stock | - | - | - | - | 74 | - | 60 V | 4 V | + 125 C | - 40 C | SMD/SMT | - | Details | Cut Tape | - | - | 6 Output | 16.384 MHz | 1.71 V to 1.89 V | 6 Channel | 750 mA | - | Buck | - | - | PWM Dimming, Open LED Protection | - | ||
![]() MAX25611AAUD/V T Maxim Integrated | In Stock | - | - | TSSOP-CU-14 | - | 2500 | - | - | - | - | - | - | - | Details | Reel | - | - | 1 Output | - | - | 1 Channel | - | - | - | - | - | - | - | ||
![]() MAX25611BAUD/V T Maxim Integrated | In Stock | - | - | TSSOP-CU-14 | - | 2500 | - | - | - | - | - | - | - | Details | Reel | - | - | 1 Output | - | - | 1 Channel | - | - | - | - | - | - | - | ||
![]() MAX25612BAUP/V T Maxim Integrated | In Stock | - | - | TSSOP-20 | - | 2500 | - | - | - | - | - | - | - | Details | Reel | - | - | 1 Output | - | - | 1 Channel | - | - | - | - | - | - | - | ||
![]() MAX25612BAUP/V Maxim Integrated | In Stock | - | - | TSSOP-20 | - | 74 | - | 48 V | 5 V | + 125 C | - 40 C | SMD/SMT | - | Details | Tube | - | - | 1 Output | 200 kHz to 2.2 MHz | 4.875 V to 5.125 V | 1 Channel | 5 A | - | Boost, Buck | - | - | PWM Dimming, Short Circuit and Thermal Protection | - | ||
![]() MAX20050CATC/V T Maxim Integrated | In Stock | - | - | TDFN-CU-12 | - | 2500 | - | - | - | - | - | - | - | Details | Reel | - | - | 1 Output | - | - | 1 Channel | - | - | - | - | - | - | - | ||
![]() MAX20050CATC/V Maxim Integrated | In Stock | - | - | TDFN-CU-12 | - | 100 | - | 36 V | 4.5 V | + 125 C | - 40 C | SMD/SMT | - | Details | Cut Tape | - | - | 1 Output | 400 kHz | 4.875 V to 5.125 V | 1 Channel | 2 A | 10 mA | Buck | - | - | PWM Dimming, Open LED Protection | 4.5 V to 36 V | ||
![]() MAX25608AUI/V Maxim Integrated | 16 | - | - | TSSOP-28 | - | 50 | Automotive Applications | 60 V | 4 V | + 125 C | - 40 C | SMD/SMT | - | Details | Tube | MAX25608 | LED Matrix Manager | 12 Output | 16.384 MHz | Adjustable | 12 Channel | 1.6 A | 6 mA | Boost, Buck | PWM | LED Lighting Drivers | PWM Dimming, Open LED Protection | 4 V to 60 V | ||
![]() MAX25500AUMA/V Maxim Integrated | In Stock | - | - | TSSOP-48 | - | 39 | - | 5.5 V | 2.7 V | + 125 C | - 40 C | SMD/SMT | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7 V to 5.5 V | ||
![]() MAX25613ATP/VY Maxim Integrated | In Stock | - | - | TQFN-20 | MAX25613EVKIT | 150 | Driver Monitoring Systems | 48 V | 5 V | + 125 C | - 40 C | SMD/SMT | 100 W | Details | Tube | MAX25613 | - | 1 Output | 2.2 MHz | - | 1 Channel | - | 5 mA | - | 1000:1 | - | - | 5 V to 48 V | ||
![]() MAX20444CATG/VY T Maxim Integrated | In Stock | - | - | TQFN-24 | - | 2500 | - | 36 V | 4.5 V | + 125 C | - 40 C | SMD/SMT | - | Details | Reel | MAX20444 | - | 4 Output | 400 kHz to 2.2 MHz | - | 4 Channel | 130 mA | - | - | - | - | LED Backlight Driver with I2C | 4.5 V to 36 V | ||
![]() MAX25512ATG/V T Maxim Integrated | 45000 | - | - | - | - | 2500 | - | - | - | - | - | - | - | Details | Reel | - | - | 4 Output | - | - | 4 Channel | - | - | - | - | - | - | - |