- RoHS Status
- Number of Pins
- Package / Case
- Pbfree Code
- Resistance
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- Temperature Coefficient
- Circuit Type
- Number of Resistors
Attribute column
Manufacturer
Maxim Integrated Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Applications | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Resistor Type | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Rated Power Dissipation (P) | Max Supply Voltage | Analog IC - Other Type | Number of Resistors | Circuit Type | Power Per Element | Resistor-Ratio-Drift | Resistor Matching Ratio | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5490VA10000 T Maxim Integrated | 5000 |
| Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | - | -55°C~125°C | Strip | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | ±35ppm/°C | 9.091kOhm 90.91kOhm | Matte Tin (Sn) | - | Voltage Divider (TCR Matched) | PRECISION | - | 80V | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | - | 0.5714W | - | - | 2 | Voltage Divider | 67.2mW | ±1ppm/°C | ±0.035% | - | 0.044 1.12mm | - | - | ROHS3 Compliant | ||
![]() MAX5490TA05000 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | 100V | -55°C~125°C | Tape & Reel (TR) | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | 0.035% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±35ppm/°C | 16.67kOhm 83.33kOhm | Matte Tin (Sn) | - | Voltage Divider (TCR Matched) | PRECISION | - | 80V | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | - | 0.5714W | - | - | 2 | Voltage Divider | 67.2mW | ±1ppm/°C | ±0.035% | 1.1176mm | 0.044 1.12mm | No | - | ROHS3 Compliant | ||
![]() MAX5491RA02500 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.035% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 8.571kOhm 21.43kOhm | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | ±0.035% | 1.1176mm | 0.044 1.12mm | No | - | ROHS3 Compliant | ||
![]() MAX5491NA01500 T Maxim Integrated | 1180 | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Strip | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.035% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 12kOhm 18kOhm | - | Potentiometer | Voltage Divider (TCR Matched) | - | 87.5mW | 50V | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | - | - | 2 | Voltage Divider | - | ±2ppm/°C | ±0.035% | 1.1176mm | 0.044 1.12mm | No | No SVHC | ROHS3 Compliant | ||
![]() MAX5490MA02000 T Maxim Integrated | 3000 | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | 100V | -55°C~125°C | Strip | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | 0.035% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±35ppm/°C | 33.34kOhm 66.67kOhm | Matte Tin (Sn) | - | Voltage Divider (TCR Matched) | PRECISION | - | 80V | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | - | 0.5714W | - | - | 2 | Voltage Divider | 67.2mW | ±1ppm/°C | ±0.035% | 1.1176mm | 0.044 1.12mm | No | Unknown | ROHS3 Compliant | ||
![]() MAX5490GC01000 T Maxim Integrated | 1825 | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | 100V | -55°C~125°C | Tape & Reel (TR) | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | 0.1% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±35ppm/°C | 50kOhm | Matte Tin (Sn) | - | Voltage Divider (TCR Matched) | PRECISION | 67.2mW | 80V | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | - | 0.5714W | - | - | 2 | Voltage Divider | - | ±1ppm/°C | ±0.1% | 1.1176mm | 0.044 1.12mm | No | No SVHC | ROHS3 Compliant | ||
![]() MAX5491RC02500 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | 50V | -40°C~85°C | Strip | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.1% | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±35ppm/°C | 8.571kOhm 21.43kOhm | - | Potentiometer | Voltage Divider (TCR Matched) | PRECISION | - | - | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | 3 | - | 0.5714W | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | ±0.1% | 1.1176mm | 0.044 1.12mm | No | - | ROHS3 Compliant | ||
![]() MAX5490VB10000 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | 100V | -55°C~125°C | Strip | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | 0.05% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±35ppm/°C | 9.091kOhm 90.91kOhm | Matte Tin (Sn) | Potentiometer | Voltage Divider (TCR Matched) | PRECISION | - | - | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | - | 0.5714W | - | - | 2 | Voltage Divider | 67.2mW | ±1ppm/°C | ±0.05% | 1.1176mm | 0.044 1.12mm | No | - | ROHS3 Compliant | ||
![]() MAX5490GB01000 T Maxim Integrated | 12550 | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | 100V | -55°C~125°C | Strip | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | 0.05% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±35ppm/°C | 50kOhm | Matte Tin (Sn) | - | Voltage Divider (TCR Matched) | PRECISION | - | - | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | - | 0.5714W | - | - | 2 | Voltage Divider | 67.2mW | ±1ppm/°C | ±0.05% | 1.1176mm | 0.044 1.12mm | No | - | ROHS3 Compliant | ||
![]() MAX5490GA01000 T Maxim Integrated | 9300 | - | Datasheet | 6 Weeks | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | 100V | -55°C~125°C | Tape & Reel (TR) | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | 0.035% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±35ppm/°C | 100kOhm | - | - | Voltage Divider (TCR Matched) | PRECISION | - | 80V | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | - | 0.5714W | 80V | - | 2 | Voltage Divider | 67.2mW | ±1ppm/°C | ±0.035% | 1.1176mm | 0.044 1.12mm | No | Unknown | ROHS3 Compliant | ||
![]() MAX5490XC25000 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | 100V | -55°C~125°C | Tape & Reel (TR) | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | 0.1% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±35ppm/°C | 3.846kOhm 96.15kOhm | Matte Tin (Sn) | - | Voltage Divider (TCR Matched) | PRECISION | - | - | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | - | 0.5714W | - | - | 2 | Voltage Divider | 67.2mW | ±1ppm/°C | ±0.1% | 1.1176mm | 0.044 1.12mm | No | - | ROHS3 Compliant | ||
![]() MAX5491LA01000 T Maxim Integrated | 24080 | - | Datasheet | 6 Weeks | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.035% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 15kOhm | - | - | Voltage Divider (TCR Matched) | - | 87.5mW | 50V | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 50V | - | 2 | Voltage Divider | - | ±2ppm/°C | ±0.035% | 1.1176mm | 0.044 1.12mm | No | No SVHC | ROHS3 Compliant | ||
![]() MAX5491NB01500 T Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.05% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 12kOhm 18kOhm | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | ±0.05% | 1.1176mm | 0.044 1.12mm | No | - | ROHS3 Compliant | ||
![]() MAX5492PA01500 T Maxim Integrated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | MAX5492 | 0.114Lx0.064W 2.90mmx1.63mm | 0.035% | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | ±35ppm/°C | 4kOhm 6kOhm | MATTE TIN | - | Voltage Divider (TCR Matched) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 40 | 5 | - | - | - | ANALOG CIRCUIT | 2 | Voltage Divider | 160mW | ±1.5ppm/°C | ±0.035% | 1.4478mm | 0.057 1.45mm | No | - | ROHS3 Compliant | ||
![]() MAX5491TA05000 T Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.035% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 5kOhm 25kOhm | - | - | Voltage Divider (TCR Matched) | - | - | 50V | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | ±0.035% | 1.1176mm | 0.044 1.12mm | No | Unknown | ROHS3 Compliant | ||
![]() MAX5492LC10000 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | MAX5492 | 0.114Lx0.064W 2.90mmx1.63mm | 0.1% | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | ±35ppm/°C | 909.1Ohm 9.091kOhm | Matte Tin (Sn) | - | Voltage Divider (TCR Matched) | - | 160mW | 40V | - | DUAL | GULL WING | 260 | 1 | - | - | 5 | - | - | - | ANALOG CIRCUIT | 2 | Voltage Divider | - | ±1.5ppm/°C | ±0.1% | 1.4478mm | 0.057 1.45mm | No | Unknown | ROHS3 Compliant | ||
![]() MAX5491LC01000 T Maxim Integrated | 50000 |
| Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | ±35ppm/°C | 15kOhm | Matte Tin (Sn) | - | Voltage Divider (TCR Matched) | - | - | 50V | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | ±0.1% | - | 0.044 1.12mm | - | - | ROHS3 Compliant | ||
![]() MAX5492LB10000 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | MAX5492 | 0.114Lx0.064W 2.90mmx1.63mm | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | ±35ppm/°C | 909.1Ohm 9.091kOhm | Matte Tin (Sn) | - | Voltage Divider (TCR Matched) | - | 160mW | 40V | - | DUAL | GULL WING | 260 | 1 | - | NOT SPECIFIED | 5 | Not Qualified | - | - | ANALOG CIRCUIT | 2 | Voltage Divider | - | ±1.5ppm/°C | ±0.05% | - | 0.057 1.45mm | - | - | ROHS3 Compliant | ||
![]() MAX5490VC10000 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | 100V | -55°C~125°C | Strip | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | 0.1% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±35ppm/°C | 100kOhm | Matte Tin (Sn) | Potentiometer | Voltage Divider (TCR Matched) | PRECISION | - | - | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | - | 0.5714W | - | - | 2 | Voltage Divider | 67.2mW | ±1ppm/°C | ±0.1% | 1.1176mm | 0.044 1.12mm | No | - | ROHS3 Compliant | ||
![]() MAX5491WC30000 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | ±35ppm/°C | 967.7Ohm 29.03kOhm | Matte Tin (Sn) | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | ±0.1% | - | 0.044 1.12mm | - | - | ROHS3 Compliant |