- RoHS Status
- Number of Pins
- Package / Case
- Pbfree Code
- Resistance
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- Published
- Temperature Coefficient
- Circuit Type
- Number of Resistors
Attribute column
Manufacturer
Maxim Integrated Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Resistor Type | Time@Peak Reflow Temperature-Max (s) | Pin Count | Rated Power Dissipation (P) | Analog IC - Other Type | Number of Resistors | Circuit Type | Power Per Element | Resistor-Ratio-Drift | Network Type | Resistor Matching Ratio | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX5491VC10000 T Maxim Integrated | 4500 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.1% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 2.727kOhm 27.27kOhm | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.1% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5490XA25000 Maxim Integrated | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | - | -55°C~125°C | Cut Tape | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | ±35ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | - | Voltage Divider (TCR Matched) | PRECISION | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | 0.5714W | - | 2 | Voltage Divider | 67.2mW | ±1ppm/°C | - | ±0.035% | - | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491NC01500 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.1% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 12kOhm 18kOhm | - | - | - | Potentiometer | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.1% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491MC01100 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.1% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 14.29kOhm 15.71kOhm | - | - | - | Potentiometer | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.1% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5492LA10000 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | MAX5492 | 0.114Lx0.064W 2.90mmx1.63mm | 0.035% | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | ±35ppm/°C | 909.1Ohm 9.091kOhm | Matte Tin (Sn) | - | - | - | Voltage Divider (TCR Matched) | - | - | DUAL | GULL WING | 260 | 1 | - | 40 | 5 | - | ANALOG CIRCUIT | 2 | Voltage Divider | 160mW | ±1.5ppm/°C | - | ±0.035% | 1.4478mm | 0.057 1.45mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5492RC01100 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | 5 | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | MAX5492 | 0.114Lx0.064W 2.90mmx1.63mm | 0.1% | e3 | yes | Obsolete | 1 (Unlimited) | 5 | SMD/SMT | - | ±35ppm/°C | 4.762kOhm 5.238kOhm | MATTE TIN | - | - | - | Voltage Divider (TCR Matched) | - | - | DUAL | GULL WING | 260 | 1 | - | - | 5 | - | ANALOG CIRCUIT | 2 | Voltage Divider | 160mW | ±1.5ppm/°C | - | ±0.1% | 1.4478mm | 0.057 1.45mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491SB03200 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.05% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 7.143kOhm 22.86kOhm | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.05% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5490XB25000 T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | GULL WING | 3 | 2 | 100V | -55°C~125°C | Tape & Reel (TR) | 2005 | MAX5490 | 0.115Lx0.051W 2.92mmx1.30mm | 0.05% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±35ppm/°C | 3.846kOhm 96.15kOhm | Matte Tin (Sn) | - | - | Potentiometer | Voltage Divider (TCR Matched) | PRECISION | TR | - | - | - | 1 | ARRAY/NETWORK RESISTOR | - | - | 0.5714W | - | 2 | Voltage Divider | 67.2mW | ±1ppm/°C | - | ±0.05% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491TC05000 T Maxim Integrated | 2000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Strip | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.1% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 5kOhm 25kOhm | - | - | - | Potentiometer | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.1% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491VA10000 T Maxim Integrated | 1210 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Strip | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.035% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 2.727kOhm 27.27kOhm | - | - | - | Potentiometer | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.035% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491SA03200 T Maxim Integrated | 500 | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.035% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 7.143kOhm 22.86kOhm | - | - | - | Potentiometer | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.035% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491WA30000 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | ±35ppm/°C | 967.7Ohm 29.03kOhm | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.035% | - | 0.044 1.12mm | - | - | - | ROHS3 Compliant | ||
![]() MAX5491UA07538 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.035% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 3.514kOhm 26.49kOhm | Matte Tin (Sn) | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.035% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491UC07538 T Maxim Integrated | In Stock | - | Datasheet | 25 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | ±35ppm/°C | 3.514kOhm 26.49kOhm | - | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.1% | - | 0.044 1.12mm | - | - | - | ROHS3 Compliant | ||
![]() MAX5491VB10000 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.05% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 2.727kOhm 27.27kOhm | - | - | - | Potentiometer | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.05% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491UB07538 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.05% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 3.514kOhm 26.49kOhm | - | - | - | Potentiometer | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.05% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491WB30000 T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2004 | MAX5491 | 0.115Lx0.051W 2.92mmx1.30mm | 0.05% | e3 | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | ±35ppm/°C | 967.7Ohm 29.03kOhm | Matte Tin (Sn) | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | ±2ppm/°C | - | ±0.05% | 1.1176mm | 0.044 1.12mm | - | - | No | ROHS3 Compliant | ||
![]() MAX5491RB02000 T Maxim Integrated | In Stock | - | Datasheet | - | - | - | SOT-23-3 | - | - | 3 | - | 50V | - | Tape & Reel | 2004 | - | - | 0.05% | - | yes | - | - | - | SMD/SMT | - | 35 ppm/°C | 30kOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | - | - | - | 1.1176mm | - | 2.921mm | 1.2954mm | No | RoHS Compliant | ||
![]() MAX5491SA03200 Maxim Integrated | In Stock | - | Datasheet | - | - | - | SOT | - | - | 3 | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | 30kOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | - | - | - | - | DIVIDER | - | - | - | - | - | No | RoHS Compliant | ||
![]() MAX5491RC02000 T Maxim Integrated | In Stock | - | - | - | - | - | SOT-23-3 | - | - | 3 | - | 50V | - | Tape & Reel (TR) | - | - | - | 0.1% | - | yes | - | - | - | SMD/SMT | - | 35 ppm/°C | 30kOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | ARRAY/NETWORK RESISTOR | - | 3 | - | - | 2 | Voltage Divider | 87.5mW | - | - | - | 1.1176mm | - | 2.921mm | 1.2954mm | No | RoHS Compliant |


Product
Brand
Articles
Tools