- Base Part Number
- ECCN Code
- Factory Lead Time
- Frequency Range
- HTS Code
- Impedance
- Isolation
- JESD-609 Code
- Moisture Sensitivity Level (MSL)
- Number of Pins
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
Maxim Integrated RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Base Part Number | Pin Count | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Test Frequency | Analog IC - Other Type | Operating Supply Current | Impedance | Topology | Frequency Range | Isolation | RF Type | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX12005ETM Maxim Integrated | 5633 | - | Datasheet | 6 Weeks | 48-WFQFN Exposed Pad | YES | 48 | -40°C~85°C | Tube | 2011 | e3 | yes | Active | 1 (Unlimited) | 48 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | 2.2W | 3V~3.5V | QUAD | - | 4 | 3.3V | 0.5mm | 2.15GHz | MAX12005 | 48 | 3.5V | 3V | 9 | 950MHz | SINGLE-ENDED MULTIPLEXER | 150mA | 75Ohm | Reflective | 950MHz~2.15GHz | 55dB | DBS, L-Band, IF Satellite | 0.8mm | 7mm | 7mm | No | Unknown | ROHS3 Compliant | ||
![]() MAX12005ETM T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | 48-WFQFN Exposed Pad | - | 48 | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | - | 3V~3.5V | - | 260 | - | - | - | - | MAX12005 | - | - | - | - | 950MHz | - | - | 75Ohm | Reflective | 950MHz~2.15GHz | 55dB | DBS, L-Band, IF Satellite | - | - | - | No | - | ROHS3 Compliant |