- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Output Type
- Published
- Switching Temperature
- Accuracy
- JESD-609 Code
- Pbfree Code
Attribute column
Manufacturer
Maxim Integrated Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Accuracy | Current - Supply | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6501UKP105 TG05 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX6501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6509HAUK TG002 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX6509 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6506UTP050 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~125°C | - | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | OPEN-DRAIN OUTPUTS | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | Active High | 6 | R-PDSO-G6 | - | - | - | Push-Pull | - | - | 5.5V | - | - | 2.5V | - | ANALOG CIRCUIT | - | 20mA | ±3.5°C | 40μA | OverTemp, Warn | - | - | - | - | 50°C | No | Hot | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6510CAUT TG52 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX6510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6518UKP015 T Maxim Integrated | In Stock | - | - | Surface Mount | - | SC-74A, SOT-753 | - | 5 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | - | SOLDER | - | 40μA | - | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 15°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP005 T Maxim Integrated | In Stock | - | - | Surface Mount | - | SC-74A, SOT-753 | - | 5 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | - | SOLDER | - | 40μA | - | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 5°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP015 T Maxim Integrated | In Stock | - | - | Surface Mount | - | SC-74A, SOT-753 | - | 5 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | - | SOLDER | - | 40μA | - | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 15°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6508UT824B T Maxim Integrated | In Stock | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | 6 | - | NEGATIVE/POSITIVE ppm/°C | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Active High, Active Low | - | - | - | - | - | Push-Pull | 20mA | 5.5V | - | 3/5V | - | - | - | - | 30μA | - | ±5.5°C | - | OK, OverTemp | - | 5.5V | 2.5V | - | -40°C 75°C | Yes | Cold Hot | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MAX6517UKP005 T Maxim Integrated | In Stock | - | - | Surface Mount | - | SC-74A, SOT-753 | - | 5 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | - | SOLDER | - | 40μA | - | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 5°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6518UKP005 T Maxim Integrated | In Stock | - | - | Surface Mount | - | SC-74A, SOT-753 | - | 5 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | - | 2.9mm | 1.62 mm | Push-Pull | - | 5.5V | - | - | - | - | SOLDER | - | 40μA | - | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 5°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6686UA75L Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | -40°C~125°C | Tube | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | Active Low | 8 | S-PDSO-G8 | - | - | - | Open Drain | - | - | 5.5V | - | - | 3V | - | ANALOG CIRCUIT | - | - | ±1.5°C | 200μA | OverTemp, OverTemp | - | - | - | - | 75°C~115°C 120°C | No | Hot | Selectable Trip Point | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6517UKP015 T Maxim Integrated | In Stock | - | - | Surface Mount | - | SC-74A, SOT-753 | - | 5 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | Open Drain | - | 5.5V | - | - | - | - | SOLDER | - | 40μA | - | ±1.5°C | - | UnderTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | - | - | PLASTIC | 15°C | Yes | Cold | - | - | - | - | 1.17mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX6509CAZK/V T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 8542.39.00.01 | 2.7V~5.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Active Low | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | ±4.7°C | 32μA | OverTemp | - | - | - | - | Programmable | Yes | Cold | Selectable Trip Point | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAX6506UTP080 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | - | - | - | -40°C~125°C | - | 2011 | - | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | 8542.39.00.01 | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | Active High | 6 | R-PDSO-G6 | - | - | - | Push-Pull | - | - | 5.5V | - | - | 2.5V | - | ANALOG CIRCUIT | - | 20mA | ±3.5°C | 40μA | OverTemp, Warn | - | - | - | - | 80°C | No | Hot | Delta Select Inputs | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6506UTP065 Maxim Integrated | In Stock | - | Datasheet | - | - | - | YES | - | - | 125°C | -40°C | - | - | - | - | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | - | NICKEL PALLADIUM GOLD | OPEN-DRAIN OUTPUTS | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | NOT SPECIFIED | - | - | 6 | R-PDSO-G6 | Not Qualified | - | - | - | - | - | 5.5V | - | AUTOMOTIVE | 2.5V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | ROHS3 Compliant | - | ||
![]() MAX6501UKP115 TG48 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX6501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6509HAUK TG075 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX6509 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6510HAUT TG05 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX6510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6509HAUK TGC1 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX6509 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6501UKP105 TG24 Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAX6501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |