- Moisture Sensitivity Level (MSL)
- Number of Terminations
- Packaging
- Part Status
- RoHS Status
- Package / Case
- Output Type
- Published
- Switching Temperature
- Accuracy
- JESD-609 Code
- Pbfree Code
Attribute column
Manufacturer
Maxim Integrated Temperature Sensors - Thermostats - Solid State
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Power Dissipation | Output Current | Accuracy | Current - Supply | Supply Current-Max (Isup) | Output Function | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Switching Temperature | Selectable Hysteresis | Trip Temperature Threshold | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6517UKP095 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | - | Open Drain | - | 5.5V | - | - | - | - | - | - | Analog, Logic | SOLDER | - | 22μA | - | - | - | - | ±2.5% | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 95°C | Yes | Hot | - | - | - | - | - | 1.17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6510CAUT T Maxim Integrated | 50 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 696mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX6510 | Active High, Active Low | 6 | - | - | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | - | - | Logic | - | ANALOG CIRCUIT | 32μA | - | - | - | - | ±4.7°C | - | - | OverTemp, OverTemp | - | 5.5V | 2.7V | - | Programmable | Yes | Cold | Selectable Trip Point | - | 1.45mm | 2.9mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6665ASA65 T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 8542.31.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | NOT SPECIFIED | MAX6665 | Active High, Active Low | 8 | R-PDSO-G8 | Not Qualified | - | - | - | Open Drain, Push-Pull | - | - | 5.5V | 3/5V | - | 2.7V | - | - | Logic | - | ANALOG CIRCUIT | - | 250mA | - | - | - | ±3°C | 65μA | 0.2mA | FanOn, FanOut, OverTemp, Warn | - | - | - | - | 65°C | Yes | Hot | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6510HAUT T Maxim Integrated | 3000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | 8542.39.00.01 | 696mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | MAX6510 | Active High, Active Low | 6 | - | - | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | - | 5V | Logic | - | ANALOG CIRCUIT | 47μA | - | - | - | - | ±4.7°C | - | - | OverTemp, OverTemp | - | 5.5V | 2.7V | - | Programmable | Yes | Hot | Selectable Trip Point | - | 1.45mm | 2.9mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6515UKP085 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 5 | - | POSITIVE ppm/°C | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | - | - | - | Open Drain | - | 5.5V | - | - | - | - | - | - | Logic | - | - | 22μA | - | - | - | - | ±2.5% | - | - | OverTemp | - | 5.5V | 2.7V | - | 85°C | Yes | Hot | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX6503UKP015 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -55°C~135°C | Strip | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | NOT SPECIFIED | - | Active Low | 5 | - | Not Qualified | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 30μA | - | - | - | - | ±4°C | - | - | UnderTemp | - | 5.5V | 2.7V | - | 15°C | Yes | Cold | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6665ASA60 Maxim Integrated | 27 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | 8 | - | - | -40°C~125°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | MAX6665 | Active High, Active Low | 8 | - | - | - | - | 26V | Open Drain, Push-Pull | 250mA | 5.5V | - | 3/5V | - | 2.7V | - | - | Logic | - | ANALOG CIRCUIT | 65μA | - | 65μA | - | 250mA | ±3°C | - | 0.2mA | FanOn, FanOut, OverTemp, Warn | - | - | - | - | 60°C | Yes | Hot | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6514UKP105 T Maxim Integrated | 886 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | NOT SPECIFIED | - | Active High | 5 | - | Not Qualified | - | - | - | Push-Pull | - | 5.5V | - | - | - | - | - | - | Logic | - | ANALOG CIRCUIT | 22μA | - | - | - | - | ±2.5°C | - | - | OverTemp | - | 5.5V | 2.7V | - | 105°C | Yes | Hot | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6670AUB45 Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | UMAX | YES | 10 | - | - | - | Tube | 2002 | e4 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | - | - | 10 | - | - | - | - | - | Analog | 250mA | 3.6V | - | - | AUTOMOTIVE | - | - | - | Logic | - | - | 110μA | - | - | - | - | - | - | - | - | - | 3.6V | 3V | - | 45°C | - | - | - | - | 1.1mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6509HAUK T Maxim Integrated | 47 |
| Datasheet | 6 Weeks | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -40°C~125°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | 571mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | NOT SPECIFIED | MAX6509 | Active Low | 5 | - | Not Qualified | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | 1 | - | Logic | - | ANALOG CIRCUIT | 32μA | - | - | - | - | ±4.7°C | - | - | OverTemp | - | 5.5V | 2.7V | - | Programmable | Yes | Hot | Selectable Trip Point | 1.3mm | - | 3mm | 1.75mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6665ASA45 T Maxim Integrated | 1000 | - | Datasheet | 6 Weeks | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | MAX6665 | Active High, Active Low | 8 | - | - | - | - | 24V | Open Drain, Push-Pull | 250mA | 5.5V | - | 3/5V | - | 2.7V | - | - | Logic | - | ANALOG CIRCUIT | 65μA | - | - | - | 250mA | ±3°C | - | 0.2mA | FanOn, FanOut, OverTemp, Warn | - | - | - | - | 45°C | Yes | Hot | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6686AU75L Maxim Integrated | 160 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | -40°C~125°C | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | MAX6686 | Active Low | 8 | - | - | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | - | - | Logic | - | ANALOG CIRCUIT | 200μA | - | - | - | - | ±1.5°C | - | - | OverTemp, OverTemp | - | 5.5V | 3V | - | 75°C~115°C 120°C | No | Hot | Selectable Trip Point | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6503UKN035 T Maxim Integrated | 400 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -55°C~135°C | Strip | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | NOT SPECIFIED | - | Active Low | 5 | - | Not Qualified | - | - | - | Open Drain | 20mA | 5.5V | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 30μA | - | - | - | - | ±6°C | - | - | UnderTemp | - | 5.5V | 2.7V | - | -35°C | Yes | Cold | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6665ASA40 Maxim Integrated | 20 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | 8 | - | - | -40°C~125°C | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | MAX6665 | Active High, Active Low | 8 | - | - | - | - | 24V | Open Drain, Push-Pull | 250mA | 5.5V | - | 3/5V | - | 2.7V | - | - | Logic | - | ANALOG CIRCUIT | 65μA | - | 65μA | 1.57W | 250mA | ±3°C | - | 0.2mA | FanOn, FanOut, OverTemp, Warn | - | - | - | - | 40°C | Yes | Hot | - | 1.5mm | - | 5mm | 4mm | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MAX6502UKP055 T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~135°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | MAX6502 | Active High | 5 | - | - | - | - | - | Push-Pull | 20mA | 5.5V | - | - | - | - | - | - | Logic | - | ANALOG CIRCUIT | 30μA | - | - | - | - | ±4°C | - | - | OverTemp | - | 5.5V | 2.7V | - | 55°C | Yes | Hot | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6516UKP075 T Maxim Integrated | In Stock | - | - | 6 Weeks | Tin | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~125°C | Strip | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | NEGATIVE ppm/°C | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active High | - | - | - | 2.9mm | - | - | Push-Pull | - | 5.5V | - | - | - | - | - | - | Analog, Logic | SOLDER | - | 22μA | - | - | - | - | ±2.5°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 75°C | Yes | Hot | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX6502UKP115 T Maxim Integrated | 682 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | -55°C~135°C | Strip | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | - | Active High | 5 | - | - | - | - | - | Push-Pull | 20mA | 5.5V | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 30μA | - | - | - | - | ±6°C | - | - | OverTemp | - | 5.5V | 2.7V | - | 115°C | Yes | Hot | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6519UKP115 T Maxim Integrated | 32 |
| - | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | - | Open Drain | - | 5.5V | - | - | - | - | - | - | Logic | SOLDER | - | 22μA | - | - | - | - | ±2.5°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 115°C | Yes | Hot | - | - | - | - | - | 1.17mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6502UKP045 T Maxim Integrated | 29455 | - | Datasheet | - | - | - | - | SOT-23-5 | YES | - | 125°C | -55°C | - | Strip | 2011 | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | TIN | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | NOT SPECIFIED | - | - | 5 | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | 5.5V | - | MILITARY | 2.7V | - | - | Logic | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | 2.9mm | 1.625mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX6517UKP085 T Maxim Integrated | In Stock | - | - | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | 5 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | POSITIVE ppm/°C | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | Active Low | - | - | - | 2.9mm | 1.62 mm | - | Open Drain | - | 5.5V | - | - | - | - | - | - | Analog, Logic | SOLDER | - | 22μA | - | - | - | - | ±2.5°C | - | - | OverTemp | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SINGLE TRIP POINT | 5.5V | 2.7V | PLASTIC | 85°C | Yes | Hot | - | - | - | - | - | 1.17mm | - | - | ROHS3 Compliant | Lead Free |